Lux / Foot Candle Meter Lux Meters (Light Meters)

14 Results
Illuminance Meter -- T-10A
from Konica Minolta Sensing Americas, Inc.

Features. Simple, multi-function operation, with keypad cover to avoid accidental operation. Automatic Calibration, adjusts to zero at powering on for immediate measurement. Auto-range functions enables the instrument to have the ability to measure a wide range, automatic or manual setting. LCD... [See More]

  • Meter Type: Lux / Foot Candles
  • Operating Temperature Range: -10 to 40
  • Illuminance Range: 0.0100 to 299900
  • Humidity Range: 0.0 to 85
Lux Meter -- PCE-170 A
from PCE Instruments / PCE Americas Inc.

PCE-170 A Light Meter with Built-In Sensor. Light Meter for fast and accurate measurement of light / measurement range from 0.00 to 40,000 lux / silicon photodiode sensor / large 5-digit LCD display / immediate and accurate response / selectable manual or automatic range. The PCE-170 A Light Meter... [See More]

  • Meter Type: Lux; Lux / Foot Candles
  • Accuracy: 3
  • Illuminance Range: 0.0 to 40000
  • Lux Resolution: 0.0100
Illuminance Meter -- T-10MA
from Konica Minolta Sensing Americas, Inc.

When you need to evaluate the illumination of light hitting a specific location or perform lux measurements, the T-10A is the illuminance meter of choice. This advanced lux meter will quickly show on the LCD screen the illumination and average values of measurements. You can easily compare... [See More]

  • Meter Type: Lux / Foot Candles
  • Operating Temperature Range: -10 to 40
  • Illuminance Range: 0.0100 to 299900
  • Humidity Range: 0.0 to 85
Lux Meter -- PCE-172
from PCE Instruments / PCE Americas Inc.

Accurate lux meter for the industrial sector The PCE-172 lux meter is used for accurately measuring brightness in the industrial sector, commercial sector, agriculture and in research. The lux meter can also be used to test computer screen brightness, in the workplace, for the display decoration and... [See More]

  • Meter Type: Lux; Lux / Foot Candles
  • Accuracy: 5
  • Illuminance Range: 0.0 to 4000
  • Lux Resolution: 0.1000
Anemometer/Thermo-Hygrometer/Light Meter -- LM-8000
from REED-Direct

High precision thin-film capacitance humidity sensor. Photo diode and colour correction filter light sensor. Velocity Units: m/s, kph, mph, knots, and fpm. °F or °C. Data Hold, Record (Max/Min). Includes battery. SPECIFICATIONS: Air Velocity Range/Resolution: 0.2 to 30.0 m/s/0.1 m/s;. 1.4 to... [See More]

  • Meter Type: Lux / Foot Candles
  • Display Type: Numeric
  • Illuminance Range: 0.0 to 20000
  • Hand-Held: Yes
Handheld Light Meter -- HHLM1337
from OMEGA Engineering, Inc.

The HHLM1337 has a large display for easy viewing of light levels. It can measure a wide range of either LUX or footcandles. Applications include indoor light and work area lighting monitoring and verification useful for facilities engineers, building maintenance personnel and anyone who wants to... [See More]

  • Meter Type: Lux / Foot Candles
  • Accuracy: 3
  • Illuminance Range: 20 to 20000
  • Lux Resolution: 0.0100
Light Meters and Testers
from Greenlee Textron, Inc.

Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements, greenlee test and measurement tools get the job done faster, safer, and easier. For more... [See More]

  • Meter Type: Lux / Foot Candles
  • Accuracy: 7
  • Illuminance Range: 0.1000 to 50000
Lightmeter -- AEMC 1110
from CAS DataLoggers

Detachable sensor measures 0.1 to 200,000 lux (.01 to 18,580 foot-candles). Spectral error compensation for fluorescent and LED sources. Min, max and average statistics. Map mode. Up to 500 hours battery life. Blue luminescent backlit display. Bluetooth Low Energy (BLE) and USB interfaces. The AEMC... [See More]

  • Meter Type: Lux / Foot Candles
  • Accuracy: 3
  • Illuminance Range: 0.1000 to 200000
  • Lux Resolution: 0.1000
Traceable™ Dual Display Light Meter -- Model 3252
from Traceable® Products

Dual displays show lux or foot-candles, or percent differential from a reference point, and the selected light source (daylight, tungsten, fluorescent, or mercury). Traceable® light meter has Serial RS-232 output that allows it to be connected to a computer or data logger for monitoring and keeping... [See More]

  • Meter Type: Lux / Foot Candles
  • Illuminance Range: 0.0 to 50000
  • Sensor Diameter: 2
  • Accuracy: 4
Background Luminance Senso -- LM21
from Vaisala

Fully featured instrument designed for Runway Visual Range (RVR). Intelligent, stand-alone Background Luminance Sensor (An Ambient Light Sensor) for Runway Visual Range (RVR) and ICAO airport visibility systems. Easy to integrate with Vaisala LT31 and FS11 sensors. Features   •... [See More]

  • Meter Type: Lux / Foot Candles
  • Operating Temperature Range: -55 to 65
  • Accuracy: 10
  • Humidity Range: 0.0 to 100
Digital Light Meters
from Amprobe Test Tools

Monitor and optimize light levels, reduce the energy burden of buildings by significantly increasing the efficiency of the lighting system with a light meter. [See More]

  • Meter Type: Lux / Foot Candles
  • Display Type: Alphanumeric
  • Illuminance Range: 20 to 200000
  • Hand-Held: Yes
Environmental Test Kit -- K100
from REED-Direct

Establishment of acceptable conditions in office buildings, schools, hospitals, shopping malls, etc. Evaluation of the environment in aircrafts, trains, subways, buses and other transport vehicles. Checking the effectiveness of the air conditioning and ventitaltion systemsin buildings, vehicles,... [See More]

  • Meter Type: Lux / Foot Candles
  • Display Type: Numeric
  • Illuminance Range: 0.0 to 50000
  • Hand-Held: Yes
Handheld Light Meter -- HHLM3
from OMEGA Engineering, Inc.

Common Specifications. Display: 31/2 digit LCD with a maximum reading of 1999. Low Battery Indication: An icon is displayed when the battery voltage drops below the operating level. Battery Life: 300 Hrs. typical use. Operating Environment: 0 to 50C (32 to 122F), <70% relative humidity. Storage... [See More]

  • Meter Type: Lux / Foot Candles
  • Accuracy: 3
  • Illuminance Range: 20 to 20000
  • Lux Resolution: 0.0100
Traceable™ Dual-Range Light Meter -- Model 3251
from Traceable® Products

Dual-Range Meter reads both lux and foot-candles on a large 1/2-inch-high display. An analog output of 0.1 millivolt per digit allows readings to be captured by a recorder. Precision selenium photovoltaic cells and microprocessor provide for a fast-response sampling rate of 0.4 seconds and an... [See More]

  • Meter Type: Lux / Foot Candles
  • Illuminance Range: 0.0 to 50000
  • Sensor Diameter: 2
  • Accuracy: 5