Handheld Lux Meters (Light Meters)
from Konica Minolta Sensing Americas, Inc.
The CL-70F CRI Illuminance Meter is an entry-level solution for the measurement and evaluation of the illuminance, color temperature, and color rendering index (CRI) of various illumination sources such as LEDs and fluorescent lamps. It is most commonly used in restaurants, museums, studios, and... [See More]
- Meter Type: Lux
- Accuracy: 5
- Illuminance Range: 1 to 200000
- Lux Resolution: 0.0030
from PCE Instruments / PCE Americas Inc.
Measurement range up to 150,000 lx / Measures correlated color temperature (CCT) / Standard chromaticity diagrams according to CIE 1931 and CIE 1976 / Indicates wavelength / Presents tristimulus and RGB values / Includes USB interface, cable and PC software. With the LED light meter or... [See More]
- Meter Type: Lux
- Accuracy: 2
- Illuminance Range: 0.0 to 150000
- Operating Temperature Range: -10 to 40
from Konica Minolta Sensing Americas, Inc.
Features. Simple, multi-function operation, with keypad cover to avoid accidental operation. Automatic Calibration, adjusts to zero at powering on for immediate measurement. Auto-range functions enables the instrument to have the ability to measure a wide range, automatic or manual setting. LCD... [See More]
- Meter Type: Lux / Foot Candles
- Operating Temperature Range: -10 to 40
- Illuminance Range: 0.0100 to 299900
- Humidity Range: 0.0 to 85
from PCE Instruments / PCE Americas Inc.
PCE-170 A Light Meter with Built-In Sensor. Light Meter for fast and accurate measurement of light / measurement range from 0.00 to 40,000 lux / silicon photodiode sensor / large 5-digit LCD display / immediate and accurate response / selectable manual or automatic range. The PCE-170 A Light Meter... [See More]
- Meter Type: Lux; Lux / Foot Candles
- Accuracy: 3
- Illuminance Range: 0.0 to 40000
- Lux Resolution: 0.0100
from Konica Minolta Sensing Americas, Inc.
When you need to evaluate the illumination of light hitting a specific location or perform lux measurements, the T-10A is the illuminance meter of choice. This advanced lux meter will quickly show on the LCD screen the illumination and average values of measurements. You can easily compare... [See More]
- Meter Type: Lux / Foot Candles
- Operating Temperature Range: -10 to 40
- Illuminance Range: 0.0100 to 299900
- Humidity Range: 0.0 to 85
from PCE Instruments / PCE Americas Inc.
Accurate lux meter for the industrial sector The PCE-172 lux meter is used for accurately measuring brightness in the industrial sector, commercial sector, agriculture and in research. The lux meter can also be used to test computer screen brightness, in the workplace, for the display decoration and... [See More]
- Meter Type: Lux; Lux / Foot Candles
- Accuracy: 5
- Illuminance Range: 0.0 to 4000
- Lux Resolution: 0.1000
from Solar Light Company, Inc.
The Solar Light SnP-meter ™ Model SL-3101 is a portable and innovative meter. It measures spectral response following the CIE scotopic and photopic action spectrum with on board calculations: S/P ratio. Visually effective light level. Perceived brightness. This meter is used by lighting design... [See More]
- Meter Type: Lux
- Illuminance Range: 150000
- Sensor Diameter: 1.6
- Lux Resolution: 1
from Yokogawa Corporation of America
Yokogawa digital lux meters offer: Wide measurement range, high accuracy. Spectral response characteristics for visible range. Good oblique incident light characteristics. USB communication and USB power supply. Recorder output [See More]
- Meter Type: Lux
- Humidity Range: 0.0 to 80
- Operating Temperature Range: -10 to 40
- Display Type: Numeric; Alphanumeric; Other
from REED-Direct
High precision thin-film capacitance humidity sensor. Photo diode and colour correction filter light sensor. Velocity Units: m/s, kph, mph, knots, and fpm. °F or °C. Data Hold, Record (Max/Min). Includes battery. SPECIFICATIONS: Air Velocity Range/Resolution: 0.2 to 30.0 m/s/0.1 m/s;. 1.4 to... [See More]
- Meter Type: Lux / Foot Candles
- Display Type: Numeric
- Illuminance Range: 0.0 to 20000
- Hand-Held: Yes
from Traceable® Products
Dual displays show lux or foot-candles, or percent differential from a reference point, and the selected light source (daylight, tungsten, fluorescent, or mercury). Traceable® light meter has Serial RS-232 output that allows it to be connected to a computer or data logger for monitoring and keeping... [See More]
- Meter Type: Lux / Foot Candles
- Illuminance Range: 0.0 to 50000
- Sensor Diameter: 2
- Accuracy: 4
from Amprobe Test Tools
Monitor and optimize light levels, reduce the energy burden of buildings by significantly increasing the efficiency of the lighting system with a light meter. [See More]
- Meter Type: Lux / Foot Candles
- Display Type: Alphanumeric
- Illuminance Range: 20 to 200000
- Hand-Held: Yes
from OMEGA Engineering, Inc.
The HHLM1337 has a large display for easy viewing of light levels. It can measure a wide range of either LUX or footcandles. Applications include indoor light and work area lighting monitoring and verification useful for facilities engineers, building maintenance personnel and anyone who wants to... [See More]
- Meter Type: Lux / Foot Candles
- Accuracy: 3
- Illuminance Range: 20 to 20000
- Lux Resolution: 0.0100
from REED-Direct
Light function is used to measure luminance in the field. Fully cosine corrected for the angular incidence of light. Very stable, long life silicon diode light sensor. Semiconductor humidity sensor. Type K thermocouple input for temperature measurements. Data Hold and Max Hold. Auto shut off and low... [See More]
- Meter Type: Lux
- Display Type: Numeric
- Illuminance Range: 0.1000 to 20000
- Hand-Held: Yes
from Traceable® Products
Dual-Range Meter reads both lux and foot-candles on a large 1/2-inch-high display. An analog output of 0.1 millivolt per digit allows readings to be captured by a recorder. Precision selenium photovoltaic cells and microprocessor provide for a fast-response sampling rate of 0.4 seconds and an... [See More]
- Meter Type: Lux / Foot Candles
- Illuminance Range: 0.0 to 50000
- Sensor Diameter: 2
- Accuracy: 5
from OMEGA Engineering, Inc.
Common Specifications. Display: 31/2 digit LCD with a maximum reading of 1999. Low Battery Indication: An icon is displayed when the battery voltage drops below the operating level. Battery Life: 300 Hrs. typical use. Operating Environment: 0 to 50C (32 to 122F), <70% relative humidity. Storage... [See More]
- Meter Type: Lux / Foot Candles
- Accuracy: 3
- Illuminance Range: 20 to 20000
- Lux Resolution: 0.0100
from REED-Direct
Establishment of acceptable conditions in office buildings, schools, hospitals, shopping malls, etc. Evaluation of the environment in aircrafts, trains, subways, buses and other transport vehicles. Checking the effectiveness of the air conditioning and ventitaltion systemsin buildings, vehicles,... [See More]
- Meter Type: Lux / Foot Candles
- Display Type: Numeric
- Illuminance Range: 0.0 to 50000
- Hand-Held: Yes
from Traceable® Products
Light meter has an UV wavelength range of 320 to 390 nm. Traceable® Ultraviolet Light Meter measures on three different ranges from 0 to 199.9 µW/cm2 (resolution 0.1 µW/cm2), 1.999 mW/cm2 (resolution 0.001 mW/cm2), and 19.99 mW/cm2 (resolution 0.01 mW/cm2). Accuracy is ±(2% of full scale plus 2... [See More]
- Meter Type: Lux
- Accuracy: 2
- Sensor Diameter: 0.7500
- Display Type: Numeric
from OMEGA Engineering, Inc.
Accuracy: ±3% + 10 digits (CIE @ 2856k (A)). Pure White Light Accuracy ±3%. Portability and Simplicity – One-Hand Operation. Accurate Visible Compensation Filter f* 1 is Used. Measurment Rate 2.5/sec. Range: From 20 to 200000 Lux , Analog Output. Selective Lux and fc Function... [See More]
- Meter Type: Lux / Foot Candles
- Accuracy: 3
- Illuminance Range: 20 to 200000
- Lux Resolution: 0.0100