Data Storage / Logging Digital Ammeters
2 Results
Electrometers for Ultra-High Resistance/Ultra-Low Current Measurements
from Tektronix, Inc.
from Tektronix, Inc.
Exceptional measurement integrity for a range of functions. Choose from three sensitive options for precision high resistance and low current measurements. The 5 ½-digit Model 6514 and Model 6517B Electrometers offer 1fA sensitivity, >200T Ω input impedance on voltage measurements,... [See More]
- Options & Features: Data Acquisition; Data storage/ logging
- Measurement Type: DC
- Form Factor: Bench top
- Display Digits: 7 or more digits
Earth Resistance Clamp -- MS2301
from REED-Direct
from REED-Direct
Accuracy of ± 0.01 ω. User selectable alarm threshold from 1 to 100 ω. Limit alarm. Measures leakage current to 1mA and neutral current to 20A. 1 second sampling time. 3-3/4 digit, 2000-count LCD with display Hold. Autoranging. Doubly insulated conductor clamp for extra security. [See More]
- Options & Features: Has Alarm LED; Auto-ranging; Data storage/ logging
- Measurement Type: AC / DC
- Form Factor: Clamp Meter; Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit