Max/Min or Peak Spike Measurement Digital Ammeters

5 Results
Multimeters -- 1233302
from RS Components, Ltd.

RS PRO APPA 106N Multimeter [See More]

  • Special Measurement Types: Continuity Check; Diode test; Max/Min or Peak spike measurement; True RMS Current Measurement; Temperature
  • Measurement Type: AC; DC
  • Form Factor: Handheld
  • Standards and Certifications: RoHS
Clamp-On Tester
from Brighton Electronics, Inc.

IEC1010-1 CSA C22.2 No. 231, ISA-DS82, and UL1244 [See More]

  • Special Measurement Types: Continuity Check; Max/Min or Peak spike measurement
  • Measurement Type: AC / DC
  • Form Factor: Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit
AC/CD Clamp Meter -- 2660CL
from Hoyt Electrical Instrument Works, Inc.

The Model 2660 CL AC-DC digital clamp tester features a 4000- count LCD along with a full automatic voltage, current, resistor, capacitor measurement, and a frequency counter. It also has a safety design throughout with no exposed metal parts, shielded banana plugs and recessed input terminals. [See More]

  • Special Measurement Types: Continuity Check; Diode test; Max/Min or Peak spike measurement
  • Measurement Type: AC / DC
  • Form Factor: Clamp Meter; Handheld
  • Display Digits: 4 Digits
Clamp Meter, AC/DC, TRMS -- C-212
from REED-Direct

3-3/4 digit LCD with high-speed, 42-segment bargraph. Max/Min and Data Hold functions. Peak Hold function. Diode and continuity test with beeper. Auto or manual ranging. Include test leads, soft carrying case & batteries. Ce EN61010 600V CAT lll 1000V CAT lll. SPECIFICATIONS: AC/DC Current... [See More]

  • Special Measurement Types: Audible Continuity; Continuity Check; Diode test; Max/Min or Peak spike measurement; True RMS Current Measurement
  • Measurement Type: AC / DC
  • Form Factor: Clamp Meter; Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit
Digital Clamp Meter -- 3900 CL
from Hoyt Electrical Instrument Works, Inc.

AC/DC Digital Clamp Meter (Auto Range) [See More]

  • Special Measurement Types: Continuity Check; Max/Min or Peak spike measurement
  • Measurement Type: AC / DC
  • Form Factor: Clamp Meter; Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit