DC Digital Ammeters
from Lake Shore Cryotronics, Inc.
An innovative architecture for coordinating low-level measurements from DC to 100 kHz The Lake Shore MeasureReady ™ M81-SSM (Synchronous Source and Measure) system provides a confident and straightforward approach for advanced measurement applications. The M81 is designed to eliminate the... [See More]
- Measurement Type: DC
- Form Factor: Bench top
from RS Components, Ltd.
Socomec 192E1201 Analogue Panel Ammeter [See More]
- Measurement Type: DC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Socomec 192E2234 Analogue Panel Ammeter [See More]
- Measurement Type: DC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Amp èrem ètre Led AC/DC 2000 pts, 3 digits [See More]
- Measurement Type: DC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Socomec 192E1229 Analogue Panel Ammeter [See More]
- Measurement Type: DC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Socomec 192E1361 Analogue Panel Ammeter [See More]
- Measurement Type: DC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Socomec 192E3332 Analogue Panel Ammeter [See More]
- Measurement Type: DC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Stanley FMHT82564-0 Digital Multimeter [See More]
- Measurement Type: AC; DC
- Form Factor: Clamp Meter
from RS Components, Ltd.
RS PRO DT-118B Multimeter [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
- Form Factor: Handheld
from RS Components, Ltd.
RS PRO DT-914 Multimeter [See More]
- Measurement Type: AC; DC
- Special Measurement Types: Temperature
- Form Factor: Handheld
- Standards and Certifications: RoHS
from RS Components, Ltd.
RS PRO DT-912 Multimeter [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
- Form Factor: Handheld
from RS Components, Ltd.
RS PRO APPA 103N Multimeter [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
- Form Factor: Handheld
from RS Components, Ltd.
RS PRO APPA 62T Multimeter [See More]
- Measurement Type: AC; DC
- Special Measurement Types: Continuity Check; Diode test; Temperature
- Form Factor: Handheld
- Standards and Certifications: RoHS
from RS Components, Ltd.
RS PRO APPA 71 Multimeter [See More]
- Measurement Type: AC; DC
- Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
- Form Factor: Handheld
- Standards and Certifications: RoHS
from RS Components, Ltd.
RS PRO APPA 63N Multimeter [See More]
- Measurement Type: AC; DC
- Special Measurement Types: Continuity Check; Diode test
- Form Factor: Handheld
- Standards and Certifications: RoHS
from RS Components, Ltd.
RS PRO APPA 67 Multimeter [See More]
- Measurement Type: AC; DC
- Special Measurement Types: Continuity Check; Diode test
- Form Factor: Handheld
- Standards and Certifications: RoHS
from RS Components, Ltd.
RS PRO APPA 72 Multimeter [See More]
- Measurement Type: AC; DC
- Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
- Form Factor: Handheld
- Standards and Certifications: RoHS
from RS Components, Ltd.
RS PRO APPA 91 Multimeter [See More]
- Measurement Type: AC; DC
- Special Measurement Types: Continuity Check; Diode test
- Form Factor: Handheld
- Standards and Certifications: RoHS
from RS Components, Ltd.
RS PRO APPA IMETER-5 Multimeter [See More]
- Measurement Type: AC; DC
- Special Measurement Types: Diode test; Temperature
- Form Factor: Handheld
- Standards and Certifications: RoHS
from RS Components, Ltd.
RS PRO APPA 66RT Multimeter [See More]
- Measurement Type: AC; DC
- Special Measurement Types: True RMS Current Measurement; Temperature
- Form Factor: Handheld
- Standards and Certifications: RoHS
from RS Components, Ltd.
RS PRO APPA 93N-G Multimeter [See More]
- Measurement Type: AC; DC
- Special Measurement Types: Diode test; Temperature
- Form Factor: Handheld
- Standards and Certifications: RoHS
from RS Components, Ltd.
RS PRO APPA 17 Multimeter [See More]
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
- Form Factor: Handheld
from SOCOMEC
The COUNTIS ECix is a multi-utility pulse concentrator which communicates via an RS485 link using MODBUS protocol. It enables pulses from water, gas, compressed air, electricity meters and, for the COUNTIS ECi3, the output of analogue sensors (light, temperature, wind etc.) to be registered and... [See More]
- Measurement Type: DC
- Operating Temp: -10 to 55
- Form Factor: Rack mount
from Trumeter Company, Inc.
The APM Analogue Effect Digital Panel Meters from Trumeter are both unique and flexible, with a wide range of back light colour options available and a custom curved 40 segment analogue display making it as easy to read as any analogue moving coil or moving iron instrument with the added precision... [See More]
- Measurement Type: AC; DC; AC / DC
- Operating Temp: -10 to 50
- Display Digits: 4 Digits
from Tektronix, Inc.
Exceptional measurement integrity for a range of functions. Choose from three sensitive options for precision high resistance and low current measurements. The 5 ½-digit Model 6514 and Model 6517B Electrometers offer 1fA sensitivity, >200T Ω input impedance on voltage measurements,... [See More]
- Measurement Type: DC
- Display Digits: 7 or more digits
- Form Factor: Bench top
- DC Current: 1.00E-11 to 1.00E-4
from Tektronix, Inc.
Cost-effective, multi-capability, low current measurements. The cost-effective 5 ½-digit Model 6485 Picoammeter can measure currents from 20fA to 20mA, at speeds up to 1000 readings per second. The Model 6487 Picoammeter/Voltage provides higher accuracy and faster rise times than the 6485, a... [See More]
- Measurement Type: DC
- Display Digits: 7 or more digits
- Form Factor: Bench top
- DC Current: 1.00E-15 to 0.0200