AC / DC Digital Ammeters

25 Results
Ohmmeter -- PCE-IT55
from PCE Instruments / PCE Americas Inc.

PC E -IT 55 Insulation Tester. CAT III 1000V / for insulation resistance up to 2000 M â „ ¦ The PCE-IT 55 Insulation Tester determines insulation resistance up to a maximum of 2 000 M â „ ¦ (for auxiliary voltages of 250, 500 and 1000V). This Insulation Tester... [See More]

  • Measurement Type: AC / DC
  • Operating Temp: 0.0 to 40
  • Form Factor: Handheld
  • Options & Features: Battery powered
AC/CD Clamp Meter -- 2660CL
from Hoyt Electrical Instrument Works, Inc.

The Model 2660 CL AC-DC digital clamp tester features a 4000- count LCD along with a full automatic voltage, current, resistor, capacitor measurement, and a frequency counter. It also has a safety design throughout with no exposed metal parts, shielded banana plugs and recessed input terminals. [See More]

  • Measurement Type: AC / DC
  • Display Digits: 4 Digits
  • Form Factor: Clamp Meter; Handheld
  • DC Current: 400 to 600
Clamp Meter -- CM-410
from Greenlee Textron, Inc.

DIGITAL TYPE. 3-1/2 DIGIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. 1.5 V AAA BATTERY TYPE. TEST LEAD, CARRYING CASE INCLUSION. AC CURRENT, AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED. 1.06 INCH JAW OPENING. 200 OHM, 2/20/200 KILO OHM, 2/20 MEGA OHM RESISTANCE RANGE. 200/400 AMPERE AC... [See More]

  • Measurement Type: AC / DC
  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Form Factor: Clamp Meter
  • AC Current: 200 to 400
Clamp-on Power Meter -- HHM98P
from OMEGA Engineering, Inc.

The HHM98P multifunction clamp-on meter provides high accuracy and reliability in a low-cost, portable package. The built-in AC clamp makes this meter ideal for troubleshooting electric resistance heaters and other plant electrical systems. In addition, the HHM98P effectively measures current from 3... [See More]

  • Measurement Type: AC / DC
  • Display Digits: 4 Digits
  • Form Factor: Clamp Meter; Handheld
  • AC Current: 0.0 to 1000
Professional Digital Multimeter -- RP4020
from Ryobi Technologies, Inc.

534-694 [See More]

  • Measurement Type: AC / DC
  • AC Current: 10
  • Form Factor: Handheld
APM Analogue Effect Digital Panel Meter -- APM
from Trumeter Company, Inc.

The APM Analogue Effect Digital Panel Meters from Trumeter are both unique and flexible, with a wide range of back light colour options available and a custom curved 40 segment analogue display making it as easy to read as any analogue moving coil or moving iron instrument with the added precision... [See More]

  • Measurement Type: AC; DC; AC / DC
  • Operating Temp: -10 to 50
  • Display Digits: 4 Digits
35
from Brighton Electronics, Inc.

CE Approved, UL Listed, 5 Year Warranty [See More]

  • Measurement Type: AC / DC
  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Form Factor: Handheld
  • DC Current: 10 to 200
Clamp Meter, AC/DC -- C-201
from REED-Direct

Touch Zero and Data Hold functions. Polarity and overload indications. Continuity test. Auto or manual ranging. Auto power-off. Low battery indication. Include test leads, soft carrying case and batteries. Ce EN61010 600V CAT lll 300V CAT lll. SPECIFICATIONS: AC/DC Current Range: 40A, 400A. [See More]

  • Measurement Type: AC / DC
  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Form Factor: Clamp Meter; Handheld
  • DC Current: 0.0 to 400
Clamp-on Tester (AC, True RMS, 2000A) -- CL155
from Yokogawa Corporation of America

AC current measurement with current ranges up to 2000A. AC/DC voltage and resistance measurements. True RMS display. 54mm in diameter of measurable conductor. DC output function. Data hold function. Sleep function. Approved for conformity to safety standards EN61010-1, EN61010-2-031, EN61010-2-032... [See More]

  • Measurement Type: AC / DC
  • AC Current: 2000
  • Form Factor: Clamp Meter; Handheld
Digital Clamp Meter -- 3800 CL
from Hoyt Electrical Instrument Works, Inc.

Full auto range for V.A and Ω functions. Data hold function freezes the reading in dimly lit or hard to reach places. Low battery indication. Built-in buzzer for continuity test. Safety design throughout with no exposed metal parts. Shielded banana plugs and recessed input terminals. Ohm... [See More]

  • Measurement Type: AC / DC
  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Form Factor: Clamp Meter; Handheld
  • AC Current: 400 to 1000
Clamp Meter -- CM-450
from Greenlee Textron, Inc.

DIGITAL TYPE. LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. 3 V STANDARD BUTTON BATTERY TYPE. TEST LEAD INCLUSION. AC CURRENT, AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED. 1.02 INCH JAW OPENING. 400 OHM, 4/40/400 KILO OHM, 4/40 MEGA OHM RESISTANCE RANGE. 40/400/600 AMPERE AC CURRENT RANGE. [See More]

  • Measurement Type: AC / DC
  • AC Current: 40 to 600
  • Form Factor: Clamp Meter
  • Options & Features: Battery powered
Compact DMM/AC Clamp Meter -- HHM61
from OMEGA Engineering, Inc.

The HHM61 combination DMM/ac current clamp meter/digital thermometer is a compact, lightweight, multi-function test and measurement instrument at an economical price. The HHM61 is ideal for electrician ’s and technicians who need a portable test instrument that is both accurate and reliable. [See More]

  • Measurement Type: AC / DC
  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Form Factor: Clamp Meter; Handheld
  • AC Current: ? to 400
Clamp Meter, AC/DC, TRMS -- C-212
from REED-Direct

3-3/4 digit LCD with high-speed, 42-segment bargraph. Max/Min and Data Hold functions. Peak Hold function. Diode and continuity test with beeper. Auto or manual ranging. Include test leads, soft carrying case & batteries. Ce EN61010 600V CAT lll 1000V CAT lll. SPECIFICATIONS: AC/DC Current... [See More]

  • Measurement Type: AC / DC
  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Form Factor: Clamp Meter; Handheld
  • DC Current: 0.0 to 1000
Clamp-on Tester (AC/DC 2000A) -- CL250
from Yokogawa Corporation of America

AC/DC current measurements with current ranges up to 2000A. AC/DC voltage and resistance measurements. DC output. 55mm in diameter of measurable conductor. Mean value display. Sleep function. Data hold function. Approved for conformity to safety standards EN61010-1, EN61010-2-031, EN61010-2-032... [See More]

  • Measurement Type: AC / DC
  • AC Current: 2000
  • Form Factor: Clamp Meter; Handheld
Digital Clamp Meter -- 3900 CL
from Hoyt Electrical Instrument Works, Inc.

AC/DC Digital Clamp Meter (Auto Range) [See More]

  • Measurement Type: AC / DC
  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Form Factor: Clamp Meter; Handheld
  • DC Current: 0.0 to 2000
Clamp Meter -- CMP-200
from Greenlee Textron, Inc.

DIGITAL TYPE. TWO-LEVEL 4 DIGIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE INCLUSION. AC/DC CURRENT, AC/DC VOLTAGE, APPARENT POWER, FREQUENCY, POWER FACTOR, REACTIVE POWER, TRUE POWER PARAMETER MEASURED. 10 TO 1000 HZ FREQUENCY RANGE. 2.17 INCH... [See More]

  • Measurement Type: AC / DC
  • Display Digits: 4 Digits
  • Form Factor: Clamp Meter
  • DC Current: 500 to 2000
DMM/Thermometer With AC Clamp Feature -- HHM59
from OMEGA Engineering, Inc.

The Model HHM59 is a lightweight completely portable digital clamp meter with a 3 1 /2 digit LCD display. This meter is well suited for use by electricians and technicians who require a portable instrument that is accurate and reliable and that has full digital multimeter capabilities. The integral... [See More]

  • Measurement Type: AC / DC
  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Form Factor: Clamp Meter; Handheld
  • AC Current: ? to 1000
Earth Resistance Clamp -- MS2301
from REED-Direct

Accuracy of ± 0.01 ω. User selectable alarm threshold from 1 to 100 ω. Limit alarm. Measures leakage current to 1mA and neutral current to 20A. 1 second sampling time. 3-3/4 digit, 2000-count LCD with display Hold. Autoranging. Doubly insulated conductor clamp for extra security. [See More]

  • Measurement Type: AC / DC
  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Form Factor: Clamp Meter; Handheld
  • AC Current: 0.0 to 20
Clamp-On Tester (AC/DC 300A) -- CL220
from Yokogawa Corporation of America

AC/DC current measurements with current ranges up to 300A. 24mm in diameter of measurable conductor. Light weight & compact design. Mean value display. Sleep function. Approved for comformity to safety standards EN61010-1, EN61010-2-032 (CAT. III 300 V). Description. AC/DC Mini Clamp-on. Method... [See More]

  • Measurement Type: AC / DC
  • AC Current: 300
  • Form Factor: Clamp Meter; Handheld
Clamp Meter -- CSJ-100
from Greenlee Textron, Inc.

ANALOG TYPE. LCD, LED DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (2) 1.5 V AAA BATTERY TYPE. TEST LEAD, CARRYING CASE INCLUSION. AC/DC VOLTAGE, AC CURRENT, RESISTANCE PARAMETER MEASURED. 1.02 INCH JAW OPENING. 200 OHM, 2/20/200 KILO OHM, 2/20 MEGA OHM RESISTANCE RANGE. 200 AMPERE AC CURRENT... [See More]

  • Measurement Type: AC / DC
  • AC Current: 200
  • Form Factor: Clamp Meter
  • Options & Features: Battery powered
OMEGAETTE® Digital Multimeters -- HHM33, HHM34, HHM35
from OMEGA Engineering, Inc.

•. Special non- contact voltage feature: Meter buzzes when placed near live electrical circuits - HHM34 Unit ONLY!. •. Low Cost - High Value! [See More]

  • Measurement Type: AC / DC
  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Form Factor: Handheld
  • DC Current: 0.0 to 10
Clamp-on Tester (ACA, ACV, 600A) -- CL130
from Yokogawa Corporation of America

AC current measurement with current ranges up to 600A. AC voltage and resistance measurements. 30mm in diameter of measurable conductor. Mean value display. Data hold function. Approved for conformity to safety standards EN61010-1,. EN61010-2-031, EN61010-2-032 (CAT. Ill 600 V). Display (LCD,... [See More]

  • Measurement Type: AC / DC
  • AC Current: 600
  • Form Factor: Clamp Meter; Handheld
Multimeter -- DM-210A
from Greenlee Textron, Inc.

DIGITAL TYPE. 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY. BACKLIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (2) 1.5 V AAA BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE... [See More]

  • Measurement Type: AC / DC
  • DC Current: 6.00E-4 to 8
  • Form Factor: Handheld
  • AC Current: 6.00E-4 to 8
OMEGAETTE® Multimeter -- HHM90
from OMEGA Engineering, Inc.

•. Large 3 1 /2 or 3 3 /4 Display. •. AC/DC Current. •. Resistance Measurement. •. Capacitance Measurement. •. Continuity Check Feature [See More]

  • Measurement Type: AC / DC
  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Form Factor: Handheld
  • DC Current: 0.0020 to 10
Clamp-on Tester (ACA, ACV, DCV, OHM, 2000A) -- CL150
from Yokogawa Corporation of America

AC current measurement with current ranges up to 2000A. AC/DC voltage and resistance measurements. 54mm in diameter of measurable conductor. Mean value display. DC output function. Data hold function. Sleep function. Approved for conformity to safety standards EN61010-1,. EN61010-2-031,... [See More]

  • Measurement Type: AC / DC
  • AC Current: 2000
  • Form Factor: Clamp Meter; Handheld