AC Digital Ammeters
from RS Components, Ltd.
Analog ammeter R72A90-A 0-10A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D48A90-A DIN 48x48 0-10A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D48A90-A DIN 48x48 0-25A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D72A90-A DIN 72x72 0-25A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D48A90-A 0-40A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D48A90-A 0-100A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D72A90-A 0-10A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D72A90-A 0-100A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D72A90-A 0-50A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D72A90-A 0-2000A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D96A90-A 0-150A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D96A90-A 0-600A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D72A90-A DIN 72x72 0-5A s [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D72A90-A DIN 72x72 0-10A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D48A90-A 0-5A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D72A90-A 0-5A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D72A90-A 0-10A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D72A90-A 0-15A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D72A90-A 0-40A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter D72A90-A 0-50A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter R96A90-A 0-1000A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter R72A90-A 0-25A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter R96A90-A 0-40A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Analog ammeter R96A90-A 0-200A CT 5A [See More]
- Measurement Type: AC
- Standards and Certifications: RoHS
from RS Components, Ltd.
Murata ACA-20PC-2-AC1-RL-C [See More]
- Measurement Type: AC
- Operating Temp: 0.0
from OMEGA Engineering, Inc.
bull;. GS-Mark EN61010-1 Approval Voltage Category III 600 V, Pollution Degree II. •. AC/DC Current Clamp. •. Highly Accurate 1999, 2500, 3999, 4300 Counts Resolution. •. MAX, Data Hold, PEAK, Æ ZERO Functions. •. Model HHM592, HHM592D, HHM596, HHM596C, HHM599 with... [See More]
- Measurement Type: AC; AC / DC (optional feature)
- Display Digits: 3 Digits; Plus a 1/2 digit
- Form Factor: Clamp Meter; Handheld
- DC Current: ? to 700
from Greenlee Textron, Inc.
ANALOG TYPE. LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (1) 9 V BATTERY TYPE. CARRYING CASE INCLUSION. AC CURRENT PARAMETER MEASURED. 1.18 INCH JAW OPENING. 20/200/400 AMPERE AC CURRENT RANGE [See More]
- Measurement Type: AC
- AC Current: 20 to 400
- Form Factor: Clamp Meter
- Options & Features: Battery powered
from Hoyt Electrical Instrument Works, Inc.
Designed for AC current and AC voltage. AC testing has 5 ranges. The minimum resolution of leakage current is 0.1mA., Frequency selection: 50/60 Hz and Wide. Data hold function and low battery indication.0-200MAAC, 2/20/200, 1000AAC, up to 600 VAC. [See More]
- Measurement Type: AC
- Phase: Single Phase
- Form Factor: Clamp Meter
- Display Digits: 3 Digits; Plus a 1/2 digit
from SOCOMEC
The COUNTIS E63 is a modular active electrical energy meter which provides metering for three single-phase loads, with direct connection of up to 100 A. It directly displays the total and partial energy and power (kWh and kW) consumed by each single-phase load. Advantages Compact. Due to the... [See More]
- Measurement Type: AC
- Phase: Single Phase
- Form Factor: Rack mount
- Operating Temp: -10 to 55
from Trumeter Company, Inc.
The APM Analogue Effect Digital Panel Meters from Trumeter are both unique and flexible, with a wide range of back light colour options available and a custom curved 40 segment analogue display making it as easy to read as any analogue moving coil or moving iron instrument with the added precision... [See More]
- Measurement Type: AC; DC; AC / DC
- Operating Temp: -10 to 50
- Display Digits: 4 Digits
from OMEGA Engineering, Inc.
The HHM220 is a compact handheld clamp meter which measures AC current. It can measure up to 400 ACA with 0.01A resolution up to 20 amps. It also has a hold feature to capture readings for later viewing. Standard accuracy is +/- 2% RDG + 5 digits. The HHM221 is a pocket size mini clamp meter which... [See More]
- Measurement Type: AC
- Display Digits: 3 Digits; Plus a 1/2 digit
- Form Factor: Clamp Meter; Handheld
- AC Current: 200 to 600
from SOCOMEC
The COUNTIS E0x is a modular active electrical energy meter displaying the total energy consumed (kWh) directly on its LCD display. It is designed for single-phase load metering and is used for direct connections of up to 32 A. The COUNTIS E02 and E04 has MID certification. Advantages Compact. The... [See More]
- Measurement Type: AC
- Phase: Single Phase
- Form Factor: Rack mount
- Display Digits: 5 Digits; 6 Digits
from OMEGA Engineering, Inc.
The HHM250 is a clamp on multifunction meter that provides high accuracy and reliability in a low cost portable package. The clamp allows for measurement of AC current to 660 amps and AC voltage to 600 volts. Ideal for monitoring electrical power sources to troubleshoot or evaluate. Measures RMS... [See More]
- Measurement Type: AC
- Display Digits: 4 Digits
- Form Factor: Clamp Meter; Handheld
- AC Current: ? to 660
from SOCOMEC
The COUNTIS E1x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for single-phase load metering and is used for direct connections of up to 63 or 80 A depending on the modele). COUNTIS E12, E14 and... [See More]
- Measurement Type: AC
- Phase: Single Phase
- Form Factor: Rack mount
- Operating Temp: -10 to 55
from SOCOMEC
The COUNTIS E3x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 100 A. COUNTIS E32, E34 and E36 are MID certified. [See More]
- Measurement Type: AC
- Phase: Three Phase
- Form Factor: Rack mount
- Operating Temp: -10 to 55
from SOCOMEC
The COUNTIS E2x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 63 A. Advantages RS485 communication (MODBUS or M-BUS) or... [See More]
- Measurement Type: AC
- Phase: Three Phase
- Form Factor: Rack mount
- Operating Temp: -10 to 55
from SOCOMEC
The COUNTIS E4x is a modular active and reactive electrical energy meter displaying the energies and active power consumed (kWh, kvarh and kW) directly on its backlit LCD display. It is designed for three-phase load metering with connection via CT and is suitable for applications of up to 6000 A... [See More]
- Measurement Type: AC
- Phase: Three Phase
- Form Factor: Rack mount
- Operating Temp: -10 to 55
from SOCOMEC
The COUNTIS E5x is a panel mounted active and reactive electrical energy meter displaying energy and multi-measurement values directly on its large backlit LCD display. It is designed for utilisation on three-phase or single-phase networks with connection via CT and is suitable for applications of... [See More]
- Measurement Type: AC
- Phase: Three Phase
- Form Factor: Rack mount
- Operating Temp: -10 to 55
from SOCOMEC
The DIRIS Digiware system is a hub of technological innovations that revolutionises the world of measurements, bringing a high degree of flexibility to installations and making connection and configuration easy. These innovations, together with unrivaled performance in terms of accuracy and... [See More]
- Measurement Type: AC
- Phase: Single Phase; Three Phase
- Form Factor: Rack mount
- Operating Temp: -10 to 55
from SOCOMEC
DIRIS A80 is a complete panel mounted multifunction meter which incorporates RCM current monitoring (Residual Current Monitoring), for networks with TN-S and TT neutral systems, and enhanced data logging functions for recording curves for quality and RCM events. The DIRIS A80 supplies all the... [See More]
- Measurement Type: AC
- Phase: Single Phase
- Form Factor: Rack mount
- AC Current: 0.0 to 11000
from SOCOMEC
The DIRIS A10 is a modular multifunction meter for measuring electrical values in low voltage networks. It allows all electrical parameters to be displayed and utilised for communication and/ or output functions. Advantages Easy to use. Five direct access pushbuttons enable all measurements to be... [See More]
- Measurement Type: AC
- Phase: Single Phase
- Form Factor: Rack mount
- AC Current: 0.0 to 11000
from SOCOMEC
The DIRIS A14 is a modular multifunction meter for measuring electrical values in low voltage networks. It allows all electrical parameters to be displayed and utilised for communication and/or output functions. Advantages MID certified B+D module. DIRIS A14 products with MID certification provide... [See More]
- Measurement Type: AC
- Phase: Single Phase
- Form Factor: Rack mount
- AC Current: 5 to 2500
from SOCOMEC
Compact and ergonomic, the DIRIS A17 is a multifunction meter specially adapted for monitoring and managing electrical energy. Its communication function allows the use and analysis of data collected via a PLC or VERTELIS energy management software. The DIRIS A17 is a key tool for all your energy... [See More]
- Measurement Type: AC
- Phase: Single Phase
- Form Factor: Rack mount
- AC Current: 0.0 to 11000
from SOCOMEC
DIRIS A20 are panel mounted measurement units which ensure the user has access to all the measurements required for successfully carrying out energy efficiency projects and ensuring the electrical distribution is monitored. All this information can be analysed remotely using the VERTELIS software... [See More]
- Measurement Type: AC
- Phase: Single Phase
- Form Factor: Rack mount
- AC Current: 0.0 to 11000
from SOCOMEC
DIRIS A60 is a panel mounted multifunction meter which incorporates all functions of the DIRIS A40 with the addition of enhanced data logging functions, recording curves for quality events. All this information can be analysed remotely using the Analysis software which is available at no charge and... [See More]
- Measurement Type: AC
- Phase: Single Phase
- Form Factor: Rack mount
- AC Current: 0.0 to 11000
from SOCOMEC
The DIRIS B-30 is a measuring device in a modular format that communicates wirelessly or RS485. The 4, RJ12 independent current inputs of the device allow it to manage several types and numbers of circuits :for example, 4 single-phase loads or 1 three-phase load + 1 single-phase load. The DIRIS B-30... [See More]
- Measurement Type: AC
- Phase: Single Phase; Three Phase
- Form Factor: Rack mount
- Operating Temp: -20 to 55