Teflon® Self-sealing Fasteners
2 Results
PTFE Head Head Sealing Bolts and Screws
from Sealtight Fastener
from Sealtight Fastener
A Sealtight ™ fastener is a fastener sealing assembly primarily consisting of an o'ring sealing member and a fastener with a groove formed in the undersurface of the fastener head. The fastener is comprised of an enlarged fastener head with a groove formed in the undersurface of the head and a... [See More]
- Body Material: Teflon
- Head Style: HexHead
- Fastener Type: Screw/Bolt
- English Sizes: 10; 1/4; 5/16; 3/8
PTFE Phllips Flat Head Self Sealing Bolts and Screws
from Sealtight Fastener
from Sealtight Fastener
A Sealtight ™ fastener is a fastener sealing assembly primarily consisting of an o'ring sealing member and a fastener with a groove formed in the undersurface of the fastener head. The fastener is comprised of an enlarged fastener head with a groove formed in the undersurface of the head and a... [See More]
- Body Material: Teflon
- Head Style: FlatHead
- Fastener Type: Screw/Bolt
- Drive: Philips