Allen Self-sealing Fasteners
from ZAGO Manufacturing Company, Inc.
Socket Button head screws have a socket recess and rounded head. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O ” ring. This device... [See More]
- Drive: Allen
- Head Style: Button Head
- Fastener Type: Screw/Bolt
- English Sizes: 2; 4; 6; 8; 10; 12 ; 1/4; 5/16; 3/8; 7/16; 1/2; 5/8; 3/4
from ZAGO Manufacturing Company, Inc.
Socket cap screws are widely used due to their space saving design (smaller head) and that they are able to handle higher torque. If you ’re operating in tough conditions and you need fail-safe mechanisms to prevent disaster, then use ZAGO ’s self-sealing socket caps. These tough pieces... [See More]
- Drive: Allen
- Head Style: SocketCap
- Fastener Type: Screw/Bolt
- English Sizes: 2; 4; 6; 8; 10; 12 ; 1/4; 5/16; 3/8; 7/16; 1/2; 5/8; 3/4
from Sealtight Fastener
A Sealtight ™ fastener is a fastener sealing assembly primarily consisting of an o'ring sealing member and a fastener with a groove formed in the undersurface of the fastener head. The fastener is comprised of an enlarged fastener head with a groove formed in the undersurface of the head and a... [See More]
- Drive: Allen
- Head Style: SocketCap
- Fastener Type: Screw/Bolt
- English Sizes: 2; 4; 6; 8; 10; 1/4; 5/16; 3/8; 7/16; 1/2; 5/8; 3/4; 7/8; 1
from Long-Lok Fasteners Corporation
Self-Seal ™ fasteners, manufactured exclusively by Long-Lok, are designed to provide the optimum combination of sealing and fastening in one complete unit. They are cold formed for strength and uniformity, and then assembled with O-rings capable of sealing almost any fluid or gas. With... [See More]
- Drive: Slotted; Philips; Allen; Special Six Lobe Head / Torx
- Head Style: PanHead; HexHead; FlatHead; Oversized
- Fastener Type: Screw/Bolt; Rivet
- English Sizes: 4; 6; 10; 1/4; 5/16
from Long-Lok Fasteners Corporation
Vibra Seal ® Preapplied Thread Sealant is a tough, non-hardening sealant engineered to be preapplied to parts. Vibra-Seal is designed to provide an instant seal on tapered pipe threads against most fluids, fuels and lubricants but can also be used on straight threads. Vibra-Seal performs to the... [See More]
- Drive: Slotted; Philips; Allen; Special Six Lobe Head / Torx
- Head Style: HexHead; Fillister; FlatHead; SocketCap; Oversized
- Fastener Type: Screw/Bolt; Pipe Fittings/Threads
- Body Material: AlloySteel; Brass; CarbonSteel; StainlessSteel