Special Six Lobe Head / Torx® Self-sealing Fasteners
from ZAGO Manufacturing Company, Inc.
Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO ’s machine screws are ready-to-use, as they do not require any preparation or clean-up. Our machine screws will... [See More]
- Drive: Special Six Lobe Head / Torx
- Head Style: Button Head
- Fastener Type: Screw/Bolt
- English Sizes: 2; 4; 6; 8; 10; 12 ; 1/4; 5/16; 3/8; 7/16; 1/2; 5/8; 3/4
from ZAGO Manufacturing Company, Inc.
6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is equipped with a... [See More]
- Drive: Special Six Lobe Head / Torx
- Head Style: FlatHead
- Fastener Type: Screw/Bolt
- English Sizes: 2; 4; 6; 8; 10; 12 ; 1/4; 5/16; 3/8; 7/16; 1/2; 5/8; 3/4
from ZAGO Manufacturing Company, Inc.
6-Lobe Pin button heads, are designed with grooves in a six-point pattern, featuring a pin within the recess that will resist standard torx bits. The security torx design enables a higher and more consistent torque level compared to conventional screw heads, whilst also resisting cam-out. ZAGO can... [See More]
- Drive: Special Six Lobe Head / Torx
- Head Style: TamperProof; Button Head
- Fastener Type: Screw/Bolt
- English Sizes: 2; 4; 6; 8; 10; 12 ; 1/4; 5/16; 3/8; 7/16; 1/2; 5/8; 3/4
from Sealtight Fastener
A Sealtight ™ fastener is a fastener sealing assembly primarily consisting of an o'ring sealing member and a fastener with a groove formed in the undersurface of the fastener head. The fastener is comprised of an enlarged fastener head with a groove formed in the undersurface of the head and a... [See More]
- Drive: Special Six Lobe Head / Torx
- Head Style: SocketCap
- Fastener Type: Screw/Bolt
- English Sizes: 2; 4; 6; 8; 10; 12 ; 1/4; 5/16; 3/8; 7/16; 1/2; 9/16; 5/8; 3/4
from Long-Lok Fasteners Corporation
Self-Seal ™ fasteners, manufactured exclusively by Long-Lok, are designed to provide the optimum combination of sealing and fastening in one complete unit. They are cold formed for strength and uniformity, and then assembled with O-rings capable of sealing almost any fluid or gas. With... [See More]
- Drive: Slotted; Philips; Allen; Special Six Lobe Head / Torx
- Head Style: PanHead; HexHead; FlatHead; Oversized
- Fastener Type: Screw/Bolt; Rivet
- English Sizes: 4; 6; 10; 1/4; 5/16
from Sealtight Fastener
A Sealtight ™ fastener is a fastener sealing assembly primarily consisting of an o'ring sealing member and a fastener with a groove formed in the undersurface of the fastener head. The fastener is comprised of an enlarged fastener head with a groove formed in the undersurface of the head and a... [See More]
- Drive: Special Six Lobe Head / Torx
- Head Style: SocketCap
- Fastener Type: Screw/Bolt
- English Sizes: 2; 4; 6; 8; 10; 1/4
from Long-Lok Fasteners Corporation
Vibra Seal ® Preapplied Thread Sealant is a tough, non-hardening sealant engineered to be preapplied to parts. Vibra-Seal is designed to provide an instant seal on tapered pipe threads against most fluids, fuels and lubricants but can also be used on straight threads. Vibra-Seal performs to the... [See More]
- Drive: Slotted; Philips; Allen; Special Six Lobe Head / Torx
- Head Style: HexHead; Fillister; FlatHead; SocketCap; Oversized
- Fastener Type: Screw/Bolt; Pipe Fittings/Threads
- Body Material: AlloySteel; Brass; CarbonSteel; StainlessSteel