Neoprene Self-sealing Fasteners
from ZAGO Manufacturing Company, Inc.
Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO ’s machine screws are ready-to-use, as they do not require any preparation or clean-up. Our machine screws will... [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- Head Style: Button Head
- Fastener Type: Screw/Bolt
- Drive: Special Six Lobe Head / Torx
from ZAGO Manufacturing Company, Inc.
6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is equipped with a... [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- Head Style: FlatHead
- Fastener Type: Screw/Bolt
- Drive: Special Six Lobe Head / Torx
from ZAGO Manufacturing Company, Inc.
6-Lobe Pin button heads, are designed with grooves in a six-point pattern, featuring a pin within the recess that will resist standard torx bits. The security torx design enables a higher and more consistent torque level compared to conventional screw heads, whilst also resisting cam-out. ZAGO can... [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- Head Style: TamperProof; Button Head
- Fastener Type: Screw/Bolt
- Drive: Special Six Lobe Head / Torx
from ZAGO Manufacturing Company, Inc.
ZAGO ’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has been permanently bonded with the threading... [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- English Sizes: 2; 4; 6; 8; 10; 12 ; 1/4; 5/16; 3/8; 7/16; 1/2; 5/8; 3/4
- Fastener Type: Nut
- Metric Sizes: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M16; M20; M22; M24; M27; M30
from ZAGO Manufacturing Company, Inc.
If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts... [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- Head Style: HexHead
- Fastener Type: Screw/Bolt
- English Sizes: 2; 4; 6; 8; 10; 12 ; 1/4; 5/16; 3/8; 7/16; 1/2; 5/8; 3/4
from ZAGO Manufacturing Company, Inc.
AGO ’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed... [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- English Sizes: 2; 4; 6; 8; 10; 12 ; 1/4; 5/16; 3/8; 7/16; 1/2; 5/8; 3/4
- Fastener Type: Nut
- Metric Sizes: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M16; M20; M22; M24; M27; M30
from ZAGO Manufacturing Company, Inc.
ZAGO ’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing bolts rather than ordinary nuts bolts to ensure optimal... [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- Head Style: HexHead
- Fastener Type: Screw/Bolt
- English Sizes: 2; 4; 6; 8; 10; 12 ; 1/4; 5/16; 3/8; 7/16; 1/2; 5/8; 3/4
from ZAGO Manufacturing Company, Inc.
ZAGO ’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing nuts rather than ordinary nuts to ensure optimal performance from... [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- English Sizes: 2; 4; 6; 8; 10; 12 ; 1/4; 5/16; 3/8; 7/16; 1/2; 5/8; 3/4
- Fastener Type: Nut
- Metric Sizes: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M16; M20; M22; M24; M27; M30
from ZAGO Manufacturing Company, Inc.
Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO ’s self sealing screws feature a rubber “O ” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on... [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- Head Style: FlatHead
- Fastener Type: Screw/Bolt
- Drive: Philips
from ZAGO Manufacturing Company, Inc.
Phillips pan heads are very popular and are available in a variety of sizes. We recommend using this driver type, since it offers excellent control. Offered as commercial items as well as MS3212 and MS3213, that meets military requirements. ZAGO ’s MS3212/MS3213 parts are time-tested and... [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- Head Style: PanHead
- Fastener Type: Screw/Bolt
- Drive: Philips
from ZAGO Manufacturing Company, Inc.
Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO ’s machine screws are equipped with a resilient “O ”... [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- Head Style: PanHead
- Fastener Type: Screw/Bolt
- Drive: Slotted
from ZAGO Manufacturing Company, Inc.
Socket Button head screws have a socket recess and rounded head. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O ” ring. This device... [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- Head Style: Button Head
- Fastener Type: Screw/Bolt
- Drive: Allen
from ZAGO Manufacturing Company, Inc.
Socket cap screws are widely used due to their space saving design (smaller head) and that they are able to handle higher torque. If you ’re operating in tough conditions and you need fail-safe mechanisms to prevent disaster, then use ZAGO ’s self-sealing socket caps. These tough pieces... [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- Head Style: SocketCap
- Fastener Type: Screw/Bolt
- Drive: Allen
from ZAGO Manufacturing Company, Inc.
Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO ’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped... [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- Head Style: FlatHead
- Fastener Type: Screw/Bolt
- Drive: Allen
from ZAGO Manufacturing Company, Inc.
Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- Head Style: TamperProof; Button Head
- Fastener Type: Screw/Bolt
- Drive: Allen
from ZAGO Manufacturing Company, Inc.
Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with the correct security bit or key. [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- Head Style: FlatHead; TamperProof
- Fastener Type: Screw/Bolt
- Drive: Allen
from ZAGO Manufacturing Company, Inc.
Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- Head Style: FlatHead; TamperProof
- Fastener Type: Screw/Bolt
- Drive: Spanner
from ZAGO Manufacturing Company, Inc.
Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye ” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver... [See More]
- Sealing Materials: Buna-N; Ethylene Propylene; Fluorosilicone (FVMQ, FMQ, FPM, FSI); Neoprene; SiliconeRubber; Teflon; Viton
- Head Style: PanHead; TamperProof
- Fastener Type: Screw/Bolt
- Drive: Spanner