Rivet Self-sealing Fasteners
from ZAGO Manufacturing Company, Inc.
ZAGO offers clients a wide variety of custom services. Our cutting-edge machine shop has the capacity to rapidly produce specialty orders in small or large quantities. Our team is dedicated to producing the best products available that fit your exact specifications. ZAGO offers: Machine Parts... [See More]
- Fastener Type: Rivet
- Rivet Head: Flat
from Sealtight Fastener
A Sealtight ™ fastener is a fastener sealing assembly primarily consisting of an o'ring sealing member and a fastener with a groove formed in the undersurface of the fastener head. The fastener is comprised of an enlarged fastener head with a groove formed in the undersurface of the head and a... [See More]
- Fastener Type: Rivet
- Rivet Diameter: 3/32; 1/8; 5/32; 3/16; 1/4; 5/16; 3/8
- Rivet Head: Round; Flat (optional feature)
- Body Material: AlloySteel; Brass (optional feature); Bronze (optional feature); Hastelloy (optional feature); Inconel (optional feature); Molybdenum (optional feature); StainlessSteel (optional feature)
from Long-Lok Fasteners Corporation
Self-Seal ™ fasteners, manufactured exclusively by Long-Lok, are designed to provide the optimum combination of sealing and fastening in one complete unit. They are cold formed for strength and uniformity, and then assembled with O-rings capable of sealing almost any fluid or gas. With... [See More]
- Fastener Type: Screw/Bolt; Rivet
- Drive: Slotted; Philips; Allen; Special Six Lobe Head / Torx
- Head Style: PanHead; HexHead; FlatHead; Oversized
- English Sizes: 4; 6; 10; 1/4; 5/16