Integral Pre-amplifier Audio Microphones
from TelephoneStuff.com
The multi-zone microphone is available for use with PagePac systems. Features. - Offers both "all-page" and "zone-page" capability. - Zones selected via built in DTMF touch tone pad. - Uni-directional microphone reduces ambient noise. - Connects to PagePac Plus controller or PagePal attendant input. [See More]
- Features: Integral Pre-amplifier
- Application: Paging
- Directivity: Directional; Cardioid
from TelephoneStuff.com
AEC 4 Channel Microphone Mixer with Built-In Telephone Hybrid Amplifier includes a built-in telephone interface and power amplifier for standalone conferencing capabilities. It also links with other Converge Pro mixers for maximum flexibility and use in many applications. 4 Channel Microphone Mixer... [See More]
- Features: Integral Pre-amplifier
- Application: Loudspeaker; Voice
from TelephoneStuff.com
Valcom Remote Microphone for V-9933A provides remote noise sensing for the V-9933A. Features: - Self-contained microphone and pre-amp. - Phantom powered - no power supply required. - Screw terminals provided for all connections. - Up to four units may be paralleled on one V-9933A. - Uses CAT3... [See More]
- Features: Integral Pre-amplifier
- Application: Paging