Security / Paging Audio Microphones

48 Results
Electret Condenser Microphone -- EM-4015(P)
from Ningbo Best Group Co., Ltd.

Specifications: Sensitivity (0dB=1V/Pa, 1,000Hz): -32 ±2dB, -34 ±2dB, -36 ±2dB, -38 ±2dB, -40 ±2dB, -42 ±2dB, -44 ±2dB, -46 ±2dB. The sensitivity of "Pa" will increase 20dB of ubar, for example, -60dB (0dB=1V/ubar)=-40dB (0dB=1V/Pa). Frequency... [See More]

  • Application: Paging
  • Frequency Response: 20 to 20000
  • Directivity: Omnidirectional
  • Actual Size: 0.1575
Astatic 11" Premium Shotgun Line-Cardioid Gooseneck.. -- 905R
from TelephoneStuff.com

11" Premium Shotgun Line-Cardioid Gooseneck Condenser Microphone is the ideal solution for users who prefers not to be distracted by an obtrusive transducer. Features: - Line-cardioid polar pattern engineered to attenuate unwanted sources outside of 45 degree acceptance angle while effectively... [See More]

  • Application: Paging
  • Directivity: Directional; Cardioid
Commercial Audio Microphones -- DIMIC1
from Biamp Systems, Ltd.

The DIMIC1 is an all call digital paging station for use with AUDIOCONTROL12.8 that is easy to configure via the host ’s graphical installer interface. In most applications an all call microphone is indispensable to guarantee good communication. The DIMIC1 microphone is especially designed to... [See More]

  • Application: Paging
  • Features: Digital
  • Directivity: Directional
Electret Condenser Microphone -- EM-4522(P)
from Ningbo Best Group Co., Ltd.

Specifications: 1) Sensitivity (0dB=1V/Pa, 1,000Hz): -32 ±2dB, -34 ±2dB,. -36 ±2dB, -38 ±2dB, -40 ±2dB, -42 ±2dB, -44 ±2dB, -46 ±2dB. 2) The sensitivity of "Pa" will increase 20dB of ubar, for example, -60dB. (0dB=1V/ubar)=-40dB (0dB=1V/Pa). 3)... [See More]

  • Application: Paging
  • Frequency Response: 20 to 20000
  • Directivity: Omnidirectional
  • Actual Size: 0.1772
Astatic 18" Dynamic Cardioid Mini-Gooseneck.. -- 727-18
from TelephoneStuff.com

18" Dynamic Cardioid Mini-Gooseneck Microphone with Internal Shock Suppression is ideal for speech applications on podiums, desks, audio and equipment consoles. Features: - Cardioid polar pattern has a 120 degree pick-up angle providing excellent off-axis rejection. - Feedback is minimized in sound... [See More]

  • Application: Paging
  • Directivity: Directional; Cardioid
Commercial Audio Microphones -- DIMIC12
from Biamp Systems, Ltd.

DIMIC12 is a selective programmable digital paging station with the possibility to communicate with different zones in your office. The DIMIC12 can be used for 12 different zones. When the DIMIC12 is used with AUDIOCONTROL12.8 you can allocate buttons to perform actions like opening a door,... [See More]

  • Application: Paging
  • Features: Digital
  • Directivity: Directional
Electret Condenser Microphone -- EM-6022P
from Ningbo Best Group Co., Ltd.

EM-6022P(inner condenser ). Dimensions : 6.0x2.2mm. Sensitivity: -34dB---44dB ,Vs=4.5V RL=2.2K. Frequency range :20-20,000Hz. Directivity :Omnidirectional. Impedance:2.2 K. Current consumption: Maximum:500UA. Standard operation voltage:4.5V. Maximum operation voltage:10V. Sensitivity... [See More]

  • Application: Paging
  • Frequency Response: 20 to 20000
  • Directivity: Omnidirectional
  • Actual Size: 0.2362
Astatic Astatic GNVP Series Miniature Goosenecks -- GN10VP
from TelephoneStuff.com

The GNVP is a series of continuously-variable pattern, quick-mount, miniature-gooseneck condenser microphones designed primarily for speech and vocal pickup. Special attention has been taken to design the GNVP series with improved RF immunity to greatly reduce susceptibility to radio interference... [See More]

  • Application: Paging
  • Features: Wind Screen
Commercial Audio Microphones -- DIMIC12S
from Biamp Systems, Ltd.

DIMIC12S is an extension unit for the DIMIC12 digital paging station. Per DIMIC12 you can connect up to 7 DIMIC12S expansion units allowing a total of 96 programmable buttons available. When the DIMIC12S is used with AUDIOCONTROL12.8 you can allocate buttons to perform actions like opening a door,... [See More]

  • Application: Paging
  • Features: Digital
Electret Condenser Microphone -- EM-6027(P)
from Ningbo Best Group Co., Ltd.

Dimensions : 6.0x3.5mm. Sensitivity: -34dB---44dB ,Vs=4.5V RL=2.2K. Frequency range :20-20,000Hz. Directivity :0mnidirectional. Impedance: 2.2 K. Current consumption: Maximum:500 mA. Standard operation voltage:4.5V. Maximum operation voltage:12V. Sensitivity reduction:Within-3dB at 1.5V. S/N ratio... [See More]

  • Application: Paging
  • Frequency Response: 20 to 20000
  • Directivity: Omnidirectional
  • Actual Size: 0.2362
Astatic Cardioid Handheld Condenser Microphone -- C195
from TelephoneStuff.com

Cardioid Handheld Condenser Microphone. Features: - Low noise, electret condenser microphone. - Flex-Form hardened steel grille screen resists deformation. - Transformerless electronics optimize low frequency response while reducing distortion. - Impact noise reduction (INR) system optimizes... [See More]

  • Application: Active Noise Cancellation; Paging
  • Directivity: Directional; Cardioid
Commercial Audio Microphones -- MICPAT-2
from Biamp Systems, Ltd.

The MICPAT-2 is a sturdy table type paging microphone. It is ideal for use with CONCEPT1T and MA247MR. It has a flexible gooseneck and a high quality unidirectional dynamic microphone capsule. With MICPAT-2 you can make paging calls to maximum two zones simultaneously (zone 1 individual, zone 2... [See More]

  • Application: Paging
  • Directivity: Directional
Electret Condenser Microphone -- EM-6027P
from Ningbo Best Group Co., Ltd.

Dimensions : 6.0x2.7mm. Sensitivity: -34dB---44dB ,Vs=4.5V RL=2.2K. Frequency range :20-20,000Hz. Directivity :0mnidirectional. Impedance: 2.2 K. Current consumption: Maximum:500mA. Standard operation voltage:4.5V. Maximum operation voltage:10V. Sensitivity reduction:Within-3dB at 1.5V. S/N ratio... [See More]

  • Application: Paging
  • Frequency Response: 20 to 20000
  • Directivity: Omnidirectional
  • Actual Size: 0.2362
Astatic Cardioid Mini Gooseneck Microphone -- 827A-13
from TelephoneStuff.com

The Astatic Cardioid Mini Gooseneck Microphone is a miniature electret condenser cardioid microphone, permanently attached to an ultra-slim gooseneck, with built-in circuitry for phantom powering. It has a controlled low frequency roll off, smooth mid-range, and slightly peaked upper range to give a... [See More]

  • Application: Paging
  • Features: Wind Screen
  • Directivity: Directional; Cardioid
Commercial Audio Microphones -- MICPAT-4
from Biamp Systems, Ltd.

The MICPAT-4 is a sturdy active multizone-paging microphone. It has a flexible gooseneck and a high-quality directional condenser microphone. With MICPAT-4 you can make paging calls to a maximum of four zones simultaneously. It has been designed specifically for use with the ZONE4 pre-amplifier and... [See More]

  • Application: Paging
  • Directivity: Directional
Electret Condenser Microphone -- EM-6035
from Ningbo Best Group Co., Ltd.

Dimensions : 6.0x3.5mm. Sensitivity: -34dB---44dB ,Vs=4.5V RL=2.2K. Frequency range :20-20,000Hz. Directivity :0mnidirectional. Impedance: 2.2 K. Current consumption: Maximum:500mA. Standard operation voltage:4.5V. Maximum operation voltage:12V. Sensitivity reduction:Within-3dB at 1.5V. S/N ratio... [See More]

  • Application: Paging
  • Frequency Response: 20 to 20000
  • Directivity: Omnidirectional
  • Actual Size: 0.2362
Astatic Continuously Variable Polar Pattern Condenser.. -- 930VPL
from TelephoneStuff.com

Continuously Variable Polar Pattern Condenser Boundary Microphone with Active LED is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications. Features: - Designed to resist interference from cell phones, two-way communication, and other RF... [See More]

  • Application: Paging
Commercial Audio Microphones -- MICPAT-D
from Biamp Systems, Ltd.

The MICPAT-D is an all call dynamic paging microphone. It has a flexible stem and a high quality unidirectional dynamic microphone capsule. The paging microphone is intended for making calls to all zones. The microphone has a stable aluminum base, equipped with a toggle switch that allows Talk - Off... [See More]

  • Application: Paging
  • Directivity: Directional
Electret Condenser Microphone -- EM-6050(P)
from Ningbo Best Group Co., Ltd.

Dimensions : 6.0x5.0mm. Sensitivity: -32dB---44dB ,Vs=4.5V RL=2.2K. Frequency range :20-20,000Hz. Directivity :Omnidirectional. Impedance: 2.2 K. Current consumption: Maximum:500mA. Standard operation voltage:4.5V. Maximum operation voltage:12V. Sensitivity reduction:Within-3dB at 1.5V. S/N ratio... [See More]

  • Application: Paging
  • Frequency Response: 20 to 20000
  • Directivity: Omnidirectional
  • Actual Size: 0.2362
Astatic Continuously Variable Surface Mount Boundary DSP.. -- 2220VP
from TelephoneStuff.com

Continuously Variable Surface Mount Boundary DSP Compatible Microphone is an inconspicuous, continuously-variable polar pattern, button-style, condenser boundary microphone designed for surface installation. It is primarily designed for speech and vocal pickup in governmental, institutional,... [See More]

  • Application: Paging
Wall Stations -- Vocia VAM-1
from Biamp Systems, Ltd.

The VAM-1 device is an independent microphone assembly that functions as a slave device to the Vocia Wall and Desk Station (WS-4/10 and DS-4/10) series microphones and to the Vocia Input 6 (VI-6) for paging via the Paging Ports. Up to four VAM-1 slave microphones can be connected per VI-6. The VAM-1... [See More]

  • Application: Paging
  • Agency Approval: CE marked and RoHS compliant
Electret Condenser Microphone -- EM-6050N
from Ningbo Best Group Co., Ltd.

Dimensions : 6.0x5.0mm. Sensitivity: -47dB---3dB ,Vs=1.5V RL=680K. Frequency range :100-16,000Hz. Directivity :Noise canceling. Impedance: 2.2 K. Current consumption: Maximum:500mA. Standard operation voltage:1.5V. Maximum operation voltage:10V. Sensitivity reduction:Within-3dB at 1.5V. S/N ratio... [See More]

  • Application: Active Noise Cancellation; Paging
  • Actual Size: 0.2362
  • Frequency Response: 100 to 16000
  • Thickness / Height: 0.1969
Astatic Continuously Variable Surface Mount Boundary.. -- 220VP
from TelephoneStuff.com

Continuously Variable Surface Mount Boundary Microphone is an inconspicuous, continuously-variable polar pattern, button-style, condenser boundary microphone designed for surface installation. It is primarily designed for speech and vocal pickup in governmental, institutional, religious and business... [See More]

  • Application: Paging
Electret Condenser Microphone -- EM-9465(P)
from Ningbo Best Group Co., Ltd.

Dimensions : 9.4x6.5mm. Sensitivity: -32dB---46dB ,Vs=4.5V RL=2.2K. Frequency range :20-20,000Hz. Directivity :Omnidirectional. Impedance:2.2 K. Current consumption: Maximum:500mA. Standard operation voltage:4.5V. Maximum operation voltage:10V. Sensitivity reduction:Within-3dB at 1.5V. S/N ratio... [See More]

  • Application: Paging
  • Frequency Response: 20 to 20000
  • Directivity: Omnidirectional
  • Actual Size: 0.3819
Astatic Continuously-Variable Pattern Condenser 18".. -- 2800VP
from TelephoneStuff.com

Continuously-Variable Pattern Condenser 18" Gooseneck DSP Compatible Microphone is designed for recording and sound reinforcement of vocal pick-up in government, institutional and business applications. Features: - Remote polar control through a Digital Signal Processor (DSP). - Variable polar... [See More]

  • Application: Paging
Electret Condenser Microphone -- EM-9745(P)
from Ningbo Best Group Co., Ltd.

Dimensions : 9.7x4.5mm. Sensitivity: -32dB---46dB ,Vs=4.5V RL=2.2K. Frequency range :20-20,000Hz. Directivity :Omnidirectional. Impedance: 2.2 K. Current consumption: Maximum:500mA. Standard operation voltage:4.5V. Maximum operation voltage:12V. Sensitivity reduction:Within-3dB at 1.5V. S/N ratio... [See More]

  • Application: Paging
  • Frequency Response: 20 to 20000
  • Directivity: Omnidirectional
  • Actual Size: 0.3819
Astatic Continuously-Variable Pattern Condenser Gooseneck.. -- 1800VP
from TelephoneStuff.com

Continuously-Variable Pattern Condenser Gooseneck Microphone is designed for recording and sound reinforcement on podiums, instruments and ambient miking. Features: - Remote polar control. - Variable polar pattern with remote control allows user to precisely adjust shape of pick-up pattern for best... [See More]

  • Application: Paging
Electret Condenser Microphone -- EM-9750N
from Ningbo Best Group Co., Ltd.

Dimensions : 9.7x5.0mm. Frequency range :100-16,000Hz. Directivity :Noise canceling. Standard operation voltage:1.5V. Maximum operation voltage:10V. Sensitivity reduction:Within-3dB at 1.5V. S/N ratio :More than 60dB [See More]

  • Application: Active Noise Cancellation; Paging
  • Actual Size: 0.3819
  • Frequency Response: 100 to 16000
  • Thickness / Height: 0.1969
Astatic Dual Zone PTT Dynamic Omnidirectional 19".. -- AMC105-2-19
from TelephoneStuff.com

Dual Zone PTT Dynamic Omnidirectional 19" Gooseneck Microphone is designed for fixed or gooseneck mounting in quality sound installations. Features: - Two DPDT sealed micro switches permits paging in two areas. - All-call feature for paging both areas simultaneously. - Color coded buttons for easy... [See More]

  • Application: Paging
  • Directivity: Omnidirectional
Electret Condenser Microphone -- EM-9750U
from Ningbo Best Group Co., Ltd.

Dimensions : 9.7x5.0mm. Frequency range :100-16,000Hz. Directivity :Unidirectional. Standard operation voltage:1.5V. Maximum operation voltage:10V. Sensitivity reduction:Within-3dB at 1.5V. S/N ratio :More than 60dB [See More]

  • Application: Paging
  • Frequency Response: 100 to 16000
  • Directivity: Directional
  • Actual Size: 0.3819
Astatic Dual-Flex Continuously-Variable Pattern Miniature-.. -- GN15VPD
from TelephoneStuff.com

Dual-Flex Continuously-Variable Pattern Miniature-Gooseneck Condenser Microphone is designed for speech and vocal pickup in governmental, institutional, and business applications. Features: - Designed to resist interference from devices such as cell phones, two-way communication devices and lighting... [See More]

  • Application: Paging
Electret Condenser Microphone -- EM-9767(P)
from Ningbo Best Group Co., Ltd.

Dimensions : 9.7x6.7mm. Sensitivity: -32Db---46dB ,Vs=4.5V. Frequency range :20-200,000Hz. Directivity :Omnidirectional. Standard operation voltage:4.5V. Maximum operation voltage:10V. Sensitivity reduction:Within-3dB at 1.5V. S/N ratio :More than 60dB [See More]

  • Application: Paging
  • Frequency Response: 20 to 20000
  • Directivity: Omnidirectional
  • Actual Size: 0.3819
Astatic Dynamic Cardioid Handheld Microphone -- CTM44
from TelephoneStuff.com

With its wide and flat, low frequency response, the Astatic Dynamic Cardioid Handheld Microphone provides unsurpassed natural transparent sound quality. The low-frequency response may be enhanced by increasing or decreasing the distance from the sound source (known as “proximity effect... [See More]

  • Application: Paging
  • Directivity: Directional; Cardioid
Electret Condenser Microphone -- EM-9790(P)
from Ningbo Best Group Co., Ltd.

Dimensions : 9.7x9.0mm. Sensitivity: -38dB---46dB ,Vs=4.5V. Frequency range :20-200,000Hz. Directivity :Omnidirectional. Standard operation voltage:4.5V. Maximum operation voltage:10V. Sensitivity reduction:Within-3dB at 1.5V. S/N ratio :More than 60dB [See More]

  • Application: Paging
  • Frequency Response: 20 to 20000
  • Directivity: Omnidirectional
  • Actual Size: 0.3819
Astatic Dynamic Omni-Directional Gooseneck Microphone -- AMC-105SNO-19
from TelephoneStuff.com

Single Zone PTT Dynamic Omnidirectional 19" Gooseneck Microphone is designed for fixed or gooseneck mounting in quality sound installations. Features: - DPDT push-button operated sealed microswitch. - Smooth, wide band frequency response. - 19" heavy-duty gooseneck. - 6' rugged, synthetic jacketed... [See More]

  • Application: Paging
  • Directivity: Omnidirectional
Electret Condenser Microphone -- EM-B6018P
from Ningbo Best Group Co., Ltd.

Dimensions : 6.0x1.8mm. Frequency range :20-200,000Hz. Directivity :Omnidirectional. Standard operation voltage:4.5V. Maximum operation voltage:10V. Sensitivity reduction:Within-3dB at 1.5V. S/N ratio :More than 60dB [See More]

  • Application: Paging
  • Frequency Response: 20 to 20000
  • Directivity: Omnidirectional
  • Actual Size: 0.2362
Astatic Dynamic Wall Mounted Weatherproof Microphone -- WM1000
from TelephoneStuff.com

Dynamic Wall Mounted Weatherproof Microphone. Features: - Resists extreme temperature and humidity found in outdoor environments. - Frequency response tailored to increase intelligibility and reduce background noise. - Designed to be mounted behind external grille (not included). - Die cast zinc... [See More]

  • Application: Paging
  • Features: Outdoor
  • Directivity: Omnidirectional
Electret Condenser Microphone -- EM-B6027P(inner condenser)
from Ningbo Best Group Co., Ltd.

Dimensions : 6.0x2.7mm. Frequency range :20-200,000Hz. Directivity :Omnidirectional. Standard operation voltage:4.5V. Maximum operation voltage:10V. Sensitivity reduction:Within-3dB at 1.5V. S/N ratio :More than 60dB [See More]

  • Application: Paging
  • Frequency Response: 20 to 20000
  • Directivity: Omnidirectional
  • Actual Size: 0.2362
Astatic Electret Condenser Cardioid Microphone -- CTM77
from TelephoneStuff.com

The Astatic Electret Condenser Cardioid Microphone is a superior low-noise, electret condenser cardioid microphone designed for professional vocalists and musicians, providing the performance and features to satisfy today's most demanding professions. Features: - The wide and flat frequency response... [See More]

  • Application: Paging
  • Directivity: Directional; Cardioid
Astatic Electret Condenser Omni-Directional Boundary.. -- 202
from TelephoneStuff.com

The ASTATIC 202 microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications. Features: - 1.1" in... [See More]

  • Application: Paging
  • Directivity: Omnidirectional
Astatic Electric Condenser Cardioid Boundary Microphone -- 201
from TelephoneStuff.com

The ASTATIC 201 microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications. Features: - 1.1" in... [See More]

  • Application: Paging
  • Directivity: Directional; Cardioid
Astatic Equitek e60 Cardioid Condenser Microphone -- E60
from TelephoneStuff.com

Equitek e60 Cardioid Condenser Microphone is an externally-biased point-source transduction with high-power transformerless drive in a bulletproof road-ready housing. Features: - Three-frequency hi-pass filter. - 10dB attenuator. - integral stand clamp. - P24 (24V) or P48 (48V) phantom power... [See More]

  • Application: Paging
  • Directivity: Directional; Cardioid
Astatic Equitek e70 Modular Dual-capsule Condenser.. -- E70
from TelephoneStuff.com

Equitek e70 Modular Dual-capsule Condenser Microphone. Features: - Omnidirectional capsule for flat near field and ambience. - Cardioid capsule for proximity boost and off-axis rejection. - Field-effect detection. - Transformerless drive. - Dual-frequency hi-pass filter. - Two-position attenuator. -... [See More]

  • Application: Paging
  • Features: Wind Screen
  • Directivity: Omnidirectional
Astatic Handheld Dynamic Cardioid Microphone -- CAD12
from TelephoneStuff.com

The CAD12 Handheld Microphone is a rugged solution for general vocal capturing on stage or in studios. The microphone is also ideal for instruments and amplifier cabinets. The cardioid polar pattern minimizes feedback and the recessed on/off switch reduces inadvertent shut downs. CAD12 Features: -... [See More]

  • Application: Paging
  • Directivity: Directional; Cardioid
Astatic Heavy Duty Cardioid Directional Paging Microphone -- 119L
from TelephoneStuff.com

The Astatic Heavy Duty Cardioid Directional Paging Microphone is a dynamic cardioid microphone, designed especially for gooseneck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent... [See More]

  • Application: Paging
  • Directivity: Directional; Cardioid
Astatic Heavy Duty Cardioid Directional Paging Microphone -- 119S-19
from TelephoneStuff.com

The Astatic Heavy Duty Cardioid Directional Paging Microphone is a dynamic cardioid microphone, designed especially for gooseneck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent... [See More]

  • Application: Paging
  • Directivity: Directional; Cardioid
Astatic Heavy Duty Cardioid Directional Paging Microphone.. -- 119L-19
from TelephoneStuff.com

The Astatic Heavy Duty Cardioid Directional Paging Microphone with 2 3/4" Flange is a dynamic cardioid microphone, designed especially for goose neck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency... [See More]

  • Application: Paging
  • Directivity: Directional; Cardioid
Astatic Heavy Duty Cardioid Directional Paging Microphone.. -- 119S
from TelephoneStuff.com

The Astatic Heavy Duty Cardioid Directional Paging Microphone without Gooseneck is a dynamic cardioid microphone, designed especially for gooseneck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off,... [See More]

  • Application: Paging
  • Directivity: Directional; Cardioid