Telephone / Voice Communication Audio Microphones
from TelephoneStuff.com
For Convenience and private calls for anyone with mobility loss. Used with Dialogue RC-100 and RC-200. Features: - Designed for convenience and privacy for people with any degree of mobility and /or dexterity loss. - The highly sensitive lapel microphone enhances a weak voice. - Clips to shirt... [See More]
- Application: Voice
from Biamp Systems, Ltd.
The MDS is a highly flexible small to medium size tabletop discussion system. This easy to set up and use audio system is the perfect solution for meeting rooms, board rooms and medium conference rooms. This discussion system consists of a chairman unit (MDS.CHAIR) and up to 19 delegate units... [See More]
- Application: Voice
from Ningbo Best Group Co., Ltd.
The SPY1824LR5H-E is a miniature, highperformance, low power, bottom port silicon microphone. Using Knowles ’ proven high performance SiSonicTM MEMS technology, the SPY1824LR5H-E consists of an acoustic sensor, a low noise input buffer, and an output amplifier. These devices are suitable for... [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Frequency Response: 100 to 10000
- Directivity: Omnidirectional
- Actual Size: 0.0748
from Cirrus Logic, Inc.
The WM7132 is a low-profile silicon analog microphone. It offers high Signal to Noise Ratio (SNR) and low power consumption and is suited to a wide variety of consumer applications. The WM7132 incorporates Cirrus Logic ’s proprietary CMOS/MEMS membrane technology, offering high reliability and... [See More]
- Application: Headset; Music/Audio; Voice
- Frequency Response: 62 to 12500
- Directivity: Omnidirectional
- Dynamic Range: 93
from TelephoneStuff.com
AEC 4 Channel Microphone Mixer with Built-In Telephone Hybrid Amplifier includes a built-in telephone interface and power amplifier for standalone conferencing capabilities. It also links with other Converge Pro mixers for maximum flexibility and use in many applications. 4 Channel Microphone Mixer... [See More]
- Application: Loudspeaker; Voice
- Features: Integral Pre-amplifier
from Biamp Systems, Ltd.
The MDS microphone discussion system is a highly flexible small to medium size tabletop discussion system. This easy to set up and use audio system is the perfect solution for meeting rooms, board rooms and medium conference rooms. This discussion system consists of a chairman unit (MDS.CHAIR) and... [See More]
- Application: Voice
from Ningbo Best Group Co., Ltd.
M38A3729H3 ‐C is an omnidirectional, analog output MEMS microphone. It has high performance and reliability. It is with excellent RF immunity performance. M38A3729H3 ‐C is available in a thin 3.76 mm × 2.95 mm × 1.1 mm OCLGA package. It is SMT compatible with no sensitivity... [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Actual Size: 0.1161
- Directivity: Omnidirectional
- Thickness / Height: 0.0433
from Cirrus Logic, Inc.
The WM7331 is a low-profile silicon analog microphone offering high Signal-to-Noise Ratio (SNR) and low power consumption. The device incorporates Cirrus Logic ’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature, low-profile package. The... [See More]
- Application: Headset; Music/Audio; Voice
- Frequency Response: 70 to 15000
- Directivity: Omnidirectional
- Dynamic Range: 89
from TelephoneStuff.com
XAP 400 4-channel AEC Microphone Mixer with Built-in Telephone Hybrid and Amplifier. [See More]
- Application: Loudspeaker; Voice
from Ningbo Best Group Co., Ltd.
42A3729H4 is an omnidirectional, Top-ported, analog output MEMS microphone. It has high performance and reliability. 42A3729H4 is available in a thin 3.76 mm × 2.95 mm × 1.1 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation. [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Actual Size: 0.1161
- Directivity: Omnidirectional
- Thickness / Height: 0.0433
from Cirrus Logic, Inc.
The WM7236 is a low-profile digital silicon microphone optimized for use with low power “always-on ” voice control applications. The device incorporates Cirrus Logic ’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature,... [See More]
- Application: Headset; Music/Audio; Voice
- Frequency Response: 70 to 12000
- Directivity: Omnidirectional
- Dynamic Range: 84 to 87
from TelephoneStuff.com
Voice activated boom mic/headset for Cobra Microtalk series radios. Features: - Voice activated-headset. - Hands-free operation. - VOX sensitivity control. - Boom microphone. - Switchable to PTT. - Speaker/mic jack. - Folding headset [See More]
- Application: Voice
from Ningbo Best Group Co., Ltd.
M42A3729H8 ‐C is an omnidirectional, Top ‐ported, analog output MEMS microphone. It has high performance and reliability. It is with enhanced RF immunity performance . M42A3729H8 ‐C is available in a thin 3.76 mm × 2.95 mm × 1.1 mm metal cap LGA package. It is SMT... [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Actual Size: 0.1161
- Directivity: Omnidirectional
- Thickness / Height: 0.0433
from Cirrus Logic, Inc.
The CS7250B is a low-profile digital microphone optimized for use in both high performance audio systems, as well as low power audio applications, including those with “always-on ” voice control. The device incorporates Cirrus Logic ’s proprietary CMOS/MEMS membrane technology,... [See More]
- Application: Headset; Music/Audio; Voice
- Frequency Response: 35 to 13000
- Directivity: Omnidirectional
- Dynamic Range: 88 to 103
from TelephoneStuff.com
Cobra lapel microphone. Features: - High quality dynamic microphone. - Push-to-talk sturdy lapel clip. - Fits all microTALK FRS radios and handheld CB Hh radios [See More]
- Application: Voice
from Ningbo Best Group Co., Ltd.
MSM26D4030H3 is an omnidirectional, Top-ported, PDM digital output MEMS microphone. It has high performance and reliability. MSM26D4030H3 is available in a thin 4 mm × 3 mm × 1 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation. [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Actual Size: 0.1181
- Directivity: Omnidirectional
- Thickness / Height: 0.0394
from Cirrus Logic, Inc.
The WM7216 is a low-profile digital silicon microphone optimized for use with low power “always-on ” voice control applications. The device incorporates Cirrus Logic ’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature,... [See More]
- Application: Headset; Music/Audio; Voice
- Frequency Response: 62 to 12000
- Directivity: Omnidirectional
- Dynamic Range: 84 to 87
from TelephoneStuff.com
GN2000 Series Microphone Foam Cover. Foam Cover Features: - Sold in a Package of 10 Covers [See More]
- Application: Headset; Voice
from Ningbo Best Group Co., Ltd.
26D4737H2 is an omnidirectional, Top-ported, PDM digital output MEMS microphone. It has high performance and reliability. 26D4737H2 is available in a 4.72 mm × 3.76 mm × 1.3 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation. [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Actual Size: 0.1480
- Directivity: Omnidirectional
- Thickness / Height: 0.0512
from Cirrus Logic, Inc.
The WM7121 is a low-profile silicon analog microphone. It offers high Signal to Noise Ratio (SNR) and low power consumption and is suited to a wide variety of consumer applications. The WM7121 incorporates Cirrus Logic ’s proprietary CMOS/MEMS membrane technology, offering high reliability and... [See More]
- Application: Headset; Music/Audio; Voice
- Frequency Response: 62 to 13000
- Directivity: Omnidirectional
- Dynamic Range: 93
from TelephoneStuff.com
Bone Induction Microphone is a single wire surveillance kit. Microphone Features: - Inline PTT. - 3.5mm accessory jack. - Bone induction ear piece. - Remote finger PTT option available: FPTT-1. Available Connector Types: - I1: Motorola: TalkAbout 200, 250, Distance and Distance DPS; Icom: IC-F3,... [See More]
- Application: Voice
from TelephoneStuff.com
Heavy Duty Throat Microphone. Microphone Features: - Over-sized PTT. - Fully submersible, chemical resistant construction. - High quality components. - Multi-adjustable throat band. - Ring finger PTT switch included. Available Connector Types: - I1: Motorola: TalkAbout 200, 250, Distance and... [See More]
- Application: Voice
from TelephoneStuff.com
The JABRA EarBud Lanyard is a hands-free solution that hangs comfortably around your neck and holds your mobile phone, too. The durable lanyard ensures that your phone and earpiece are always within reach. The in-line microphone is positioned close to your mouth for optimal sound quality. The EarBud... [See More]
- Application: Headset; Voice