Computer / Workstation Audio Microphones
from Ningbo Best Group Co., Ltd.
The SPY1824LR5H-E is a miniature, highperformance, low power, bottom port silicon microphone. Using Knowles ’ proven high performance SiSonicTM MEMS technology, the SPY1824LR5H-E consists of an acoustic sensor, a low noise input buffer, and an output amplifier. These devices are suitable for... [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Frequency Response: 100 to 10000
- Directivity: Omnidirectional
- Actual Size: 0.0748
from Ningbo Best Group Co., Ltd.
M38A3729H3 ‐C is an omnidirectional, analog output MEMS microphone. It has high performance and reliability. It is with excellent RF immunity performance. M38A3729H3 ‐C is available in a thin 3.76 mm × 2.95 mm × 1.1 mm OCLGA package. It is SMT compatible with no sensitivity... [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Actual Size: 0.1161
- Directivity: Omnidirectional
- Thickness / Height: 0.0433
from Ningbo Best Group Co., Ltd.
42A3729H4 is an omnidirectional, Top-ported, analog output MEMS microphone. It has high performance and reliability. 42A3729H4 is available in a thin 3.76 mm × 2.95 mm × 1.1 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation. [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Actual Size: 0.1161
- Directivity: Omnidirectional
- Thickness / Height: 0.0433
from Ningbo Best Group Co., Ltd.
M42A3729H8 ‐C is an omnidirectional, Top ‐ported, analog output MEMS microphone. It has high performance and reliability. It is with enhanced RF immunity performance . M42A3729H8 ‐C is available in a thin 3.76 mm × 2.95 mm × 1.1 mm metal cap LGA package. It is SMT... [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Actual Size: 0.1161
- Directivity: Omnidirectional
- Thickness / Height: 0.0433
from Ningbo Best Group Co., Ltd.
MSM26D4030H3 is an omnidirectional, Top-ported, PDM digital output MEMS microphone. It has high performance and reliability. MSM26D4030H3 is available in a thin 4 mm × 3 mm × 1 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation. [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Actual Size: 0.1181
- Directivity: Omnidirectional
- Thickness / Height: 0.0394
from Ningbo Best Group Co., Ltd.
26D4737H2 is an omnidirectional, Top-ported, PDM digital output MEMS microphone. It has high performance and reliability. 26D4737H2 is available in a 4.72 mm × 3.76 mm × 1.3 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation. [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Actual Size: 0.1480
- Directivity: Omnidirectional
- Thickness / Height: 0.0512