Headset / Helmet Audio Microphones
from Ningbo Best Group Co., Ltd.
The SPY1824LR5H-E is a miniature, highperformance, low power, bottom port silicon microphone. Using Knowles ’ proven high performance SiSonicTM MEMS technology, the SPY1824LR5H-E consists of an acoustic sensor, a low noise input buffer, and an output amplifier. These devices are suitable for... [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Frequency Response: 100 to 10000
- Directivity: Omnidirectional
- Actual Size: 0.0748
from Cirrus Logic, Inc.
The WM7132 is a low-profile silicon analog microphone. It offers high Signal to Noise Ratio (SNR) and low power consumption and is suited to a wide variety of consumer applications. The WM7132 incorporates Cirrus Logic ’s proprietary CMOS/MEMS membrane technology, offering high reliability and... [See More]
- Application: Headset; Music/Audio; Voice
- Frequency Response: 62 to 12500
- Directivity: Omnidirectional
- Dynamic Range: 93
from TelephoneStuff.com
GN2000 Series Microphone Foam Cover. Foam Cover Features: - Sold in a Package of 10 Covers [See More]
- Application: Headset; Voice
from Ningbo Best Group Co., Ltd.
M38A3729H3 ‐C is an omnidirectional, analog output MEMS microphone. It has high performance and reliability. It is with excellent RF immunity performance. M38A3729H3 ‐C is available in a thin 3.76 mm × 2.95 mm × 1.1 mm OCLGA package. It is SMT compatible with no sensitivity... [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Actual Size: 0.1161
- Directivity: Omnidirectional
- Thickness / Height: 0.0433
from Cirrus Logic, Inc.
The WM7331 is a low-profile silicon analog microphone offering high Signal-to-Noise Ratio (SNR) and low power consumption. The device incorporates Cirrus Logic ’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature, low-profile package. The... [See More]
- Application: Headset; Music/Audio; Voice
- Frequency Response: 70 to 15000
- Directivity: Omnidirectional
- Dynamic Range: 89
from TelephoneStuff.com
Gold Series Medium Duty Compact Remote Speaker Microphone. Microphone Features: - Compact remote speaker microphone. - Medium duty. - 3.5mm accessory jack. Available Connector Types: - I1: Motorola: TalkAbout 200, 250, Distance and Distance DPS; Icom: IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F10, IC-F20,... [See More]
- Application: Headset
from Ningbo Best Group Co., Ltd.
42A3729H4 is an omnidirectional, Top-ported, analog output MEMS microphone. It has high performance and reliability. 42A3729H4 is available in a thin 3.76 mm × 2.95 mm × 1.1 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation. [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Actual Size: 0.1161
- Directivity: Omnidirectional
- Thickness / Height: 0.0433
from Cirrus Logic, Inc.
The WM7236 is a low-profile digital silicon microphone optimized for use with low power “always-on ” voice control applications. The device incorporates Cirrus Logic ’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature,... [See More]
- Application: Headset; Music/Audio; Voice
- Frequency Response: 70 to 12000
- Directivity: Omnidirectional
- Dynamic Range: 84 to 87
from TelephoneStuff.com
Gold Series Medium Duty Remote Speaker Microphone is a workman grade product. Microphone Features: - OEM style Remote Speaker Microphone. - Medium Duty. - 3.5mm accessory jack. Available Connector Types: - I1: Motorola: TalkAbout 200, 250, Distance and Distance DPS; Icom: IC-F3, IC-F3S, IC-F4,... [See More]
- Application: Headset
from Ningbo Best Group Co., Ltd.
M42A3729H8 ‐C is an omnidirectional, Top ‐ported, analog output MEMS microphone. It has high performance and reliability. It is with enhanced RF immunity performance . M42A3729H8 ‐C is available in a thin 3.76 mm × 2.95 mm × 1.1 mm metal cap LGA package. It is SMT... [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Actual Size: 0.1161
- Directivity: Omnidirectional
- Thickness / Height: 0.0433
from Cirrus Logic, Inc.
The CS7250B is a low-profile digital microphone optimized for use in both high performance audio systems, as well as low power audio applications, including those with “always-on ” voice control. The device incorporates Cirrus Logic ’s proprietary CMOS/MEMS membrane technology,... [See More]
- Application: Headset; Music/Audio; Voice
- Frequency Response: 35 to 13000
- Directivity: Omnidirectional
- Dynamic Range: 88 to 103
from TelephoneStuff.com
Platinum Series Heavy Duty Noise Cancelling Speaker Microphone is designed for the professional user who needs a tough and durable microphone. Microphone Features: - Kevlar re-enforced heavy duty coil cable and strain relief. - Splash proof. - Impact resistant PVC casing. - Rugged head design. -... [See More]
- Application: Active Noise Cancellation; Headset
from Ningbo Best Group Co., Ltd.
MSM26D4030H3 is an omnidirectional, Top-ported, PDM digital output MEMS microphone. It has high performance and reliability. MSM26D4030H3 is available in a thin 4 mm × 3 mm × 1 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation. [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Actual Size: 0.1181
- Directivity: Omnidirectional
- Thickness / Height: 0.0394
from Cirrus Logic, Inc.
The WM7216 is a low-profile digital silicon microphone optimized for use with low power “always-on ” voice control applications. The device incorporates Cirrus Logic ’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature,... [See More]
- Application: Headset; Music/Audio; Voice
- Frequency Response: 62 to 12000
- Directivity: Omnidirectional
- Dynamic Range: 84 to 87
from TelephoneStuff.com
Platinum Series Heavy Duty Remote Speaker Microphone is designed for the professional user who needs a tough and durable microphone. Speaker Microphone Features: - Heavy Kevlar reinforced coil cable. - Splash proof. - Rugged head design. - Top quality audio components. - 3.5mm accessory jack. -... [See More]
- Application: Headset
from Ningbo Best Group Co., Ltd.
26D4737H2 is an omnidirectional, Top-ported, PDM digital output MEMS microphone. It has high performance and reliability. 26D4737H2 is available in a 4.72 mm × 3.76 mm × 1.3 mm metal cap LGA package. It is SMT compatible with no sensitivity degradation. [See More]
- Application: Computer; Consumer Electronics / Gaming; Headset; Voice
- Actual Size: 0.1480
- Directivity: Omnidirectional
- Thickness / Height: 0.0512
from Cirrus Logic, Inc.
The WM7121 is a low-profile silicon analog microphone. It offers high Signal to Noise Ratio (SNR) and low power consumption and is suited to a wide variety of consumer applications. The WM7121 incorporates Cirrus Logic ’s proprietary CMOS/MEMS membrane technology, offering high reliability and... [See More]
- Application: Headset; Music/Audio; Voice
- Frequency Response: 62 to 13000
- Directivity: Omnidirectional
- Dynamic Range: 93
from TelephoneStuff.com
Platinum Series Heavy Duty Speaker Microphone with 3.5mm Jack and Polycarbonate Casing is designed specifically for public safety, security, and other demanding applications. The new IMPACT HD4 is our most advanced microphone. Top of the line audio components encased in a super rugged polycarbonate... [See More]
- Application: Headset
from TelephoneStuff.com
The JABRA EarBud Lanyard is a hands-free solution that hangs comfortably around your neck and holds your mobile phone, too. The durable lanyard ensures that your phone and earpiece are always within reach. The in-line microphone is positioned close to your mouth for optimal sound quality. The EarBud... [See More]
- Application: Headset; Voice
from TelephoneStuff.com
Compact mini size speaker microphone with PTT. Super rugged PTT switch, swivel clothing clip and heavy duty coil cord. Includes: - Audio port for optional listen-only earpiece [See More]
- Application: Headset
from TelephoneStuff.com
Single-wire earloop with boom microphone. Features: - Adjustable for left or right ear usage. - In-line PTT button. - Clothing clip. Please choose a radio connector when ordering. [See More]
- Application: Headset
from TelephoneStuff.com
Foam boom microphone cover for high-noise headsets. [See More]
- Application: Headset
from TelephoneStuff.com
Remote Speaker Microphone with PTT Button on the side. Includes Audio port to add optional Scorpion or Shadow earpiece. Swivel clothing clip and heavy duty coil cord. Please choose a radio connector when ordering. [See More]
- Application: Headset
from TelephoneStuff.com
This Remote Speaker Microphone with PTT Button includes a 2.5mm Audio port to add optional Scorpion or Shadow earpiece. Features: - Swivel clothing clip and heavy duty coil cord For FRS Only [See More]
- Application: Headset
from TelephoneStuff.com
Filters out background and breathing. (10 windscreens per package) [See More]
- Application: Headset; Voice
- Features: Wind Screen
from TelephoneStuff.com
Wireless Bluetooth Lapel Microphone for Calisto 800 Series. [See More]
- Application: Headset; Voice
- Features: Wireless
from TelephoneStuff.com
Protects and extends the life of the noise-canceling microphone. Use with H51N, H61N Supra NC and P51N-U10P Supra Polaris. [See More]
- Application: Headset; Voice
from TelephoneStuff.com
VoxTronix compact, handheld speaker microphone that makes operating your radio a snap. Transmit, receive, and adjust your listening volume even while your radio is inside your shirt pocket or safety clipped to your belt! The loud, front-firing speaker lets you hear what's going on and a 360 degree... [See More]
- Application: Headset
from TelephoneStuff.com
VoxTronix compact, handheld speaker microphone that makes operating your radio a snap. Transmit, receive, and adjust your listening volume even while your radio is inside your shirt pocket or safety clipped to your belt! The loud, front-firing speaker lets you hear what's going on and a 360 degree... [See More]
- Application: Headset
from TelephoneStuff.com
Mini boom microphone made by VoxTronix. Lightweight headset for use with FRS and GMRS radios. Soft foam rubber earhook that fits over your ear. Easily adjusts to fit either the left or the right ear depending on your preference and the boom also adjusts. The innovative earhook design holds the... [See More]
- Application: Headset
- Features: Outdoor
from TelephoneStuff.com
Gladiator Medium Duty Throat Microphones for Icom Radios. Features: - Tactical heavy duty throat microphone. - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration. - Dual microphone system provides the excellent transmit audio. - Heavy duty... [See More]
- Application: Headset
from TelephoneStuff.com
Gladiator Medium Duty Throat Microphones for Midland/Vertex. Features: - Tactical heavy duty throat microphone. - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration. - Dual microphone system provides the excellent transmit audio. - Heavy duty... [See More]
- Application: Headset
from TelephoneStuff.com
Gladiator Medium Duty Throat Microphones for M/A COM Radios. Features: - Tactical heavy duty throat microphone. - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration. - Dual microphone system provides the excellent transmit audio. - Heavy duty... [See More]
- Application: Headset
from TelephoneStuff.com
Gladiator Medium Duty Throat Microphones for Vertex Radios. Features: - Tactical heavy duty throat microphone. - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration. - Dual microphone system provides the excellent transmit audio. - Heavy duty... [See More]
- Application: Headset
from TelephoneStuff.com
Gladiator Medium Duty Throat Microphones for Motorola Radios. Features: - Tactical heavy duty throat microphone. - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration. - Dual microphone system provides the excellent transmit audio. - Heavy duty... [See More]
- Application: Headset
from TelephoneStuff.com
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone. - Heavy duty construction featuring polyurethane cables and impact resistant. - Polycarbonate housing. - Speaker/Mic PTT U.S & Worldwide patent pending. - High quality speaker and mic elements... [See More]
- Application: Headset
from TelephoneStuff.com
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone. - Heavy duty construction featuring polyurethane cables and impact resistant. - Polycarbonate housing. - Speaker/Mic PTT U.S & Worldwide patent pending. - High quality speaker and mic elements... [See More]
- Application: Headset