Adjustable Frequency RF Generators

11 Results
DOP Series -- DOP20-60
from Matsusada Precision, Inc.

CV or CC mode selectable, 4-quadrant operation, DC bias, fast response [See More]

  • Form Factor: Rack Mount
  • Features: Adjustable Frequency
  • Applications: High Frequency, Instrumentation, Testing Equipment
  • AC Output Voltage: -20.0 to 20.0
CDX Series - Dual Frequency Power -- CDX 1000
from Comdel, Inc.

Simplify Operations and Reduce Costs Without Sacrificing Performance. Performance: The CDX 1000 dual frequency RF generator comes in a 1200 watt design. The high frequency (HF) section of the CDX provides 600 watts of power, with optional frequencies from 2 to 60 MHz. The low frequency (LF) section... [See More]

  • Form Factor: Rack Mount
  • Features: Adjustable Frequency; Variable frequency, Power Monitoring
  • Applications: Instrumentation, Semiconductor/Thin Film, Semiconductor, Etch, Deposition
  • DC Output Power: 1200
CLB Series - Low Frequency RF Power -- CLB 12K
from Comdel, Inc.

Comdel's Superior Design and Reliability in a Small, Lightweight Package. Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 12K provides 12000 watts of power. The Turbotune... [See More]

  • Form Factor: Rack Mount
  • Features: Adjustable Frequency
  • Applications: Semiconductor/Thin Film, Etch, Parallel Plate, RF Sputtering
  • DC Output Voltage: -5.0 to 10.0
CLF Series - Low Frequency RF Power -- CLF 1000 Full Rack
from Comdel, Inc.

Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications. Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 1000 provides 1000 watts of power. The full- rack models operate at any fixed frequency from 20 to 450 kHz or... [See More]

  • Form Factor: Rack Mount
  • Features: Adjustable Frequency; Cooling by Forced Air
  • Applications: Semiconductor/Thin Film, RIE, ICP, PVD, Semiconductor Processing
  • DC Output Power: 1000
CLF Series - Low Frequency RF Power -- CLF 5000 Full Rack
from Comdel, Inc.

Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications. Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 5000 provides 5000 watts of power. The full- rack models can operate at any fixed frequency from 20 to 450 kHz or... [See More]

  • Form Factor: Rack Mount
  • Features: Adjustable Frequency; Over-Power Protection
  • Applications: Semiconductor/Thin Film, RIE, ICP, PVD, Semiconductor Processing
  • DC Output Power: 5000
CLX Series - Low Frequency RF Power -- CLX 1000
from Comdel, Inc.

Proven Reliability in Plasma Vacuum Systems Worldwide. Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 1000 provides 1000 watts... [See More]

  • Form Factor: Rack Mount
  • Features: Adjustable Frequency; Cooling by Forced Air
  • Applications: Semiconductor/Thin Film, Semiconductor Processing, RIE, CVD, PVD
  • DC Output Power: 1000
CV Series - Very High Frequency (VHF) Power -- CV 1000
from Comdel, Inc.

Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 1000 delivers 1000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls are... [See More]

  • Form Factor: Rack Mount
  • Features: Adjustable Frequency; Active Front Panel Controls,
  • Applications: High Frequency, Semiconductor/Thin Film, Telecommunications, VHF Plasma, Laser, Induction Heating
  • DC Output Power: 1000
CX Series - High Frequency RF Power -- CX 10K
from Comdel, Inc.

High Power Range of the CX Series Family of Products. Performance: The CX high frequency series is available in power ranges of 5000 and 10,000 Watts with fixed frequencies from 2 to 30 MHz, and frequency agile capability up to 10% bandwidth. The CX series provides precise, repeatable power control... [See More]

  • Form Factor: Rack Mount
  • Features: Adjustable Frequency; Active Front Panel with Full Controls
  • Applications: High Frequency, Instrumentation, Military, Semiconductor/Thin Film, Plastic Welding, Silicon Crystal Growing
  • DC Output Power: 10000
CX Series - High Frequency RF Power -- CX 1250
from Comdel, Inc.

Proven Reliability in Plasma Vacuum Systems Worldwide. Performance: The CX series power supplies start at power ranges from 600 to 2500 Watts with fixed frequencies from 2 MHz to 30 MHz, and frequency agile capability up to 10% bandwidth. The solid-state design provides low cost of ownership with... [See More]

  • Form Factor: Rack Mount
  • Features: Adjustable Frequency; Active Front Panel with Full Controls
  • Applications: High Frequency, Semiconductor/Thin Film, Etch, Parallel Plate, RF Sputtering
  • DC Output Power: 1250
CX Series - High Frequency RF Power -- CX 600/H
from Comdel, Inc.

Proven Reliability in Plasma Vacuum Systems Worldwide. Performance: The CX series power supplies start at power ranges from 600 to 2500 Watts with fixed frequencies from 2 MHz to 30 MHz, and frequency agile capability up to 10% bandwidth. The solid-state design provides low cost of ownership with... [See More]

  • Form Factor: Rack Mount
  • Features: Adjustable Frequency; Active Front Panel with Full Controls
  • Applications: High Frequency, Semiconductor/Thin Film, Etch, Parallel Plate, RF Sputtering
  • DC Output Power: 600
XDC Series - DC Power Supply -- XDC 1000
from Comdel, Inc.

Reliable DC Power in a Compact, Lightweight Design. Performance: The high-quality design of Comdel's XDC 1000 assures ultra reliability, while the small size fits easily into your system. What's more, with the XDC's flexible options and controls, you don't need to purchase a new power supply every... [See More]

  • Form Factor: Rack Mount
  • Features: Adjustable Frequency
  • Applications: Semiconductor/Thin Film, Etch, Parallel Plate, RF Sputtering
  • DC Output Voltage: -5.0 to 10.0