FC Fiber Optic Amplifiers

2 Results
PM Erbium-Doped Fiber Amplifier -- EDFA-C-SPM-0
from Multiwave Photonics

The polarization maintaining (PM) single polarization EDFA is made for applications where the signal has to be amplified to overcome insertion losses of PM components like amplitude and phase modulators or other PM photonic devices. The PM EDFA features single polarization input and output isolators... [See More]

  • Connector Type: FC; APC
  • Amplifier Model: Modular
  • Amplifier Type: Erbium-Doped Fiber Amplifiers
  • Amplifier Wavelength: C-Band
PM Ytterbium-Doped Fiber Amplifier -- YDFA-1064-SPM-0
from Multiwave Photonics

The PM Ytterbium-Doped Fiber Amplifier is a high small-signal gain polarization maintaining single polarization (PMSP) amplifier for the wavelength band 1055 nm - 1075 nm, provided as a compact OEM module. The optical amplifier is based on a dual stage configuration and performance is optimized for... [See More]

  • Connector Type: FC; APC
  • Amplifier Model: Modular
  • Amplifier Type: Ytterbium Fiber Amplifier
  • Other Wavelength Band: 1055 to 1075