EDFA Fiber Optic Amplifiers
from Multiwave Photonics
The Erbium-doped Fiber Amplifier (EDFAC band) is a general purpose optical amplifier for the C band. This single pump optical amplifier features over 17 dBm of saturated optical output power, together with a high small signal gain and low noise figure. A benchtop instrument version is also available... [See More]
- Amplifier Type: Erbium-Doped Fiber Amplifiers
- Amplifier Wavelength: C-Band
- Amplifier Model: Modular
- Output Power: 17
from Fiber Instrument Sales, Inc./FIS
On-off key, and an audible alarm, FC/APC adapters are upon request [See More]
- Amplifier Type: Erbium-Doped Fiber Amplifiers
- Connector Type: FC (optional feature); SC
- Amplifier Model: Rack Mount
- Output Power: 17
from L-com, Inc.
The L-com Fiber EDFA 1550nm Booster Amplifier 16dBm is in stock and ready to ship the same day. The FOEDFA55BA1FC78C-16 series is a 1550nm Erbium Doped Fiber Amplifier (EDFA) with 1-FC port, 78 channels and 16dBm optical power. The L-com 1RU 19" rack mountable FOEDFA55BA1FC78C-16 Boosted EDFA is an... [See More]
- Amplifier Type: Erbium-Doped Fiber Amplifiers
- Output Power: 16
- Amplifier Model: Rack Mount
from Multiwave Photonics
The polarization maintaining (PM) EDFA is based on a dual stage configuration and performance is optimized for the wavelength range 1530 nm - 1570 nm. The optical amplifier features over +20 dBm of saturated optical output power (up to +23 dBm can be provided), low polarization crosstalk, low... [See More]
- Amplifier Type: Erbium-Doped Fiber Amplifiers
- Amplifier Wavelength: C-Band
- Amplifier Model: Modular
- Output Power: 20
from Multiwave Photonics
The polarization maintaining (PM) single polarization EDFA is made for applications where the signal has to be amplified to overcome insertion losses of PM components like amplitude and phase modulators or other PM photonic devices. The PM EDFA features single polarization input and output isolators... [See More]
- Amplifier Type: Erbium-Doped Fiber Amplifiers
- Amplifier Wavelength: C-Band
- Amplifier Model: Modular
- Connector Type: FC; APC