Integral Display Fiber Optic Amplifiers

17 Results
Fiber-optic amplifier -- OBF500
from ifm efector inc.

Easy adjustment of sensitivity and pulse stretching via pushbutton. LED display to check operation, switching status and function. For use as diffuse reflection sensor or through-beam sensor. High switching frequency for fast processes. Operation with inexpensive acrylic fibers. From May 1st 2025,... [See More]

  • Connector Type: 1 x M12; coding: A
  • Operating Temperature: 60
  • Features: Integral Display
Fiber-optic amplifier -- OBF501
from ifm efector inc.

Easy adjustment of sensitivity and pulse stretching via pushbutton. LED display to check operation, switching status and function. For use as diffuse reflection sensor or through-beam sensor. High switching frequency for fast processes. Operation with inexpensive acrylic fibers. From May 1st 2025,... [See More]

  • Connector Type: 1 x M8; coding: A
  • Operating Temperature: 60
  • Features: Integral Display
Fiber-optic amplifier -- OBF502
from ifm efector inc.

Easy adjustment of sensitivity and pulse stretching via pushbutton. LED display to check operation, switching status and function. For use as diffuse reflection sensor or through-beam sensor. High switching frequency for fast processes. Operation with inexpensive acrylic fibers. From May 1st 2025,... [See More]

  • Features: Integral Display
  • Operating Temperature: 60
Fiber-optic amplifier -- OI5019
from ifm efector inc.

For use as diffuse reflection sensor or through-beam sensor. With terminal chamber that can be rotated by 90 °. Programmable light-on/dark-on mode. Operation with high-quality glass fiber optics for harsh industrial applications. From May 1st 2025, products produced in EU and Singapore have an... [See More]

  • Features: Integral Display
  • Operating Temperature: 80
Fiber-optic amplifier -- OK5001
from ifm efector inc.

Operation as through-beam sensor or diffuse reflection sensor. Intuitive setting of the sensitivity via potentiometer. Programmable light-on/dark-on mode. Compact housing for use where space is restricted. Clearly visible LED display for checking the switching status. From May 1st 2025, products... [See More]

  • Features: Integral Display
  • Operating Temperature: 60
Fiber-optic amplifier -- OK5008
from ifm efector inc.

Operation as through-beam sensor or diffuse reflection sensor. Intuitive setting of the sensitivity via potentiometer. Programmable light-on/dark-on mode. Compact housing for use where space is restricted. Clearly visible LED display for checking the switching status. From May 1st 2025, products... [See More]

  • Connector Type: 1 x M12; coding: A
  • Operating Temperature: 60
  • Features: Integral Display
Fiber-optic amplifier -- OO5000
from ifm efector inc.

For applications in which several fibers are required for position detection. Compact housing for use where space is restricted. For the precise detection of small parts. Display with graphic capability for easy set-up. For operation with inexpensive acrylic fibers. For 8-wire cordsets the core... [See More]

  • Connector Type: 1 x M12; coding: A
  • Operating Temperature: 60
  • Features: Integral Display
Fiber-optic amplifier -- OO5001
from ifm efector inc.

For applications in which several fibers are required for position detection. Compact housing for use where space is restricted. For the precise detection of small parts. Display with graphic capability for easy set-up. For operation with inexpensive acrylic fibers. For 8-wire cordsets the core... [See More]

  • Connector Type: 1 x M12; coding: A
  • Operating Temperature: 60
  • Features: Integral Display
Fiber-optic amplifier -- OO5002
from ifm efector inc.

For applications in which several fibers are required for position detection. Compact housing for use where space is restricted. For the precise detection of small parts. Display with graphic capability for easy set-up. For operation with inexpensive acrylic fibers. From May 1st 2025, products... [See More]

  • Connector Type: 1 x M16
  • Operating Temperature: 60
  • Features: Integral Display
Fiber-optic amplifier -- OO5003
from ifm efector inc.

For applications in which several fibers are required for position detection. Compact housing for use where space is restricted. For the precise detection of small parts. Display with graphic capability for easy set-up. For operation with inexpensive acrylic fibers. From May 1st 2025, products... [See More]

  • Connector Type: 1 x M16
  • Operating Temperature: 60
  • Features: Integral Display
Fiber-optic amplifier -- OO5004
from ifm efector inc.

For applications in which several fibers are required for position detection. Compact housing for use where space is restricted. For the precise detection of small parts. Display with graphic capability for easy set-up. Operation with high-quality glass fiber optics for harsh industrial... [See More]

  • Connector Type: 1 x M12; coding: A
  • Operating Temperature: 60
  • Features: Integral Display
Fiber-optic amplifier -- OO5005
from ifm efector inc.

For applications in which several fibers are required for position detection. Compact housing for use where space is restricted. For the precise detection of small parts. Display with graphic capability for easy set-up. Operation with high-quality glass fiber optics for harsh industrial... [See More]

  • Connector Type: 1 x M12; coding: A
  • Operating Temperature: 60
  • Features: Integral Display
Fiber-optic amplifier -- OO5006
from ifm efector inc.

For applications in which several fibers are required for position detection. Compact housing for use where space is restricted. For the precise detection of small parts. Display with graphic capability for easy set-up. Operation with high-quality glass fiber optics for harsh industrial... [See More]

  • Connector Type: 1 x M16
  • Operating Temperature: 60
  • Features: Integral Display
Fiber-optic amplifier -- OO5007
from ifm efector inc.

For applications in which several fibers are required for position detection. Compact housing for use where space is restricted. For the precise detection of small parts. Display with graphic capability for easy set-up. Operation with high-quality glass fiber optics for harsh industrial... [See More]

  • Connector Type: 1 x M16
  • Operating Temperature: 60
  • Features: Integral Display
Fiber-optic amplifier -- OU5001
from ifm efector inc.

Simple connection of the fiber optics to an amplifier. Operation with inexpensive acrylic fibers or high-quality glass fibers. Clearly visible indication of the switching status. Intuitive setting of the sensitivity via potentiometer. Compact housing for use where space is restricted. From May 1st... [See More]

  • Features: Integral Display
  • Operating Temperature: 80
Fiber-optic amplifier -- OU5043
from ifm efector inc.

Simple connection of the fiber optics to an amplifier. Operation with inexpensive acrylic fibers or high-quality glass fibers. Clearly visible indication of the switching status. Intuitive setting of the sensitivity via potentiometer. Compact housing for use where space is restricted. From May 1st... [See More]

  • Connector Type: 1 x M12; coding: A
  • Operating Temperature: 80
  • Features: Integral Display
FIS Erbium-Doped Fiber Amplifier -- F1-EDFA-2
from Fiber Instrument Sales, Inc./FIS

On-off key, and an audible alarm, FC/APC adapters are upon request [See More]

  • Amplifier Type: Erbium-Doped Fiber Amplifiers
  • Connector Type: FC (optional feature); SC
  • Amplifier Model: Rack Mount
  • Output Power: 17