Modules Fiber Optic Amplifiers
from Multiwave Photonics
The Erbium-doped Fiber Amplifier (EDFAC band) is a general purpose optical amplifier for the C band. This single pump optical amplifier features over 17 dBm of saturated optical output power, together with a high small signal gain and low noise figure. A benchtop instrument version is also available... [See More]
- Amplifier Model: Modular
- Amplifier Wavelength: C-Band
- Amplifier Type: Erbium-Doped Fiber Amplifiers
- Output Power: 17
from Multiwave Photonics
The polarization maintaining (PM) EDFA is based on a dual stage configuration and performance is optimized for the wavelength range 1530 nm - 1570 nm. The optical amplifier features over +20 dBm of saturated optical output power (up to +23 dBm can be provided), low polarization crosstalk, low... [See More]
- Amplifier Model: Modular
- Amplifier Wavelength: C-Band
- Amplifier Type: Erbium-Doped Fiber Amplifiers
- Output Power: 20
from Multiwave Photonics
The polarization maintaining (PM) single polarization EDFA is made for applications where the signal has to be amplified to overcome insertion losses of PM components like amplitude and phase modulators or other PM photonic devices. The PM EDFA features single polarization input and output isolators... [See More]
- Amplifier Model: Modular
- Amplifier Wavelength: C-Band
- Amplifier Type: Erbium-Doped Fiber Amplifiers
- Connector Type: FC; APC
from Multiwave Photonics
The PM Ytterbium-Doped Fiber Amplifier is a high small-signal gain polarization maintaining single polarization (PMSP) amplifier for the wavelength band 1055 nm - 1075 nm, provided as a compact OEM module. The optical amplifier is based on a dual stage configuration and performance is optimized for... [See More]
- Amplifier Model: Modular
- Other Wavelength Band: 1055 to 1075
- Amplifier Type: Ytterbium Fiber Amplifier
- Connector Type: FC; APC