Rack Mount Fiber Optic Amplifiers
2 Results
Fiber EDFA 1550nm Booster Amplifier, 1 FC port ,78 channels, 16dBm, 1RU 19" Rack Mountable -- FOEDFA55BA1FC78C-16
from L-com, Inc.
from L-com, Inc.
The L-com Fiber EDFA 1550nm Booster Amplifier 16dBm is in stock and ready to ship the same day. The FOEDFA55BA1FC78C-16 series is a 1550nm Erbium Doped Fiber Amplifier (EDFA) with 1-FC port, 78 channels and 16dBm optical power. The L-com 1RU 19" rack mountable FOEDFA55BA1FC78C-16 Boosted EDFA is an... [See More]
- Amplifier Model: Rack Mount
- Output Power: 16
- Amplifier Type: Erbium-Doped Fiber Amplifiers
FIS Erbium-Doped Fiber Amplifier -- F1-EDFA-2
from Fiber Instrument Sales, Inc./FIS
from Fiber Instrument Sales, Inc./FIS
On-off key, and an audible alarm, FC/APC adapters are upon request [See More]
- Amplifier Model: Rack Mount
- Connector Type: FC (optional feature); SC
- Amplifier Type: Erbium-Doped Fiber Amplifiers
- Output Power: 17