Programmable Laboratory Centrifuges

23 Results
Cytocentrifuge -- Cyto-Tek® 2500
from Sakura Finetek USA, Inc.

The Cyto-Tek® 2500 offers excellent preservation of cellular structure and consistently delivers a high rate of cellular recovery. With its patented paced acceleration feature, the instrument automatically increases and decreases the rotational velocity based on the selected speed, which protects... [See More]

  • Configuration: Benchtop
  • Sample Introduction: Batch
  • Speed: Micro
  • Maximum Speed: 2500
Benchtop Centrifuge 1-6P -- BBI-8581045
from Sartorius Lab Instruments GmbH & Co. KG

Benchtop centrifuge 1-6P BBI-8581045. Brushless drive. Low noise < 58 dBA. Simple to operate. LCD display of run time, speed and RCF. Suitable for Vivaspin Mini [See More]

  • Configuration: Benchtop
  • Analysis Method: Preparative
  • Speed: Micro
  • Sample Introduction: Batch
Heraeus Megafuge 16 Centrifuge, Refrigerated 120 V -- 1619-80
from Terra Universal, Inc.

Compact and ergonomically designed with unrivaled throughput capabilities, the energy efficient Heraeus Megafuge 16 Centrifuge is an excellent value for standard clinical protocols and everyday sample processing. A refrigerated model is available for temperature-sensitive samples with a temperature... [See More]

  • Configuration: Benchtop
  • Analysis Method: Preparative
  • Speed: Super
  • Temperature Control: Refrigerated
Q-sep™ 3000 Centrifuge
from Restek

Meets or exceeds requirements of Original Unbuffered, AOAC, and European QuEChERS methodology. Supports 50 mL, 15 mL, and 2 mL centrifuge tubes. Small footprint requires less bench space. Safe and reliable —UL, CSA, and CE approved, 1-year warranty. Priced to fit your laboratory's budget, the... [See More]

  • Configuration: Benchtop
  • Temperature Control: Non-Refrigerated
  • Analysis Method: Preparative
  • Sample Introduction: Batch
Floor Standing Micro Ultracentrifuge -- himac CS120FNX
from NuAire, Inc.

The Hitachi Floor Standing Micro Ultracentrifuge provides users the optimum working height to access samples and enter protocol information via touch screen when separating proteins, lipoproteins, cell organelle, DNA, RNA, viruses, carbon nanotubes, nano-particles, and more. [See More]

  • Configuration: Floor Standing
  • Analysis Method: Preparative; Analytical
  • Speed: Ultra
  • Sample Introduction: Continuous
Heraeus Megafuge 40 Centrifuge, Refrigerated 120 V -- 1537-11
from Terra Universal, Inc.

With a capacity of 3 liters, this energy efficient centrifuge processes over 40% more 50mL conical tubes or 100% more biocontainment sealed blood tubes than competitive models. Free Shipping! [See More]

  • Configuration: Benchtop
  • Analysis Method: Preparative
  • Speed: Super
  • Temperature Control: Refrigerated
Floor Standing Micro Ultracentrifuge -- himac CS150FNX
from NuAire, Inc.

Model CS150FNX is a floor model Ultra Microcentrifuge with a reliable drive unit producing speeds up to 150,000 rpm (1,050,000xg) for research protocols involving the separation and purification proteins, DNA, RNA, viruses, as well as carbon nanotubes and nano-sized particles. [See More]

  • Configuration: Floor Standing
  • Analysis Method: Preparative
  • Speed: Ultra
  • Sample Introduction: Batch
Heraeus Multifuge X3 Centrifuge X3F, Ventilated Floor Standing 120 V -- 3618-75
from Terra Universal, Inc.

The energy saving, 3-liter capacity general purpose Heraeus Multifuge X3 Centrifuge series accommodates various swinging, fixed-angle and lightweight Fiberlite rotors. Models have nearly twice the capacity for standard tubes compared to the industry average centrifuge with the same footprint. Free... [See More]

  • Configuration: Floor Standing
  • Analysis Method: Preparative
  • Speed: Super
  • Temperature Control: Non-Refrigerated
General Purpose Bench Top 2 Liter Refrigerated Centrifuge -- NuWind NU-C200R
from NuAire, Inc.

The NuWind Refrigerated Centrifuge provides large tube capacities and multiple rotors to complete all your applications in virology, bacteriology, immunology, genetics, molecular biology, proteomics, microbiology, and more. [See More]

  • Configuration: Benchtop
  • Temperature Control: Refrigerated
  • Analysis Method: Preparative
  • Sample Introduction: Batch
Heraeus Multifuge X3 Centrifuge, Refrigerated 230 V -- 3618-74
from Terra Universal, Inc.

The energy saving, 3-liter capacity general purpose Heraeus Multifuge X3 Centrifuge series accommodates various swinging, fixed-angle and lightweight Fiberlite rotors. Models have nearly twice the capacity for standard tubes compared to the industry average centrifuge with the same footprint. Free... [See More]

  • Configuration: Benchtop
  • Analysis Method: Preparative
  • Speed: Super
  • Temperature Control: Refrigerated
General Purpose Bench Top 2 Liter Ventilated Centrifuge -- NuWind NU-C200V
from NuAire, Inc.

NuWind Centrifuges big on capacity but smaller in size. Change rotors within seconds to move from one application to the next. A large assortment of rotors, inserts, and accessories are available for any type of protocol in cell culture, bio-production, blood separation, microbiology and more. [See More]

  • Configuration: Benchtop
  • Sample Introduction: Batch
  • Analysis Method: Preparative
  • Rotor Configuration: Swinging Bucket
Sorvall Stratos Centrifuge, Continuous Flow Refrigerated 230 V -- 3617-71
from Terra Universal, Inc.

The Sorvall Stratos Centrifuge delivers high-speed separations in high throughput environments. Refrigerated continuous flow models are ideal for high-speed processing of temperature sensitive samples in high throughput laboratories and environments. Free Shipping! [See More]

  • Configuration: Benchtop
  • Analysis Method: Preparative
  • Speed: Super
  • Temperature Control: Refrigerated
General Purpose Bench Top 3 Liter Refrigerated Centrifuge -- NuWind NU-C300R
from NuAire, Inc.

NuWind Centrifuges offer larger capacity in a smaller footprint. The ability to change rotors within seconds allows for multi-application use in cell culture, bioproduction, blood separation, microbiology and more. The NuWind ™ General Purpose Bench Top 3 Liter Refrigerated Centrifuge is... [See More]

  • Configuration: Benchtop
  • Temperature Control: Refrigerated
  • Analysis Method: Preparative
  • Maximum Speed: 12100
General Purpose Bench Top 3 Liter Ventilated Centrifuge -- NuWind NU-C300V
from NuAire, Inc.

Model NU-C300V is a general purpose benchtop centrifuge used in scientific and medical research featuring touchscreen controls to simplify operation and digitize your protocol list. NuWind model NU-C300V is a 3-liter capacity ventilated bench top general purpose centrifuge designed to provide a safe... [See More]

  • Configuration: Benchtop
  • Maximum Speed: 10700
  • Analysis Method: Preparative
  • Maximum RCF: 13000
General-purpose Ultracentrifuge -- himac CP100WX
from NuAire, Inc.

The CP100WX is a general-purpose Ultracentrifuge with outstanding performance up to 100,000 rpm assisting in a wide range of separation protocols in involving proteins, DNA, RNA, metal nano-colloids, and more. Reliable and efficient the Hitachi CP100WX features a Rotor Life Management (RLM) system... [See More]

  • Configuration: Floor Standing
  • Analysis Method: Preparative
  • Speed: Ultra
  • Sample Introduction: Continuous; Batch
High-Speed Refrigerated Centrifuge -- himac CR22N
from NuAire, Inc.

The Hitachi Koki model himac CR22N High-Speed Refrigerated Centrifuge offers reliable performance with a maximum RCF of 55,200xg and capacity of 6L for bottles, tubes, or microplates. Patented features such as the Automatic Rotor Identification and Rotor Cover Detector make the CR22N the ideal... [See More]

  • Configuration: Floor Standing
  • Analysis Method: Preparative
  • Speed: Super
  • Temperature Control: Refrigerated
Mini Microcentrifuge -- NU-MLX-104
from NuAire, Inc.

NuAire model NU-MLX-104 Mini-Microcentrifuge offers speeds up to 4,000 rpm (900 xg) for fast spin downs of liquids for an affordable price. [See More]

  • Configuration: Benchtop
  • Analysis Method: Preparative
  • Speed: Micro
  • Sample Introduction: Batch
Mini Microcentrifuge -- NU-MLX-106
from NuAire, Inc.

NuAire Mini-Microcentrifuge NU-MLX-106 offers speeds up to 6,000 rpm (2,000 xg) for protocols involving pelleting nucleic acids or proteins from solution. [See More]

  • Configuration: Benchtop
  • Analysis Method: Preparative
  • Speed: Micro
  • Sample Introduction: Batch
Mini Microcentrifuge -- NU-MLX-110
from NuAire, Inc.

Model MLX-110 is a personal Microcentrifuge offering speeds up to 10,000 rpm (5000 g) for quick sample separation. MLX-110 is small, compact, and affordable on any laboratory budget. [See More]

  • Configuration: Benchtop
  • Analysis Method: Preparative
  • Speed: Micro
  • Sample Introduction: Batch
Refrigerated Laboratory Microcentrifuge -- Breeze NU-C2500R
from NuAire, Inc.

Breeze Refrigerated Laboratory Microcentrifuge offers user-friendly features in a compact footprint. With a speed range of 500 to 13,500 rpm, a max speed of 17,135 xg, and a maximum capacity of 24 x 1.5/2.0 ml, the Prism ™ R is the ideal microcentrifuge for temperature sensitive small sample... [See More]

  • Configuration: Benchtop
  • Analysis Method: Preparative
  • Speed: Micro
  • Temperature Control: Refrigerated
Tabletop Micro Ultracentrifuge -- himac CS150NX
from NuAire, Inc.

Model CS150NX features a re-engineering drive shaft to produce speeds of 150,000 rpm and a RCF of 1,050,000 xg. Simple operations allow users to easily separate and purify proteins, DNA, RNA, viruses, as well as carbon nanotubes and nano-sized particles. [See More]

  • Configuration: Benchtop
  • Analysis Method: Preparative
  • Speed: Ultra
  • Sample Introduction: Batch
Ultracentrifuge -- himac CP90WX
from NuAire, Inc.

The Hitachi Koki CP90WX offers speeds up to 90,000 rpm (700,000 xg) in a floor model design to meet your application needs. [See More]

  • Configuration: Benchtop
  • Analysis Method: Preparative; Analytical
  • Speed: Ultra
  • Sample Introduction: Continuous
Ventilated Laboratory Microcentrifuge -- Breeze NU-C2500V
from NuAire, Inc.

Breeze Ventilated Laboratory Microcentrifuge is compact and efficient. A maximum speed of 15,000 rpm / 21,200 x g offers efficient separation of protein samples and nucleic acids. Quick acceleration and deceleration reduce processing time, and unique multi-flow air cooling system keeps the rotor and... [See More]

  • Configuration: Benchtop
  • Analysis Method: Preparative
  • Speed: Micro
  • Sample Introduction: Batch