Super Speed Laboratory Centrifuges
from Terra Universal, Inc.
Designed to combine the best centrifugation capabilities to support simple and complex micro-volume protocols, the Heraeus Pico and Fresco microcentrifuges accelerate your routine sample preparation processes conveniently, safely and reliably. Free Shipping! [See More]
- Speed: Super
- Analysis Method: Preparative
- Configuration: Benchtop
- Temperature Control: Refrigerated
from NuAire, Inc.
The Hitachi Koki model himac CR22N High-Speed Refrigerated Centrifuge offers reliable performance with a maximum RCF of 55,200xg and capacity of 6L for bottles, tubes, or microplates. Patented features such as the Automatic Rotor Identification and Rotor Cover Detector make the CR22N the ideal... [See More]
- Speed: Super
- Analysis Method: Preparative
- Configuration: Floor Standing
- Temperature Control: Refrigerated
from Sartorius Lab Instruments GmbH & Co. KG
Benchtop centrifuge 2-6E BBI-8580820. For low-speed applications. Angle and swing-out rotors. Brushless drive. Low noise < 58 dBA. Simple to operate. LCD display of run time, speed and RCF. For small clinical laboratories and breweries [See More]
- Speed: Super
- Analysis Method: Preparative
- Configuration: Benchtop
- Temperature Control: Non-Refrigerated
from Terra Universal, Inc.
Compact and ergonomically designed with unrivaled throughput capabilities, the energy efficient Heraeus Megafuge 16 Centrifuge is an excellent value for standard clinical protocols and everyday sample processing. A refrigerated model is available for temperature-sensitive samples with a temperature... [See More]
- Speed: Super
- Analysis Method: Preparative
- Configuration: Benchtop
- Temperature Control: Refrigerated
from Terra Universal, Inc.
With a capacity of 3 liters, this energy efficient centrifuge processes over 40% more 50mL conical tubes or 100% more biocontainment sealed blood tubes than competitive models. Free Shipping! [See More]
- Speed: Super
- Analysis Method: Preparative
- Configuration: Benchtop
- Temperature Control: Refrigerated
from Terra Universal, Inc.
The Heraeus Multifuge X1 is the only 1-liter centrifuge capable of spinning 14 x 50 ml conical tubes in angle configuration at over 12000 xg. They are easy to operate, versatile and energy efficient. Free Shipping! [See More]
- Speed: Super
- Analysis Method: Preparative
- Configuration: Benchtop
- Temperature Control: Refrigerated
from Terra Universal, Inc.
The energy saving, 3-liter capacity general purpose Heraeus Multifuge X3 Centrifuge series accommodates various swinging, fixed-angle and lightweight Fiberlite rotors. Models have nearly twice the capacity for standard tubes compared to the industry average centrifuge with the same footprint. Free... [See More]
- Speed: Super
- Analysis Method: Preparative
- Configuration: Floor Standing
- Temperature Control: Non-Refrigerated
from Terra Universal, Inc.
The energy saving, 3-liter capacity general purpose Heraeus Multifuge X3 Centrifuge series accommodates various swinging, fixed-angle and lightweight Fiberlite rotors. Models have nearly twice the capacity for standard tubes compared to the industry average centrifuge with the same footprint. Free... [See More]
- Speed: Super
- Analysis Method: Preparative
- Configuration: Benchtop
- Temperature Control: Refrigerated
from Terra Universal, Inc.
The Sorvall Stratos Centrifuge delivers high-speed separations in high throughput environments. Refrigerated continuous flow models are ideal for high-speed processing of temperature sensitive samples in high throughput laboratories and environments. Free Shipping! [See More]
- Speed: Super
- Analysis Method: Preparative
- Configuration: Benchtop
- Temperature Control: Refrigerated