Fixed Angle Laboratory Centrifuges
from Miles Scientific (Analtech)
The CycloGraph system is a centrifugally accelerated device for performing preparative thin layer radial separations. The separations occur quickly (within 20 minutes) with no need for scraping separated bands as with traditional Thin Layer Chromatography. Principle of Operation The compound to be... [See More]
- Rotor Configuration: Fixed Angle
- Analysis Method: Preparative
- Configuration: Benchtop
- Sample Introduction: Batch
from NuAire, Inc.
The Hitachi Floor Standing Micro Ultracentrifuge provides users the optimum working height to access samples and enter protocol information via touch screen when separating proteins, lipoproteins, cell organelle, DNA, RNA, viruses, carbon nanotubes, nano-particles, and more. [See More]
- Rotor Configuration: Fixed Angle
- Speed: Ultra
- Configuration: Floor Standing
- Analysis Method: Preparative; Analytical
from Sartorius Lab Instruments GmbH & Co. KG
Benchtop centrifuge 1-6P BBI-8581045. Brushless drive. Low noise < 58 dBA. Simple to operate. LCD display of run time, speed and RCF. Suitable for Vivaspin Mini [See More]
- Rotor Configuration: Fixed Angle
- Speed: Micro
- Configuration: Benchtop
- Analysis Method: Preparative
from Terra Universal, Inc.
Designed to combine the best centrifugation capabilities to support simple and complex micro-volume protocols, the Heraeus Pico and Fresco microcentrifuges accelerate your routine sample preparation processes conveniently, safely and reliably. Free Shipping! [See More]
- Rotor Configuration: Fixed Angle
- Speed: Super
- Configuration: Benchtop
- Analysis Method: Preparative
from Nordson EFD
Quickly and efficiently remove entrapped air from fluid packaged in syringes with the benchtop ProcessMate ™ 5000 Universal Centrifuge. Centrifuging prior to air-powered or mechanical dispensing dramatically improves process control and reduces rejected parts. The ProcessMate 5000 features... [See More]
- Rotor Configuration: Fixed Angle
- Temperature Control: Non-Refrigerated
- Configuration: Benchtop
- Sample Introduction: Batch
from SLEE Technik GmbH
Flexible choice and handling of rotors. Cytocentrifugation open or closed (12 loading positions). Easily removable rotor for ouside loading. Wide variety of rotors available (sediment, cytocentrifuge). Competitively priced consumables. Single and double cytofunnels (reusable or disposable). Large... [See More]
- Rotor Configuration: Fixed Angle; Swinging Bucket
- Speed: Micro
- Configuration: Benchtop
- Analysis Method: Preparative
from NuAire, Inc.
The CP100WX is a general-purpose Ultracentrifuge with outstanding performance up to 100,000 rpm assisting in a wide range of separation protocols in involving proteins, DNA, RNA, metal nano-colloids, and more. Reliable and efficient the Hitachi CP100WX features a Rotor Life Management (RLM) system... [See More]
- Rotor Configuration: Zonal; Fixed Angle; Swinging Bucket; Neo Angle, Continuous Flow
- Speed: Ultra
- Configuration: Floor Standing
- Analysis Method: Preparative
from Terra Universal, Inc.
Compact and ergonomically designed with unrivaled throughput capabilities, the energy efficient Heraeus Megafuge 16 Centrifuge is an excellent value for standard clinical protocols and everyday sample processing. A refrigerated model is available for temperature-sensitive samples with a temperature... [See More]
- Rotor Configuration: Fixed Angle; Swinging Bucket
- Speed: Super
- Configuration: Benchtop
- Analysis Method: Preparative
from NuAire, Inc.
The Hitachi Koki model himac CR22N High-Speed Refrigerated Centrifuge offers reliable performance with a maximum RCF of 55,200xg and capacity of 6L for bottles, tubes, or microplates. Patented features such as the Automatic Rotor Identification and Rotor Cover Detector make the CR22N the ideal... [See More]
- Rotor Configuration: Fixed Angle; Swinging Bucket; Neo Angle, Continuous Flow, Soil Dehydration
- Speed: Super
- Configuration: Floor Standing
- Analysis Method: Preparative
from Terra Universal, Inc.
With a capacity of 3 liters, this energy efficient centrifuge processes over 40% more 50mL conical tubes or 100% more biocontainment sealed blood tubes than competitive models. Free Shipping! [See More]
- Rotor Configuration: Fixed Angle; Swinging Bucket
- Speed: Super
- Configuration: Benchtop
- Analysis Method: Preparative
from NuAire, Inc.
NuAire model NU-MLX-104 Mini-Microcentrifuge offers speeds up to 4,000 rpm (900 xg) for fast spin downs of liquids for an affordable price. [See More]
- Rotor Configuration: Fixed Angle
- Speed: Micro
- Configuration: Benchtop
- Analysis Method: Preparative
from Terra Universal, Inc.
The Heraeus Multifuge X1 is the only 1-liter centrifuge capable of spinning 14 x 50 ml conical tubes in angle configuration at over 12000 xg. They are easy to operate, versatile and energy efficient. Free Shipping! [See More]
- Rotor Configuration: Fixed Angle
- Speed: Super
- Configuration: Benchtop
- Analysis Method: Preparative
from NuAire, Inc.
NuAire Mini-Microcentrifuge NU-MLX-106 offers speeds up to 6,000 rpm (2,000 xg) for protocols involving pelleting nucleic acids or proteins from solution. [See More]
- Rotor Configuration: Fixed Angle
- Speed: Micro
- Configuration: Benchtop
- Analysis Method: Preparative
from Terra Universal, Inc.
The energy saving, 3-liter capacity general purpose Heraeus Multifuge X3 Centrifuge series accommodates various swinging, fixed-angle and lightweight Fiberlite rotors. Models have nearly twice the capacity for standard tubes compared to the industry average centrifuge with the same footprint. Free... [See More]
- Rotor Configuration: Fixed Angle; Swinging Bucket
- Speed: Super
- Configuration: Floor Standing
- Analysis Method: Preparative
from NuAire, Inc.
Model MLX-110 is a personal Microcentrifuge offering speeds up to 10,000 rpm (5000 g) for quick sample separation. MLX-110 is small, compact, and affordable on any laboratory budget. [See More]
- Rotor Configuration: Fixed Angle
- Speed: Micro
- Configuration: Benchtop
- Analysis Method: Preparative
from Terra Universal, Inc.
The energy saving, 3-liter capacity general purpose Heraeus Multifuge X3 Centrifuge series accommodates various swinging, fixed-angle and lightweight Fiberlite rotors. Models have nearly twice the capacity for standard tubes compared to the industry average centrifuge with the same footprint. Free... [See More]
- Rotor Configuration: Fixed Angle; Swinging Bucket
- Speed: Super
- Configuration: Benchtop
- Analysis Method: Preparative
from NuAire, Inc.
Breeze Refrigerated Laboratory Microcentrifuge offers user-friendly features in a compact footprint. With a speed range of 500 to 13,500 rpm, a max speed of 17,135 xg, and a maximum capacity of 24 x 1.5/2.0 ml, the Prism ™ R is the ideal microcentrifuge for temperature sensitive small sample... [See More]
- Rotor Configuration: Fixed Angle
- Speed: Micro
- Configuration: Benchtop
- Analysis Method: Preparative
from NuAire, Inc.
Model CS150NX features a re-engineering drive shaft to produce speeds of 150,000 rpm and a RCF of 1,050,000 xg. Simple operations allow users to easily separate and purify proteins, DNA, RNA, viruses, as well as carbon nanotubes and nano-sized particles. [See More]
- Rotor Configuration: Fixed Angle; Vertical; Swinging Bucket; Neo Angle
- Speed: Ultra
- Configuration: Benchtop
- Analysis Method: Preparative
from NuAire, Inc.
The Hitachi Koki CP90WX offers speeds up to 90,000 rpm (700,000 xg) in a floor model design to meet your application needs. [See More]
- Rotor Configuration: Fixed Angle
- Speed: Ultra
- Configuration: Benchtop
- Analysis Method: Preparative; Analytical
from NuAire, Inc.
Breeze Ventilated Laboratory Microcentrifuge is compact and efficient. A maximum speed of 15,000 rpm / 21,200 x g offers efficient separation of protein samples and nucleic acids. Quick acceleration and deceleration reduce processing time, and unique multi-flow air cooling system keeps the rotor and... [See More]
- Rotor Configuration: Fixed Angle
- Speed: Micro
- Configuration: Benchtop
- Analysis Method: Preparative