Horizontal / Swinging Bucket Laboratory Centrifuges

13 Results
General Purpose Bench Top 2 Liter Refrigerated Centrifuge -- NuWind NU-C200R
from NuAire, Inc.

The NuWind Refrigerated Centrifuge provides large tube capacities and multiple rotors to complete all your applications in virology, bacteriology, immunology, genetics, molecular biology, proteomics, microbiology, and more. [See More]

  • Rotor Configuration: Swinging Bucket
  • Analysis Method: Preparative
  • Configuration: Benchtop
  • Temperature Control: Refrigerated
Benchtop Centrifuge 2-6E -- BBI-8580820
from Sartorius Lab Instruments GmbH & Co. KG

Benchtop centrifuge 2-6E BBI-8580820. For low-speed applications. Angle and swing-out rotors. Brushless drive. Low noise < 58 dBA. Simple to operate. LCD display of run time, speed and RCF. For small clinical laboratories and breweries [See More]

  • Rotor Configuration: Fixed Angle; Swinging Bucket
  • Speed: Super
  • Configuration: Benchtop
  • Analysis Method: Preparative
Heraeus Labofuge 300 Centrifuge , 120 V -- 3615-25
from Terra Universal, Inc.

The Heraeus Labofuge 300 Centrifuge is an outstanding and cost-effective solution for labs and medical practices with low sample throughput. This compact and comprehensive medical benchtop centrifuge includes a swinging bucket and rotor to prevent contamination of plasma samples in gel barrier... [See More]

  • Rotor Configuration: Swinging Bucket
  • Analysis Method: Preparative
  • Configuration: Benchtop
  • Sample Introduction: Batch
Q-sep™ 3000 Centrifuge
from Restek

Meets or exceeds requirements of Original Unbuffered, AOAC, and European QuEChERS methodology. Supports 50 mL, 15 mL, and 2 mL centrifuge tubes. Small footprint requires less bench space. Safe and reliable —UL, CSA, and CE approved, 1-year warranty. Priced to fit your laboratory's budget, the... [See More]

  • Rotor Configuration: Swinging Bucket
  • Analysis Method: Preparative
  • Configuration: Benchtop
  • Temperature Control: Non-Refrigerated
Basic Or Advanced Cytocentrifuge For Monolayer Cell Preparation -- CS CENTRIFUGE I&II
from SLEE Technik GmbH

Flexible choice and handling of rotors. Cytocentrifugation open or closed (12 loading positions). Easily removable rotor for ouside loading. Wide variety of rotors available (sediment, cytocentrifuge). Competitively priced consumables. Single and double cytofunnels (reusable or disposable). Large... [See More]

  • Rotor Configuration: Fixed Angle; Swinging Bucket
  • Speed: Micro
  • Configuration: Benchtop
  • Analysis Method: Preparative
General Purpose Bench Top 2 Liter Ventilated Centrifuge -- NuWind NU-C200V
from NuAire, Inc.

NuWind Centrifuges big on capacity but smaller in size. Change rotors within seconds to move from one application to the next. A large assortment of rotors, inserts, and accessories are available for any type of protocol in cell culture, bio-production, blood separation, microbiology and more. [See More]

  • Rotor Configuration: Swinging Bucket
  • Analysis Method: Preparative
  • Configuration: Benchtop
  • Sample Introduction: Batch
Heraeus Megafuge 16 Centrifuge, Refrigerated 120 V -- 1619-80
from Terra Universal, Inc.

Compact and ergonomically designed with unrivaled throughput capabilities, the energy efficient Heraeus Megafuge 16 Centrifuge is an excellent value for standard clinical protocols and everyday sample processing. A refrigerated model is available for temperature-sensitive samples with a temperature... [See More]

  • Rotor Configuration: Fixed Angle; Swinging Bucket
  • Speed: Super
  • Configuration: Benchtop
  • Analysis Method: Preparative
General-purpose Ultracentrifuge -- himac CP100WX
from NuAire, Inc.

The CP100WX is a general-purpose Ultracentrifuge with outstanding performance up to 100,000 rpm assisting in a wide range of separation protocols in involving proteins, DNA, RNA, metal nano-colloids, and more. Reliable and efficient the Hitachi CP100WX features a Rotor Life Management (RLM) system... [See More]

  • Rotor Configuration: Zonal; Fixed Angle; Swinging Bucket; Neo Angle, Continuous Flow
  • Speed: Ultra
  • Configuration: Floor Standing
  • Analysis Method: Preparative
Heraeus Megafuge 40 Centrifuge, Refrigerated 120 V -- 1537-11
from Terra Universal, Inc.

With a capacity of 3 liters, this energy efficient centrifuge processes over 40% more 50mL conical tubes or 100% more biocontainment sealed blood tubes than competitive models. Free Shipping! [See More]

  • Rotor Configuration: Fixed Angle; Swinging Bucket
  • Speed: Super
  • Configuration: Benchtop
  • Analysis Method: Preparative
High-Speed Refrigerated Centrifuge -- himac CR22N
from NuAire, Inc.

The Hitachi Koki model himac CR22N High-Speed Refrigerated Centrifuge offers reliable performance with a maximum RCF of 55,200xg and capacity of 6L for bottles, tubes, or microplates. Patented features such as the Automatic Rotor Identification and Rotor Cover Detector make the CR22N the ideal... [See More]

  • Rotor Configuration: Fixed Angle; Swinging Bucket; Neo Angle, Continuous Flow, Soil Dehydration
  • Speed: Super
  • Configuration: Floor Standing
  • Analysis Method: Preparative
Heraeus Multifuge X3 Centrifuge X3F, Ventilated Floor Standing 120 V -- 3618-75
from Terra Universal, Inc.

The energy saving, 3-liter capacity general purpose Heraeus Multifuge X3 Centrifuge series accommodates various swinging, fixed-angle and lightweight Fiberlite rotors. Models have nearly twice the capacity for standard tubes compared to the industry average centrifuge with the same footprint. Free... [See More]

  • Rotor Configuration: Fixed Angle; Swinging Bucket
  • Speed: Super
  • Configuration: Floor Standing
  • Analysis Method: Preparative
Tabletop Micro Ultracentrifuge -- himac CS150NX
from NuAire, Inc.

Model CS150NX features a re-engineering drive shaft to produce speeds of 150,000 rpm and a RCF of 1,050,000 xg. Simple operations allow users to easily separate and purify proteins, DNA, RNA, viruses, as well as carbon nanotubes and nano-sized particles. [See More]

  • Rotor Configuration: Fixed Angle; Vertical; Swinging Bucket; Neo Angle
  • Speed: Ultra
  • Configuration: Benchtop
  • Analysis Method: Preparative
Heraeus Multifuge X3 Centrifuge, Refrigerated 230 V -- 3618-74
from Terra Universal, Inc.

The energy saving, 3-liter capacity general purpose Heraeus Multifuge X3 Centrifuge series accommodates various swinging, fixed-angle and lightweight Fiberlite rotors. Models have nearly twice the capacity for standard tubes compared to the industry average centrifuge with the same footprint. Free... [See More]

  • Rotor Configuration: Fixed Angle; Swinging Bucket
  • Speed: Super
  • Configuration: Benchtop
  • Analysis Method: Preparative