Corrosion Resistant Spherical Plain Bearings

13 Results
Precision Spherical Bearings - Inch -- BPFLHA-020
from Quality Bearings & Components

Two-Piece. PRECISION SPHERICAL BEARINGS – INCH. Outer Race - 4130 or 4340 Alloy Steel Heat-Treated,. Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated Chrome Plated. Metal-to-Metal. Alloy Steel [See More]

  • Design Units: Inch
  • Length Through Bore: 0.2500
  • Bore Diameter: 0.1650
  • Housing Diameter: 0.4687
Double Joint Pressfit Bearing -- igubal® EGZM
from igus® inc.

Features. Standard ball made from iglide ® L280, other options are available. Maintenance-free, self-lubricating. Mechanical joining link between two components. Self-aligning to compensate for alignment errors. Corrosion-resistant. Consistent movements [See More]

  • Design Units: Metric
  • Length Through Bore: 0.1575 to 0.2756
  • Bore Diameter: 0.1575 to 0.4724
  • Housing Diameter: 0.7874 to 1.18
B12LNMSS
from RBC Bearings

Sealed bearing, slip-fit, spherical inner ring, up to 4 deg misalignment [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6560
  • Bore Diameter: 0.7500
  • Housing Diameter: 1.25
Precision Spherical Bearings - Inch -- BPFLSS-020
from Quality Bearings & Components

Four-Piece | Copper Alloy Insert. PRECISION SPHERICAL BEARINGS – INCH. Outer Race - 4130 or 4340 Alloy Steel Heat-Treated,. Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated Chrome Plated. Insert - Copper Alloy. Metal-to-Metal. *H tolerance across inserts is ±.015 [See More]

  • Design Units: Inch
  • Length Through Bore: 0.2500
  • Bore Diameter: 0.1650
  • Housing Diameter: 0.4687
Heavy Duty Pressfit Clip Bearing -- igubal® ECLM
from igus® inc.

Features. Standard ball made from iglide ® L280, other options available. High axial and radial loads. Easily clips into sheet metal. No additional axial fastening necessary. Extremely compact design and installation. Adjustment of axial and radial clearance by pre-loading. Maintenance-free... [See More]

  • Design Units: Metric
  • Length Through Bore: 0.0138
  • Bore Diameter: 0.0154
  • Housing Diameter: 0.0343
Precision Spherical Bearings - Inch -- BPFLSX-030
from Quality Bearings & Components

Four-Piece | Brass Insert. PRECISION SPHERICAL BEARINGS – INCH. Outer Race - Carbon Steel, Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated. Insert - Brass. Metal-to-Metal. *H tolerance across inserts is ±.015 [See More]

  • Design Units: Inch
  • Length Through Bore: 0.2810
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.6250
Pivoting Bearing -- igubal® KGLI
from igus® inc.

Features. Housing made of igumid G. Spherical ball made from highly wear-resistant iglide ® L280. Easy to install. Compensation for alignment errors. Universal corrosion resistance. Lightweight. Maintenance-free, self-lubricating [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120 to 1.38
  • Bore Diameter: 0.1900 to 1
  • Housing Diameter: 0.5625 to 2.12
Pressfit Bearing - Millimeter -- igubal® KGLM-LC
from igus® inc.

Features. Housing made from igumid G. Standard ball made from iglide ® L280, other options are available. Easy to install. Compensation for alignment errors. Universal corrosion resistance. Lightweight. Maintenance-free, self-lubricating [See More]

  • Design Units: Metric
  • Length Through Bore: 0.1575 to 1.46
  • Bore Diameter: 0.0787 to 1.18
  • Housing Diameter: 0.3150 to 2.17
Pressfit Bearing - Millimeter -- igubal® KGLM-SL
from igus® inc.

Special properties: 50% thinner than standard KGLM pressfit bearings. For applications with limited installation space. Can withstand same loads as standard KGLM. Angle compensation up to 5 °. Maintenance-free. Corrosion resistant. Lightweight [See More]

  • Design Units: Metric
  • Length Through Bore: 0.0138 to 0.0232
  • Bore Diameter: 0.0122 to 0.0248
  • Housing Diameter: 0.0217 to 0.0343
Pressfit Bearing -- igubal® EGLM
from igus® inc.

Features. Housing made from igumid G. Standard ball made from iglide ® L280, other options are available. Easy to install. Compensation for alignment errors. Universal corrosion resistance. Lightweight. Maintenance-free, self-lubricating [See More]

  • Design Units: Metric
  • Length Through Bore: 0.1969 to 0.8661
  • Bore Diameter: 0.1575 to 1.18
  • Housing Diameter: 0.4724 to 1.85
Pressfit Clip Bearing -- igubal® ECLM
from igus® inc.

Features. Standard ball made from iglide ® L280, other options are available. Extremely easy installation - just clip into sheet metal. No additional axial retainer required. Space-saving, thin-walled design. Maintenance-free iglide ® spherical balls. Diameters 6 to 16 mm [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543 to 0.7146
  • Bore Diameter: 0.1969 to 0.6299
  • Housing Diameter: 0.4724 to 0.8661
Pressfit ClipBearing -- igubal® EGFM
from igus® inc.

Features. Standard ball made from iglide ® L280, other options are available. maintenance-free, dry-running. Simple to install. Can compensate for a housing tolerance of 0.2mm [See More]

  • Design Units: Metric
  • Length Through Bore: 0.2362 to 0.8661
  • Bore Diameter: 0.3150 to 1.18
  • Housing Diameter: 0.6220 to 1.87
Split Housing Bearing -- igubal® KGLM-LC
from igus® inc.

Special properties: Easy to install. Split housing. Low cost. Standard balls made from iglide ® L280, other options available [See More]

  • Design Units: Metric
  • Length Through Bore: 0.5512 to 1.46
  • Bore Diameter: 0.3937 to 1.18
  • Housing Diameter: 0.8661 to 2.17