Self-lubricating Spherical Plain Bearings

14 Results
Precision Spherical Bearings - Inch -- BPFWSS-10T
from Quality Bearings & Components

Four-Piece | Wide Series. PRECISION SPHERICAL BEARINGS - INCH. Race - 17-4 PH Stainless Steel Heat-Treated. Ball - 440C Stainless Steel Heat-Treated. Liner - PTFE Fabric. Stainless Steel. Self-Lubricating PTFE Liner. NOTE: Diameter B and D are concentric within .005 T.I.R. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.19
Ball Bushing -- HA410P
from Triangle Manufacturing Company

Our ball bushings are available with 20% oil impregnated sintered iron or sintered bronze. Designed to be pressed into an extruded or machined hole, ball bushings are suitable for use in many types of mountings, linkages and even machined castings where a self-aligning bushing is required. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6560
  • Bore Diameter: 0.2500
  • Configuration: Metal Ball with Metal Liner
Bore Mount Spherical Bearings -- Lube-Align®
from Bunting Bearings, LLC

The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance engineers: Self-Alignment. A special casting... [See More]

  • Design Units: Inch
  • Housing Diameter: 0.7500 to 3.5
  • Bore Diameter: 0.1250 to 2
  • Configuration: Non-metallic Ball with Non-metallic Liner
COMPOSITE SPHERICAL BEARINGS -- 801-08-14-01
from W.M. Berg

Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal. Ball. Linear. Needle. Roller. Thrust. Spherical. Oil-Less [See More]

  • Design Units: Inch
  • Features: Self-lubricating
  • Housing Diameter: 0.8750
Heavy Section Spherical Bearings -- VBC-10-G
from Alinabal Motion Transfer Devices

VBC Series bearings combine a plated case hardened steel ball with a self lubricating sintered phosphor bronze race secured permanently in a low carbon, steel plated housing. These are an excellent general purpose spherical bearing. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.8750
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.56
Self Lubricating Sealed Spherical Plain Inch Bearing
from National Precision Bearing, Inc.

Self-Lubricating bearings (as shown in Figure 6) do not require grease or oil for lubrication. Instead, they utilize a liner system bonded to the inside diameter of the outer ring. The inner ring or ball is made of heat treated high strength steel and is chrome plated on the outside diameter. The... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6560 to 4.75
  • Bore Diameter: 0.7500 to 6
  • Housing Diameter: 1.25 to 8.75
Ultrasert Series Spherical Plain Self-Lubricating Bearings -- Ultraflon 500AF
from TriStar Plastics Corp.

When your application calls for caustic wash-downs, water, dry abrasives and chemical immersion – Ultrasert heeds the call - all without the need for lubrication. Ultrasert can easily handle high-impact and vibration loads and temperatures up to 550 º, and are easily interchangeable with... [See More]

  • Design Units: Inch; Metric
  • Length Through Bore: 0.5000 to 1.75
  • Bore Diameter: 1.8 to 3.35
  • Features: Self-lubricating; Corrosion Resistant (optional feature)
B12LNMSS
from RBC Bearings

Sealed bearing, slip-fit, spherical inner ring, up to 4 deg misalignment [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6560
  • Bore Diameter: 0.7500
  • Housing Diameter: 1.25
Bronze Bushed Spherical Bearing -- S8G
from Triangle Manufacturing Company

We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us. [See More]

  • Design Units: Inch
  • Length Through Bore: 1.25
  • Bore Diameter: 0.5000
  • Housing Diameter: 1.69
Light Section Spherical Bearings -- CBA-10-B2
from Alinabal Motion Transfer Devices

CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone. Materials : CBA Series: Race :... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6250
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.19
Self Lubricating Sealed Spherical Plain Metric Bearing
from National Precision Bearing, Inc.

National Precision Bearing offers sealed spherical plain bearings to minimize the ingress of contaminants on to the bearing rotating surface and to help keep lubricant within the bearing (as shown in Figure 3). Seals are effective for operation within a temperature range of -10o F to +250o F. [See More]

  • Design Units: Metric
  • Length Through Bore: 0.9843 to 6.5
  • Bore Diameter: 1.38 to 11.81
  • Housing Diameter: 2.17 to 16.93
Grease Fitting Reservoir Bearing -- D12G
from Triangle Manufacturing Company

Serving similar functions as ball bearings, our reservoir or sleeve bearings work better in dusty or high dirt environments that normally would encumber a ball bearing. Reservoir bearings are encapsulated, allowing the oil to seep though the porous bronze or iron, while remaining protected against... [See More]

  • Design Units: Inch
  • Length Through Bore: 1.25
  • Bore Diameter: 0.7500
  • Configuration: Metal Ball with Metal Liner
Light Section Spherical Bearings -- NBA-10-A
from Alinabal Motion Transfer Devices

CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone. Materials : NBA Series : Race : NYLOY... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6250
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.19
Light Section Spherical Bearings -- PBL -12-A
from Alinabal Motion Transfer Devices

CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone. Materials : PBL Series : Race : NYLOY... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.7500
  • Housing Diameter: 1.44