Lubrication Port Spherical Plain Bearings

7 Results
B12-LSSQ
from RBC Bearings

The innovative design of the RBC QuadLube® interconnecting lubrication groove system ensures a more efficient distribution of the lubricant by providing channels that transport the grease throughout the entire bearing, including into the contact area of the bearing under the load. In cases of... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6560
  • Bore Diameter: 0.7500
  • Housing Diameter: 1.25
B2024-DSA3
from RBC Bearings

The RBC ShimPack® Double Acting Angular Contact Spherical Plain Bearing was developed to ease the installation procedures required on the assembly line. Traditionally the bearing assembly was completed, clearance was measured, and then the assembly was disassembled, shimmed and reassembled. With the... [See More]

  • Design Units: Inch
  • Length Through Bore: 1.5
  • Bore Diameter: 1.25
  • Housing Diameter: 2.44
B8-EL
from RBC Bearings

This RBC Spherical Plain Bearing is engineered with an extended inner ring, making the need for utilizing additional locational spacers unnecessary. This bearing is non-separable, has a single-fractured outer ring, and an inner ring bore that is relieved to prevent excess bending stress. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.5000
  • Housing Diameter: 0.8750
B8-L
from RBC Bearings

This RBC Radial Spherical Plain Bearing is designed to support heavy radial loads under misalignment. This bearing also possesses moderate thrust loading capability, is non-separable, and has a single-fractured outer ring. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.4370
  • Bore Diameter: 0.5000
  • Housing Diameter: 0.8750
B8-SA
from RBC Bearings

This RBC Angular Contact Spherical Plain Bearing is designed to support heavy unidirectional thrust and combination radial/thrust loads. Elliptical lubricating grooves are a standard feature. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3000
  • Bore Diameter: 0.5000
  • Housing Diameter: 0.8750
BH2024-LSS
from RBC Bearings

This RBC High Misalignment Spherical Plain Bearing has been manufactured with innovative inner ring that has a thicker cross section, making it capable of handling greater misalignment, and it is sealed. [See More]

  • Design Units: Inch
  • Length Through Bore: 1.39
  • Bore Diameter: 1.25
  • Housing Diameter: 2.44
BT2024-DSA3
from RBC Bearings

Tapered bore, double acting angular contact bearing, maximum load of 150% [See More]

  • Design Units: Inch
  • Length Through Bore: 1.5
  • Bore Diameter: 1.24
  • Housing Diameter: 2.44