Suitable for Rotating Shaft Spherical Plain Bearings

2 Results
PILLOBALL Self-aligning Spherical Bushings
from IKO International, Inc.

PILLOBALLS are compact, self-aligning spherical bushings that support large radial loads and bidirectional axial loads at the same time. Several styles are available to provide smooth rotational and oscillatory motion, classified by different sliding surfaces. Widely used in control and link... [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3150 to 1.46
  • Bore Diameter: 0.1969 to 1.18
  • Housing Diameter: 0.6299 to 2.6
B12LNMSS
from RBC Bearings

Sealed bearing, slip-fit, spherical inner ring, up to 4 deg misalignment [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6560
  • Bore Diameter: 0.7500
  • Housing Diameter: 1.25