Inch Spherical Plain Bearings

56 Results
Spherical Bearings
from Woodex MECO Industries

Solid and split spherical bearings Used to enable oscillation, rotation, and angular misalignment where two machine components meet. Found in material handling systems, agricultural machinery, and other industrial equipment. [See More]

  • Design Units: Inch
  • Description: Wooden Soild and Split Bearings
  • Bore Diameter: 0.5000 to 2
GEZ: Spherical Plain Bearings -- GEZ12ES
from Accurate Bushing Company, Inc.

Spherical plain bearings are assembled units, which consist of a spherical O.D. Inner ring and a spherical I.D. outer ring. Both Inner and Outer ring are phosphate treated and coated with Molybdenum Disulphide. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.4370
  • Bore Diameter: 0.5000
  • Housing Diameter: 0.8750
Bore Mount Spherical Bearings -- Lube-Align®
from Bunting Bearings, LLC

The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance engineers: Self-Alignment. A special casting... [See More]

  • Design Units: Inch
  • Housing Diameter: 0.7500 to 3.5
  • Bore Diameter: 0.1250 to 2
  • Configuration: Non-metallic Ball with Non-metallic Liner
Commercial Series Spherical Bearings -- COM-10-E
from Alinabal Motion Transfer Devices

COM Series is dimensionally the same as the CBA series, but features a solid outer race. This series is also available with a Teflon-lined race for a bearing with minimal clearance and extended wear. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6250
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.19
B12-LSSQ
from RBC Bearings

The innovative design of the RBC QuadLube® interconnecting lubrication groove system ensures a more efficient distribution of the lubricant by providing channels that transport the grease throughout the entire bearing, including into the contact area of the bearing under the load. In cases of... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6560
  • Bore Diameter: 0.7500
  • Housing Diameter: 1.25
Ball Bushing -- HA410P
from Triangle Manufacturing Company

Our ball bushings are available with 20% oil impregnated sintered iron or sintered bronze. Designed to be pressed into an extruded or machined hole, ball bushings are suitable for use in many types of mountings, linkages and even machined castings where a self-aligning bushing is required. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6560
  • Bore Diameter: 0.2500
  • Configuration: Metal Ball with Metal Liner
Ultrasert Series Spherical Plain Self-Lubricating Bearings -- Ultraflon 500AF
from TriStar Plastics Corp.

When your application calls for caustic wash-downs, water, dry abrasives and chemical immersion – Ultrasert heeds the call - all without the need for lubrication. Ultrasert can easily handle high-impact and vibration loads and temperatures up to 550 º, and are easily interchangeable with... [See More]

  • Design Units: Inch; Metric
  • Length Through Bore: 0.5000 to 1.75
  • Bore Diameter: 1.8 to 3.35
  • Features: Self-lubricating; Corrosion Resistant (optional feature)
COM / COMH Commercial Series Spherical Bushings -- COM 12
from Emerson Bearing Co.

Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Spherical Bushings can accommodate heavy radial loads and bi-directional loads at thesame time. Available in... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.7500
  • Housing Diameter: 1.44
Commercial Spherical Bearings - Inch -- BPFCOM-030
from Quality Bearings & Components

Two-Piece. COMMERCIAL SPHERICAL BEARINGS – INCH. Outer Race - Low-Carbon Steel Oil-Coated. Ball - 52100 Steel Heat-Treated Hard Chrome Plated. Metal-to-Metal. Carbon Steel. Optional Self-Lubricating Liner. NOTES: 1. Spherical Bearings available with self-lubricating liner. 2. Bearings with... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.2810
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.5625
Rod Ends and Spherical Bearings -- GACZ101S
from AST Bearings LLC

52100 Chrome steel, or equivalent [See More]

  • Design Units: Inch
  • Length Through Bore: 2.3
  • Bore Diameter: 4
  • Housing Diameter: 6.25
Spherical Bearing -- I-570 [I-570 from igus® inc.]
from Reid Supply

These bearings are self aligning, maintenance free and made of high performance polymer. Dust, dirt, corrosion and chemical resistant. Operates in temperatures ranging from -40 to +275 degrees Farenheit. . This Pressfit Spherical Bearing has a ball bore diameter of and a housing diameter of . It has... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.5630
Pivoting Bearing -- igubal® KGLI
from igus® inc.

Features. Housing made of igumid G. Spherical ball made from highly wear-resistant iglide ® L280. Easy to install. Compensation for alignment errors. Universal corrosion resistance. Lightweight. Maintenance-free, self-lubricating [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120 to 1.38
  • Bore Diameter: 0.1900 to 1
  • Housing Diameter: 0.5625 to 2.12
COMPOSITE SPHERICAL BEARINGS -- 801-08-14-01
from W.M. Berg

Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal. Ball. Linear. Needle. Roller. Thrust. Spherical. Oil-Less [See More]

  • Design Units: Inch
  • Features: Self-lubricating
  • Housing Diameter: 0.8750
NSSB Series -- NSSB3
from Cablecraft Motion Controls

NSSB/NSSB-V Series provides a narrow body alternative (for thinner plate mounting surfaces with less room for movement) within our line of corrosion resistant precision stainless steel spherical bearings. Choose from plain (for press fit applications) or V-Groove (staked fit) mounting styles. They... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.2810
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.5625
Spherical Bearings - Lined Bore Series – Wide -- AS81820
from New Hampshire Ball Bearings, Inc. (NHBB)

Spherical bearings from NHBB address the unique operating parameters faced by engineers in the aerospace, defense, and other high technology industries. We customize bearings to work outside the standard spectrum of load, temperature, fatigue resistance, and angular misalignment. Our Astro Division... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3170 to 1.22
  • Bore Diameter: 0.3135 to 1.5
  • Housing Diameter: 0.6875 to 2.69
Angular Contact (Thrust Type) Spherical Plain Inch Bearing
from National Precision Bearing, Inc.

Spherical plain bearings are designed to provide rotational motion in omni-direction. There are primarily two types of spherical plain bearings, radial and angular contact. Spherical plain radial bearings offer high load carrying capability in primarily the radial direction. Spherical plain angular... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.2700 to 3.1
  • Bore Diameter: 0.5000 to 6
  • Housing Diameter: 0.8750 to 8.75
Spherical Plain Bearing (non-sealed) -- SBB GEZ101ES
from Hi-Tech Seals, Inc.

The standard radial spherical plain bearing is characterized by an outer ring with a single split in the axial direction. The outer and inner ring are made of chrome steel that is hardened and phosphate treated. The sliding surface is treated with molybdenum disulfide. In addition to the treated... [See More]

  • Design Units: Inch
  • Length Through Bore: 3.5
  • Bore Diameter: 4
  • Housing Diameter: 6.25
CRS Spherical Bearings -- CRS-12
from Alinabal Motion Transfer Devices

Steel ball, heat treated & chrome plated with low carbon steel, oil coated race. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.7500
  • Housing Diameter: 1.44
B12LNMSS
from RBC Bearings

Sealed bearing, slip-fit, spherical inner ring, up to 4 deg misalignment [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6560
  • Bore Diameter: 0.7500
  • Housing Diameter: 1.25
Bronze Bushed Spherical Bearing -- S8G
from Triangle Manufacturing Company

We offer a wide variety of sintered and spherical bearings, including bronze, iron and nylon. For more information, please contact us. [See More]

  • Design Units: Inch
  • Length Through Bore: 1.25
  • Bore Diameter: 0.5000
  • Housing Diameter: 1.69
FKS / FKST Heavy Duty Precision Series Spherical Bushings -- FKS10
from Emerson Bearing Co.

Heavy Duty Precision Series, Alloy Steel / PTFE Liners Available. Notes: 1. Lubrication grooves in I.D. and O.D. of race. 2. Units with optional Teflon liners have no lubrication holes or grooves in race. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6250
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.19
Precision Spherical Bearings - Inch -- BPFFKS-030
from Quality Bearings & Components

Two-Piece | Heavy-Duty. PRECISION SPHERICAL BEARINGS – INCH. Outer Race - Alloy Steel Heat-Treaded Oil-Coated. Ball - 52100 Steel Heat-Treated Chrome Plated. Metal-to-Metal. Alloy Steel. Optional Self-Lubricating Liner. NOTES: 1. Spherical Bearings available with self-lubricating liner. 2. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.2810
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.5625
Rod Ends and Spherical Bearings -- GEC320HC
from AST Bearings LLC

Outer ring made from carbon steel, inner ring 52100 chrome steel or equivalent [See More]

  • Design Units: Inch
  • Length Through Bore: 160
  • Bore Diameter: 320
  • Housing Diameter: 440
Spherical Thrust Bearing -- igubal®
from igus® inc.

Self-adjusting igubal ® spherical thrust bearings are easy to install, compensate for misalignment, and prevent edge loads. The spherical housing is made from impact-resistant igumid G, a proprietary thermoplastic composite material that we developed. The spherical washer is made from iglide... [See More]

  • Design Units: Inch; Metric
  • Length Through Bore: 3 to 6
  • Bore Diameter: 5.2 to 20
  • Housing Diameter: 15 to 44
WSSB Series -- WSSB3
from Cablecraft Motion Controls

WSSB/WSSB-V Series provides a wide body alternative within our line of corrosion resistant precision stainless steel spherical bearings. Choose from plain (for press fit applications) or V-Groove (staked fit) mounting styles. They feature a stainless steel outer race and are PTFE lined for extended... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.4370
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.6250
Heavy Duty Sealed & Unsealed Spherical Plain Inch Bearing
from National Precision Bearing, Inc.

For application requiring extra load carrying capacity, NPB offers heavy duty spherical plain bearings. With the same bore diameter options as our standard series, the heavy duty series has larger inner and outer ring diameters, as well as wider outer ring widths (Figure 4). This provides increased... [See More]

  • Design Units: Inch
  • Length Through Bore: 1.39 to 4.95
  • Bore Diameter: 1.25 to 5.5
  • Housing Diameter: 2.44 to 8.75
Spherical Plain Bearing (sealed) -- BB GEZ25ES-2RS
from Hi-Tech Seals, Inc.

The standard radial spherical plain bearing is characterized by an outer ring with a single split in the axial direction. The outer and inner ring are made of chrome steel that is hardened and phosphate treated. The sliding surface is treated with molybdenum disulfide. In addition to the treated... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.8750
  • Bore Diameter: 1
  • Housing Diameter: 1.62
Extra Light Section Spherical Bearings -- CBB-10-B2
from Alinabal Motion Transfer Devices

CBB Series bearings have the same construction features as the CBA Series bearings, but with reduced dimensions, resulting in a maximum capacity two-piece spherical bearing, with the minimum cross section related to bore size. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.5470
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.06
B2024-DSA3
from RBC Bearings

The RBC ShimPack® Double Acting Angular Contact Spherical Plain Bearing was developed to ease the installation procedures required on the assembly line. Traditionally the bearing assembly was completed, clearance was measured, and then the assembly was disassembled, shimmed and reassembled. With the... [See More]

  • Design Units: Inch
  • Length Through Bore: 1.5
  • Bore Diameter: 1.25
  • Housing Diameter: 2.44
Closed Fitting Reservoir Bearing -- D12P
from Triangle Manufacturing Company

Serving similar functions as ball bearings, our reservoir or sleeve bearings work better in dusty or high dirt environments that normally would encumber a ball bearing. Reservoir bearings are encapsulated, allowing the oil to seep though the porous bronze or iron, while remaining protected against... [See More]

  • Design Units: Inch
  • Length Through Bore: 1.25
  • Bore Diameter: 0.7500
  • Configuration: Metal Ball with Metal Liner
GEZ ES Plain Spherical Bushings -- GEZ10ES
from Emerson Bearing Co.

Inch - Spherical Plain Bearings with Single Fractured Race. Notes: 1. Lubricating holes and grooves are located on inner and outer races. 2. Type 2RS has seals on both sides. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.5420 to 0.5470
  • Bore Diameter: 0.6245 to 0.6250
  • Housing Diameter: 1.06 to 1.06
Precision Spherical Bearings - Inch -- BPFLHA-020
from Quality Bearings & Components

Two-Piece. PRECISION SPHERICAL BEARINGS – INCH. Outer Race - 4130 or 4340 Alloy Steel Heat-Treated,. Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated Chrome Plated. Metal-to-Metal. Alloy Steel [See More]

  • Design Units: Inch
  • Length Through Bore: 0.2500
  • Bore Diameter: 0.1650
  • Housing Diameter: 0.4687
Rod Ends and Spherical Bearings -- GEFZ11T
from AST Bearings LLC

Outer ring made from carbon steel, inner ring is made from 52100 Chrome steel, or equivalent [See More]

  • Design Units: Inch
  • Length Through Bore: 0.4370
  • Bore Diameter: 0.4375
  • Housing Diameter: 0.9062
YSSB Series -- YSSB4
from Cablecraft Motion Controls

YSSB/YSSB-V Series provides a high misalignment alternative (for extra range of motion and tight mounting applications) within our line of corrosion resistant precision stainless steel spherical bearings. Choose from plain (for press fit applications) or V-Groove (staked fit) mounting styles. They... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.5930
  • Bore Diameter: 0.2500
  • Housing Diameter: 0.7400
Loader Slots Bearing
from National Precision Bearing, Inc.

The unique two piece design of the slotted-entry bearing features a ball (inner ring) which has a spherical race to accommodate misalignment. The outer ring/rod end has an entry window to allow insertion or removal of the ball. This design feature allows the ball to be fitted to the outer member... [See More]

  • Design Units: Inch
Heavy Section Spherical Bearings -- VBC-10-G
from Alinabal Motion Transfer Devices

VBC Series bearings combine a plated case hardened steel ball with a self lubricating sintered phosphor bronze race secured permanently in a low carbon, steel plated housing. These are an excellent general purpose spherical bearing. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.8750
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.56
B8-EL
from RBC Bearings

This RBC Spherical Plain Bearing is engineered with an extended inner ring, making the need for utilizing additional locational spacers unnecessary. This bearing is non-separable, has a single-fractured outer ring, and an inner ring bore that is relieved to prevent excess bending stress. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.5000
  • Housing Diameter: 0.8750
Precision Spherical Bearings - Inch -- BPFLSS-020
from Quality Bearings & Components

Four-Piece | Copper Alloy Insert. PRECISION SPHERICAL BEARINGS – INCH. Outer Race - 4130 or 4340 Alloy Steel Heat-Treated,. Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated Chrome Plated. Insert - Copper Alloy. Metal-to-Metal. *H tolerance across inserts is ±.015 [See More]

  • Design Units: Inch
  • Length Through Bore: 0.2500
  • Bore Diameter: 0.1650
  • Housing Diameter: 0.4687
Rod Ends and Spherical Bearings -- GEGZ101ES
from AST Bearings LLC

52100 Chrome steel, or equivalent [See More]

  • Design Units: Inch
  • Length Through Bore: 4.22
  • Bore Diameter: 4
  • Housing Diameter: 7
Rod End & Spherical Bearing
from National Precision Bearing, Inc.

Rod End Bearings offered as self-lubricating with TFE liners for reduced friction. Also can be supplied as metal to metal types. They are recommended for applications requiring considerable oscillation and misalignment under very heavy loads and where frequent lubrication is undesirable or... [See More]

  • Design Units: Inch
Light Section Spherical Bearings -- CBA-10-B2
from Alinabal Motion Transfer Devices

CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone. Materials : CBA Series: Race :... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6250
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.19
B8-L
from RBC Bearings

This RBC Radial Spherical Plain Bearing is designed to support heavy radial loads under misalignment. This bearing also possesses moderate thrust loading capability, is non-separable, and has a single-fractured outer ring. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.4370
  • Bore Diameter: 0.5000
  • Housing Diameter: 0.8750
Precision Spherical Bearings - Inch -- BPFLSX-030
from Quality Bearings & Components

Four-Piece | Brass Insert. PRECISION SPHERICAL BEARINGS – INCH. Outer Race - Carbon Steel, Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated. Insert - Brass. Metal-to-Metal. *H tolerance across inserts is ±.015 [See More]

  • Design Units: Inch
  • Length Through Bore: 0.2810
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.6250
Rod Ends and Spherical Bearings -- GEGZ101ES-2RS
from AST Bearings LLC

52100 Chrome steel, or equivalent [See More]

  • Design Units: Inch
  • Length Through Bore: 4.22
  • Bore Diameter: 4
  • Housing Diameter: 7
Self Lubricating Sealed Spherical Plain Inch Bearing
from National Precision Bearing, Inc.

Self-Lubricating bearings (as shown in Figure 6) do not require grease or oil for lubrication. Instead, they utilize a liner system bonded to the inside diameter of the outer ring. The inner ring or ball is made of heat treated high strength steel and is chrome plated on the outside diameter. The... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6560 to 4.75
  • Bore Diameter: 0.7500 to 6
  • Housing Diameter: 1.25 to 8.75
Light Section Spherical Bearings -- NBA-10-A
from Alinabal Motion Transfer Devices

CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone. Materials : NBA Series : Race : NYLOY... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6250
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.19
B8-SA
from RBC Bearings

This RBC Angular Contact Spherical Plain Bearing is designed to support heavy unidirectional thrust and combination radial/thrust loads. Elliptical lubricating grooves are a standard feature. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3000
  • Bore Diameter: 0.5000
  • Housing Diameter: 0.8750
Precision Spherical Bearings - Inch -- BPFWSS-10T
from Quality Bearings & Components

Four-Piece | Wide Series. PRECISION SPHERICAL BEARINGS - INCH. Race - 17-4 PH Stainless Steel Heat-Treated. Ball - 440C Stainless Steel Heat-Treated. Liner - PTFE Fabric. Stainless Steel. Self-Lubricating PTFE Liner. NOTE: Diameter B and D are concentric within .005 T.I.R. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.19
Rod Ends and Spherical Bearings -- GEGZ101HS/K
from AST Bearings LLC

52100 Chrome steel, or equivalent [See More]

  • Design Units: Inch
  • Length Through Bore: 4.22
  • Bore Diameter: 4
  • Housing Diameter: 7
Standard Duty Extended Inner Race Sealed & Unsealed Spherical Plain Inch Bearing
from National Precision Bearing, Inc.

For applications requiring additional axial space, NPB offers extended inner ring spherical plain bearings (as shown in Figure 5). This type of bearing eliminates the need for an extra spacer on both sides of the inner ring. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500 to 8.25
  • Bore Diameter: 0.5000 to 6
  • Housing Diameter: 0.8750 to 8.75
Light Section Spherical Bearings -- PBL -12-A
from Alinabal Motion Transfer Devices

CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone. Materials : PBL Series : Race : NYLOY... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.7500
  • Housing Diameter: 1.44
BH2024-LSS
from RBC Bearings

This RBC High Misalignment Spherical Plain Bearing has been manufactured with innovative inner ring that has a thicker cross section, making it capable of handling greater misalignment, and it is sealed. [See More]

  • Design Units: Inch
  • Length Through Bore: 1.39
  • Bore Diameter: 1.25
  • Housing Diameter: 2.44
Rod Ends and Spherical Bearings -- GEWZ101ES
from AST Bearings LLC

52100 chrome steel, or equivalent [See More]

  • Design Units: Inch
  • Length Through Bore: 6
  • Bore Diameter: 4
  • Housing Diameter: 6.25
Standard Duty Sealed & Unsealed Spherical Plain Inch Bearing
from National Precision Bearing, Inc.

Spherical plain bearings are designed to provide rotational motion in omni-direction. There are primarily two types of spherical plain bearings, radial and angular contact. Spherical plain radial bearings offer high load carrying capability in primarily the radial direction. Spherical plain angular... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.4370 to 4.75
  • Bore Diameter: 0.5000 to 6
  • Housing Diameter: 0.8750 to 8.75
Rod Ends and Spherical Bearings -- GEWZ101ES-2RS
from AST Bearings LLC

52100 chrome steel, or equivalent [See More]

  • Design Units: Inch
  • Length Through Bore: 6
  • Bore Diameter: 4
  • Housing Diameter: 6.25
Rod Ends and Spherical Bearings -- GEZ101ET-2RS
from AST Bearings LLC

52100 Chrome steel, or equivalent [See More]

  • Design Units: Inch
  • Length Through Bore: 3.5
  • Bore Diameter: 4
  • Housing Diameter: 6.25