Capacitive Tilt Sensors

13 Results
Inclination sensor -- JD1111
from ifm efector inc.

Fusion of acceleration sensor and gyroscope (IMU). Compensation of external accelerations. High measurement accuracy in dynamic applications. Compact and robust housing. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import... [See More]

  • Type: Capacitive
  • Supply Voltage: 9 to 30
  • Trigger: Tilt Sensor
  • Switching Current: 0.0650
Inclination sensor -- JD1121
from ifm efector inc.

Fusion of acceleration sensor and gyroscope (IMU). Compensation of external accelerations. High measurement accuracy in dynamic applications. Compact and robust housing. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import... [See More]

  • Type: Capacitive
  • Supply Voltage: 9 to 30
  • Trigger: Tilt Sensor
  • Switching Current: 0.0650
Inclination sensor -- JN2100
from ifm efector inc.

Precise measurement of angles of inclination on X and Y axes. High measurement accuracy across the total angular range in two axes. Zero point, counting direction and limit frequency adjustable. Compact and robust housing. High-performance CAN interface for various communication tasks. Learn more. [See More]

  • Type: Capacitive
  • Supply Voltage: 9.2 to 30
  • Trigger: Tilt Sensor
  • Switching Current: 0.0700
Inclination sensor -- JN2101
from ifm efector inc.

Precise measurement of angles of inclination on X and Y axes. High measurement accuracy across the total angular range in two axes. Zero point, counting direction and limit frequency adjustable. Compact and robust housing. High-performance CAN interface for various communication tasks. Learn more. [See More]

  • Type: Capacitive
  • Supply Voltage: 9.2 to 30
  • Trigger: Tilt Sensor
  • Switching Current: 0.0700
Inclination sensor -- JN2200
from ifm efector inc.

Precise measurement of angles of inclination on X and Y axes. High measurement accuracy across the total angular range in two axes. With two programmable switching outputs, two scalable analog outputs and IO-Link. Compact and robust housing. High protection rating for the requirements of harsh... [See More]

  • Type: Capacitive
  • Supply Voltage: 9.2 to 30
  • Trigger: Tilt Sensor
  • Switching Current: 0.0900
Inclination sensor -- JN2201
from ifm efector inc.

Precise measurement of angles of inclination on X and Y axes. High measurement accuracy across the total angular range in two axes. With two programmable switching outputs, two scalable analog outputs and IO-Link. Compact and robust housing. High protection rating for the requirements of harsh... [See More]

  • Type: Capacitive
  • Supply Voltage: 9.2 to 30
  • Trigger: Tilt Sensor
  • Switching Current: 0.1000
Inclination sensor -- JN2300
from ifm efector inc.

Precise measurement of angles of inclination on X and Y axes. High measurement accuracy across the total angular range in two axes. Zero point, counting direction and limit frequency adjustable. Compact and robust housing. High-performance CAN interface for various communication tasks. Learn more. [See More]

  • Type: Capacitive
  • Supply Voltage: 9.2 to 30
  • Trigger: Tilt Sensor
  • Switching Current: 0.0700
Inertial Sensor
from First Sensor AG

First Sensor features a highly innovative technology platform for manufacturing high-precision inertial sensors for geoengineering, condition monitoring or navigation applications. The MEMS sensors allow for flexible customization to fit your individual application requirements. The capacitive... [See More]

  • Type: Capacitive
  • Form Factor: Element / Chip
  • Trigger: Tilt Sensor
  • Tilt Range: -90 to 90
Configurable Digital Inclinometer -- H6
from Rieker, Inc.

DESCRIPTION. The H6 inclinometer provides dual axis inclination sensing in a rugged environmentally protected housing. This unit incorporates a MEMS sensing element referenced to gravity with integrated temperature compensation over the industrial operating range of -40 ° to +85 °C. The H6... [See More]

  • Type: Capacitive
  • Form Factor: Sensor / Transducer
  • Trigger: Tilt Sensor
  • Tilt Range: -60 to 60
Electronic Inclinometer -- H4360
from Rieker, Inc.

Description. The highly accurate H4360 inclinometer provides 360 degree total measurement along a single axis in a rugged environmentally protected metal housing. The sensing package incorporates a MEMs sensing element and integrated temperature compensation over the industrial operating range of... [See More]

  • Type: Capacitive
  • Form Factor: Sensor / Transducer
  • Trigger: Tilt Sensor
  • Tilt Range: -180 to 180
Electronic Inclinometer -- H4A1
from Rieker, Inc.

Description. The H4 Series of inclinometers provide single axis inclination sensing in a rugged environmentally protected metal housing. The sensing package incorporates a liquid capacitive sensing element and integrated temperature compensation over the industrial operating range of –40 °... [See More]

  • Type: Capacitive
  • Form Factor: Sensor / Transducer
  • Trigger: Tilt Sensor
  • Tilt Range: -70 to 70
Electronic Inclinometer -- NG2i
from Rieker, Inc.

The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4 …20mA calibrated to equal the measuring range of the sensor. An optional measuring... [See More]

  • Type: Capacitive
  • Form Factor: Sensor / Transducer
  • Trigger: Tilt Sensor
  • Tilt Range: -10 to 10
Electronic Inclinometer -- NG2U
from Rieker, Inc.

The NG2U, NG3U, and NG4U sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. All NGU models are supplied a ratiometric type analog output providing a high degree of linearity. Also available is a digital pulse width modulated output... [See More]

  • Type: Capacitive
  • Form Factor: Sensor / Transducer
  • Trigger: Tilt Sensor
  • Tilt Range: -10 to 10