Tilt Switch Tilt Sensors
from Comus International
RoHS COMPLIANT. Switching Voltage: 60V Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Differential Angle: 15 ° Max. Contact Resistance: 1 Ohm Max. Size: Over All Length: 0.875in (22.22mm). Diameter: 0.234in (5.94mm). Electrode Diameter: 0.020in (0.51mm). Tilt Switch / Motion... [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Current: 0.2500
- Tilt Range: 15
- Switching Voltage: 60
from Fredericks Company - Televac
The 0729-1736-99 tilt switch utilizes a Fredericks TrueTILT ™ wide-range electrolytic tilt sensor and relay with user-settable trip points for a repeatable and reliable output. A variety of user-settable features are accessible through RS-232 communications, making it easy to change settings... [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Tilt Range: 1 to 35
from Rieker, Inc.
SlopeAlert is a reliable, low cost solution of determining in-range and out of range tilt conditions. Connected to a lamp, horn, or solenoid relay, this compact Single or Dual Axis unit can indicate both safe and unsafe conditions as well as provide a control. signal to help prevent equipment over... [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Number of Axes: 2
- Tilt Range: -55 to 90
- Operating Temperature: -40 to 167
from Comus International
RoHS COMPLIANT. Switching Voltage: 24VDC Max. Switching Current: 25mA Max. Contact Resistance: 5 Ohms Nom. Operating Temperature: -37 ° +100 ° C. Size: Over All Length: 0.551in (14.00mm)Ref. Diameter: 0.366in (9.30mm). Movement/Vibration Sensor [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 24
- Switching Current: 0.0250
- Operating Temperature: -34.6 to 212
from Fredericks Company - Televac
The 0729-1757-99 single-axis tilt switch utilizes a Fredericks TrueTILT ™ wide-range electrolytic tilt sensor and two open collectors, one for each direction, with user-settable trip points for a repeatable and reliable output. Its robust plastic housing provides excellent durability and... [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Tilt Range: -45 to 45
from Comus International
RoHS COMPLIANT. Switching Voltage: 24V Max. Switching Current: 0.2A Max. Switching Capacity: 5VA Max. Contact Resistance: 100 Ohms Max. at 5Vdc. Operating Temperature: -37 ° C +100 ° C. Size: Over All Length: 0.318in (8.08mm). Diameter: 0.212in (5.38mm) REF. Movement/Vibration Sensor [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 24
- Switching Current: 0.2000
- Operating Temperature: -34.6 to 212
from Comus International
RoHS COMPLIANT. Switching Voltage: 24V Max. Switching Current: 0.2A Max. Switching Capacity: 5VA Max. Contact Resistance: 75 Ohms Max. at 5Vdc. Operating Temperature: -37 ° C +100 ° C. Size: Over All Length: 0.318in (8.08mm). Diameter: 0.230in (5.84mm)Max. Movement/Vibration Sensor [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 24
- Switching Current: 0.2000
- Operating Temperature: -34.6 to 212
from Comus International
RoHS COMPLIANT. Switching Voltage: 24V Max. Switching Current: 0.2A Max. Switching Capacity: 5VA Max. Contact Resistance: 75 Ohms Max. at 5Vdc. Operating Temperature: -37 ° C +100 ° C. Size: Over All Length: 0.318in (8.08mm). Diameter: 0.212in (5.38mm) REF. Movement/Vibration Sensor [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 24
- Switching Current: 0.2000
- Operating Temperature: -34.6 to 212
from Comus International
RoHS COMPLIANT. Switching Voltage: 24V Max. Switching Current: 0.2A Max. Switching Capacity: 5VA Max. Contact Resistance: 75 Ohms Max. at 5Vdc. Operating Temperature: -37 ° +100 ° C. Size: Over All Length: 0.318in (8.08mm). Diameter: 0.230in (5.84mm)Max. Movement/Vibration Sensor [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 24
- Switching Current: 0.2000
- Operating Temperature: -34.6 to 212
from Comus International
Old Part Number: S1261. Operating Angle: 60 Deg Max. Switching Voltage: 60 Vac. Switching Current: 0.25A. Size: Diameter: 4.7mm (.185in). Height:10.2mm (.402in). Tip-over switch Standard [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Current: 0.2500
- Tilt Range: 60
- Switching Voltage: 60
from Comus International
RoHS COMPLIANT. Switching Voltage: 50V AC/DC Max. Switching Current: 0.15A Max. Switching Capacity: 2VA Max. Differential Angle: 40 ° Max. Contact Resistance: 100 Ohms Max. Size: Over All Length: 0.375in (9.52mm). Diameter: 0.096in (2.44mm). Electrode Diameter: 0.018in (0.46mm). Tilt Switch /... [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Current: 0.1500
- Tilt Range: 40
- Switching Voltage: 50
from Comus International
RoHS COMPLIANT. Switching Voltage: 24VDC Max. Switching Current: 25mA Max. Contact Resistance: 5 Ohms Nom. Operating Temperature: -37 ° +100 °C. Size: Over All Length: 0.551in (14.00mm)Ref. Diameter: 0.366in (9.30mm). Movement/Vibration Sensor [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 24
- Switching Current: 0.0250
- Operating Temperature: -34.6 to 212
from Comus International
RoHS COMPLIANT. Switching Voltage: 24V Max. Switching Current: 0.2A Max. Switching Capacity: 5VA Max. Contact Resistance: 10 Ohms Max. at 5Vdc. Operating Temperature: -37 °C +100 °C. Size: Over All Length: 0.538in (13.67mm). Diameter: 0.365in (9.27mm). Movement/Vibration Sensor [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 24
- Switching Current: 0.2000
- Operating Temperature: -34.6 to 212
from Comus International
RoHS COMPLIANT. Switching Voltage: 24V Max. Switching Current: 0.20A Max. Switching Capacity: 5VA Max. Contact Resistance: 100 Ohms Max at 5 Vdc. Operating Temperature: -37 °C +100 °C. Size: Length: 8.08mm (.318in). Diameter: 5.38mm (.212in)Ref. Electrode Diameter: .99mm (.039in). Movement... [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 24
- Switching Current: 0.2000
- Operating Temperature: -34.6 to 212
from Comus International
RoHS COMPLIANT. Switching Voltage: 24V Max. Switching Current: 0.20A Max. Switching Capacity: 5VA Max. Contact Resistance: 100 Ohms Max at 5 Vdc. Operating Temperature: -37 °C +100 °C. Size: Length: 8.08mm (.318in). Diameter: 5.38mm (.212in)Ref. Electrode Diameter: .99mm (.039in). Movement... [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 24
- Switching Current: 0.2000
- Operating Temperature: -34.6 to 212
from Comus International
RoHS COMPLIANT. Switching Voltage: 24V Max. Switching Current: 0.2A Max. Switching Capacity: 5VA Max. Contact Resistance: 100 Ohms Max. at 5Vdc. Operating Temperature: -37 °C +100 °C. Size: Over All Length: 0.318in (8.08mm). Diameter: 0.230in (5.84mm)Max. Movement/Vibration Sensor, Surface... [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 24
- Switching Current: 0.2000
- Operating Temperature: -34.6 to 212
from Comus International
RoHS COMPLIANT. Switching Voltage: 24V Max. Switching Current: 0.2A Max. Switching Capacity: 5VA Max. Contact Resistance: 100 Ohms Max. at 5Vdc. Operating Temperature: -37 °C +100 °C. Size: Over All Length: 0.318in (8.08mm). Diameter: 0.212in (5.38mm)Ref. Movement/Vibration Sensor [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 24
- Switching Current: 0.2000
- Operating Temperature: -34.6 to 212
from Comus International
RoHS COMPLIANT. Switching Voltage: 24V Max. Switching Current: 0.2A Max. Switching Capacity: 5VA Max. Contact Resistance: 100 Ohms Max. at 5Vdc. Operating Temperature: -37 °C +100 °C. Size: Over All Length: 0.318in (8.08mm). Diameter: 0.230in (5.84mm)Max. Movement/Vibration Sensor, Surface... [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 24
- Switching Current: 0.2000
- Operating Temperature: -34.6 to 212
from Comus International
RoHS COMPLIANT. Switching Voltage: 24V Max. Switching Current: 0.2A Max. Switching Capacity: 5VA Max. Contact Resistance: 100 Ohms Max. at 5Vdc. Operating Temperature: -37 °C +100 °C. Size: Over All Length: 0.354in (8.99mm). Diameter: 0.230in (5.84mm)Max. Movement/Vibration Sensor, Surface... [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 24
- Switching Current: 0.2000
- Operating Temperature: -34.6 to 212
from Comus International
Switching Voltage: 60Vac Max. Switching Current: 0.1A Max. Switching Capacity: 3VA Max. Operating Angle: –. Contact Resistance: 5 Ohms. Size: Over All Length: 0.620in (15.75mm). Diameter: 0.185in (4.7mm). Electrode Diameter: 0.020in (0.51mm). Movement/Vibration Switch. Non Position Sensitive [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 60
- Switching Current: 0.1000
from Comus International
Switching Voltage: 60Vac Max. Switching Current: 0.1A Max. Switching Capacity: 3VA Max. Operating Angle: –. Contact Resistance: 5 Ohms. Size: Over All Length: 0.620in (15.75mm). Diameter: 0.185in (4.7mm). Electrode Diameter: 0.020in (0.51mm). Electrode Spacing: 0.1175in (2.98mm). [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 60
- Switching Current: 0.1000
from Comus International
Switching Voltage: 120Vac Max. switching Current: 0.1A Max. Switching capacity: 3VA Max. Contact resistance: 5 Ohms Max. Size: Length: 7.1mm (.280in). Diameter: 4.6mm (.181in) [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 120
- Switching Current: 0.1000
from Comus International
Switching Voltage: 120Vac Max. switching Current: 0.1A Max. Switching capacity: 3VA Max. Contact resistance: 5 Ohms Max. Size: Length: 7.1mm (.280in). Diameter: 4.6mm (.181in) [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 120
- Switching Current: 0.1000
from Comus International
Switching Voltage: 120Vac Max. Switching Current: 1.0A Max. Switching Capacity: 100VA Max. Operating Angle: –. Contact Resistance: 5 Ohms. Size: Over All Length: 0.813in (20.64mm). Diameter: 0.322in (8.18mm). Electrode Diameter: 0.040in (1.02mm). Movement/Vibration Switch. Non Position... [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 120
- Switching Current: 1
from Comus International
Switching Voltage: 120Vac Max. Switching Current: 1.0A Max. Switching Capacity: 100VA Max. Operating Angle: –. Contact Resistance: 5 Ohms. Size: Over All Length: 0.813in (20.64mm). Diameter: 0.322in (8.18mm). Electrode Diameter: 0.040in (1.02mm). Movement/Vibration Switch. Non Position... [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 120
- Switching Current: 1
from Comus International
Switching Voltage: 120Vac Max. Switching Current: 1.0A Max. Switching Capacity: 100VA Max. Operating Angle: –. Contact Resistance: 5 Ohms. Size: Over All Length: 0.813in (20.64mm). Diameter: 0.322in (8.18mm). Electrode Diameter: 0.040in (1.02mm). Electrode Spacing: 0.190in (4.8mm). [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 120
- Switching Current: 1
from Comus International
Switching Voltage: 60Vac Max. Switching Current: 0.1A Max. Contact Resistance: 400 Ohms Max. Size: L: 6.35 (.250in). Dia: 4.2 (.166in) [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 60
- Switching Current: 0.1000
from Comus International
Switching Voltage: 24Vac Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Contact Resistance: 5 ohms Max. Size: Length 14.0 (.551in). Diameter: 8.2mm (.322in) [See More]
- Trigger: Tilt Sensor; Tilt Switch
- Switching Voltage: 24
- Switching Current: 0.2500