Electrolytic Tilt Sensors
from Advanced Orientation Systems, Inc.
DX-045 and DX-008 dual axis POLYMER based electrolytic tilt sensors provide economical and reliable two axis tilt solutions for applications where very good linearity, high resolution and superior symmetry are required. Rugged construction and wide temperature range make these sensors suitable for... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -8 to 8
from Jewell Instruments, LLC
The model D711 Floor-Mount Tiltmeter is a rugged,high-precision instrument with advanced digital firmware. Output is RS232 or RS422 (RS485 full duplex). The D711 bolts or clamps to any horizontal surface, and is well suited for areas of heavy traffic or vibration. Utilizing a high-precision... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -70 to 70
from Fredericks Company - Televac
The 0729-1761-99 CAN Bus SAE J1939 Inclinometer utilizes a Fredericks TrueTILT ™ wide-range electrolytic tilt sensor and a Fredericks signal conditioner. Its robust high-temperature Noryl plastic housing and urethane potting provide excellent durability and environmental protection. This... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -45 to 45
from M.A.E. Apparecchiature Elettroniche srl
Biaxial inclinometer for statistical structural monitoring, based on magneto-resistive technology with 0.01 ° resolution, housed in case with IP-68 protection rate and equipped with 7 poles female AMPHENOL 7 connectors with IP-68 protection rate. sensor is supplied complete with aluminum support... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: 10
from Sherborne Sensors
The DQG Series is a small, cost-effective, dual axis inclinometer designed for horizontal mounting. A microprocessor controls the inclinometer enabling a linearised and temperature corrected angle output signal. The unit has a metal housing and can be operated from an unregulated voltage source of... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -25 to 25
from Spectron Glass and Electronics Inc.
The SPECTROTILTtm 4-20mA Electronic Inclinometer is a fully signal conditioned, single axis tilt sensor. By combining a proprietary glass/ceramic hybrid electrolytic tilt sensor, with custom electronics, the SPECTROTILTtm rivals both the performance of higher priced sensors, and the cost of less... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -60 to 60
from Advanced Orientation Systems, Inc.
Low cost SOLID STATE advanced Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 1.5" x 2" assembled PCB with a total height including tilt sensing elements of less then 0.5". The... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: 0.0 to 360
from Jewell Instruments, LLC
The model A601-2 Platform mount tiltmeter is our new micrometer adjustment design for high precision tilt measurements. Units come with built-in micrometer leveling legs, for easy installation on any horizontal surface. The A601-2 also includes two switchable gains and two low-pass filter settings. [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -0.2292 to 0.2292
from Fredericks Company - Televac
The 0729-1736-99 tilt switch utilizes a Fredericks TrueTILT ™ wide-range electrolytic tilt sensor and relay with user-settable trip points for a repeatable and reliable output. A variety of user-settable features are accessible through RS-232 communications, making it easy to change settings... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor; Tilt Switch
- Tilt Range: 1 to 35
from M.A.E. Apparecchiature Elettroniche srl
Monoaxial inclinometer sensor for statistical structural monitoring based on magneto-resistive technology with resolution 0.01, housed in a case with IP-68 protection rate and equipped with 7 poles female AMPHENOL connector IP-68 protection rate. Sensor is supplied with aluminum bracket for... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: 10
from Spectron Glass and Electronics Inc.
The SSY0187 is a dual axis threshold angle detector with adjustable hysteresis angles and delay time. There are five open collector outputs. The two outputs for the Pitch angle (plus & minus) and two outputs for the Roll angle (plus & minus) indicate when the threshold angles have been exceeded... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Number of Axes: 2
from Advanced Orientation Systems, Inc.
Low cost HORIZONTAL SOLID STATE advanced Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 0.9"DIAM x 6" assembled PCB is designed to fit sub 1" tubular probes. The unit outputs... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: 0.0 to 360
from Fredericks Company - Televac
0729-1753-99. Dual-Axis Analog Inclinometer. The 0729-1753-99 analog inclinometer utilizes a Fredericks TrueTILT ™ wide-range electrolytic tilt sensor and analog signal conditioner. This inclinometer has superior tolerances and unit-to-unit performance. Its low-profile and economic design make... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -60 to 60
from M.A.E. Apparecchiature Elettroniche srl
Monoaxial inclinometer for statically structural monitoring based on servo-inclinometric technology with resolution 0.001 °, housed in a case with protection rate IP-68 and equipped with 7 poles female AMPHENOL connector with IP-68 protection rate. Sensor is equipped with aluminum bracket for... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: 10
from Spectron Glass and Electronics Inc.
The SPECTROTILTtm II family of Dual Axis Inclinometers combine the SP 5000 Series sensor with CMOS or custom designed hybrid signal conditioning circuitry. The result is a high performance / low cost dual axis inclinometer which can tackle the most demanding applications. All models are temperature... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -45 to 45
from Advanced Orientation Systems, Inc.
Low cost VERTICAL SOLID STATE advanced Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 0.9"DIAM x 6" assembled PCB is designed to fit sub 1" tubular probes. The unit outputs... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: 0.0 to 360
from Fredericks Company - Televac
0729-1752-99. Dual-Axis RS-232 Inclinometer. The 0729-1752-99 RS-232 inclinometer utilizes a Fredericks TrueTILT ™ wide-range electrolytic tilt sensor and RS-232 signal conditioner. This inclinometer has superior tolerances and unit-to-unit performance. Its small profile and economic design... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -60 to 60
from Spectron Glass and Electronics Inc.
The Spectrotilttm II MICRO 50 is a Dual Axis Digital Inclinometer, which delivers an RS232 output. It combines the quality and reliability of the SP 5000 Series tilt sensor, with a microprocessor and 12 bit A to D converter. It features the same open architecture as the rest of the Spectrotilttm II... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -20 to 20
from Advanced Orientation Systems, Inc.
Low cost advanced Compass Probe includes Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a thin 7" long assembly that is installed into a 1.25" diameter Garolyte tube or Aluminum... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: 0.0 to 360
from Fredericks Company - Televac
0729-1754-99. Dual-Axis RS-485 Inclinometer. The 0729-1754-99 RS-485 inclinometer utilizes a Fredericks TrueTILT ™ wide-range electrolytic tilt sensor and RS-485 signal conditioner. This inclinometer has superior tolerances and unit-to-unit performance. Its small profile and economic design... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -60 to 60
from Spectron Glass and Electronics Inc.
The SP5000 and AU6000 Series of Dual Axis Electrolytic Tilt Sensors afford unparalleled price, performance, quality, and exceptional reliability. These hermetically sealed sensors are produced in an automated environment, resulting in a high level of uniformity from sensor to sensor. Geared towards... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -45 to 45
from Advanced Orientation Systems, Inc.
High reliability submersible advanced pitch/roll compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 2.5" x 2.5" or 2" x 2.5" assembled PCB with a total height including tilt sensing elements of less then an... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: 0.0 to 360
from Fredericks Company - Televac
0729-1751-99. Dual-Axis SPI Inclinometer. The 0729-1751-99 SPI inclinometer utilizes a Fredericks TrueTILT ™ wide-range electrolytic tilt sensor and SPI signal conditioner. This inclinometer has superior tolerances and unit-to-unit performance. Its small profile and economic design make it an... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -60 to 60
from Spectron Glass and Electronics Inc.
The SPECTROTILTtm II Dual Axis Tilt Monitor combines the popular SP5000 Series Dual Axis Tilt Sensor, with integral signal conditioning and a NEMA IV rated enclosure, to bring high precision tilt monitoring to the harshest of environments. Available in a variety of standard angular sensing ranges,... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -45 to 45
from Advanced Orientation Systems, Inc.
This special all Solid State Analog Vdc output tilt modules are built around a customized state of the art CMOS components. In a single (7001) and dual axis (7002) versions it provides an economical and reliable tilt sensing solution for applications requiring superior Mid-Wide range LINEARITY,... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -90 to 90
from Fredericks Company - Televac
0717-2201-99. Glass Dual-Axis Wide-Range Electrolytic Tilt Sensor. The 0717-2201-99 wide-range electrolytic tilt sensor utilizes high-quality glass and platinum to provide extremely high-accuracy tilt measurement in two axes over a wide angle range. This sensor has a lower profile than the... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -70 to 70
from Spectron Glass and Electronics Inc.
The RG and CG Series of single axis Electrolytic Tilt Sensors, are designed for high accuracy tilt angle measurements over short angular ranges. These handcrafted glass sensors are vacuum formed and hermetically sealed. The RG Series sensor has sub-arc second resolution, and is ideal for static... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -4 to 4
from Advanced Orientation Systems, Inc.
SX-010D-LIN miniature single axis LINEAR inclination sensor provides an economical and reliable tilt sensing solution for applications requiring small size, superior LINEARITY, HIGH resolution, repeatability and symmetry. Rugged hermetic construction and MIL-SPEC temperature range make it perfectly... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -11 to 11
from Fredericks Company - Televac
The 0737-0101-99 mid-range electrolytic tilt sensor utilizes high quality glass and platinum to provide extremely high accuracy tilt measurement over a ±10 ° angle range. This sensor can be paired with any of our signal conditioners to provide a digital or analog output proportional to... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -10 to 10
from Spectron Glass and Electronics Inc.
The L Series of Electrolytic Tilt Sensors are the sensor of choice for high accuracy / wide angular range measurements. Each handcrafted glass sensor is manufactured to exacting specifications and quality standards. Boasting impressive linear measurement ranges up to +/-80 degrees, the L Series also... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -80 to 80
from Advanced Orientation Systems, Inc.
SX-060D-LIN miniature single axis LINEAR inclination sensor provides an economical and reliable tilt sensing solution for applications requiring small size, superior LINEARITY, resolution, repeatability and symmetry. Rugged hermetic construction and MIL-SPEC temperature range make it perfectly... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -70 to 70
from Fredericks Company - Televac
The 0728-1025-99 TrueTILT ™ electrolytic tilt sensor has a robust ceramic construction providing durability while maintaining superior tolerances and sensor to sensor performance. It is an economical tilt sensor ideal for a versatile range of applications in many markets. [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -85 to 85
from Spectron Glass and Electronics Inc.
The SH 50050 Ceramic Series of single axis Electrolytic Tilt Sensors utilize advanced ceramic materials, bonded together with glass, resulting in a rugged hermetically sealed package. The 96% alumina material body is molded into intricate and precise shapes, that determine range, sensitivity, and... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -3 to 3
from Advanced Orientation Systems, Inc.
SX-070D-LIN, SX-030D-LIN and SX-015D-LIN are single axis LINEAR ceramics based electrolytic tilt sensors provide economical and reliable single axis tilt solutions for applications where very good linearity, high resolution and superior symmetry are required. Rugged construction and MIL-SPEC wide... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -25 to 25
from Fredericks Company - Televac
The 0717-4304-99 TrueTILT ™ electrolytic tilt sensor has a robust, all-metal construction providing durability while maintaining superior tolerances and sensor-to-sensor performance. It is an economical tilt sensor ideal for a versatile range of applications in many markets. [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -60 to 60
from Advanced Orientation Systems, Inc.
SX-C29 single axis miniature NULLING inclination sensor provides an economical and reliable tilt sensing solution for applications requiring ULTRA--HIGH resolution, repeatability, good symmetry and linearity. Rugged hermetic construction and MIL-SPEC temperature range make it suitable for numerous... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -4 to 4
from Fredericks Company - Televac
The 0717-4313-99 TrueTILT ™ electrolytic tilt sensor has a robust, all-metal construction providing durability while maintaining superior tolerances and sensor-to-sensor performance. It is an economical tilt sensor ideal for a versatile range of applications in many markets. [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -50 to 50
from Advanced Orientation Systems, Inc.
SX-003D-NULL single axis NULLING inclination sensor provides an economical and reliable tilt sensing solution for applications requiring ULTRA--HIGH resolution, superior repeatability, good near-null symmetry and linearity. Rugged hermetic construction and MIL-SPEC wide temperature range make it... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -1 to 1
from Fredericks Company - Televac
0703-1602-99. TrueTILT ™ Single-Axis Mid-Range Electrolytic Tilt Sensor. The 0703-1602-99 TrueTILT ™ mid-range electrolytic tilt sensor has a robust, all-metal construction providing durability while maintaining superior tolerances and sensor-to-sensor performance. It is an economical... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -25 to 25
from Advanced Orientation Systems, Inc.
SX-015D-VIB and SX-005D-VIB are single axis LINEAR ceramics tilt sensors that provide economical and reliable single axis tilt solutions for HIGH VIBRATION applications where very good linearity, high resolution and superior symmetry are required. Constructed with a specially developed internal... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -5 to 5
from Fredericks Company - Televac
The 0719-3705-99 is a 0737-0101-99 mid-range electrolytic tilt sensor encapsulated with cement in an aluminum channel. It utilizes high quality glass and platinum to provide extremely high accuracy tilt measurement over a ±10 ° angle range. The encapsulation allows for simpler mounting... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -10 to 10
from Fredericks Company - Televac
0703-0711-99. TrueTILT ™ Single-Axis Narrow-Range Electrolytic Tilt Sensor. The 0703-0711-99 TrueTILT ™ narrow-range electrolytic tilt sensor has a robust, all-metal construction providing durability while maintaining superior tolerances and sensor-to-sensor performance. It is an... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -3 to 3
from Fredericks Company - Televac
Encapsulated 0719-1137-99. TrueTILT ™ Single-Axis Narrow-Range Electrolytic Tilt Sensor. The 0719-1137-99 is a 0711-0763-99 narrow-range electrolytic tilt sensor encapsulated with cement in an aluminum channel. It utilizes high quality glass and platinum to provide extremely high accuracy tilt... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -1 to 1
from Fredericks Company - Televac
0737-1203-99. TrueTILT ™ Single-Axis Narrow-Range Electrolytic Tilt Sensor. The 0737-1203-99 narrow-range electrolytic tilt sensor utilizes high quality glass and platinum with thin film technology to provide extremely high accuracy tilt measurement over a narrow angle range. This sensor can... [See More]
- Type: Electrolytic
- Form Factor: Sensor / Transducer
- Trigger: Tilt Sensor
- Tilt Range: -0.5000 to 0.5000