Cast Iron Hand Pumps and Foot Pumps

3 Results
HO3/4A4-36DK Positive Displacement Pump
from Gorman-Rupp Pumps

HO3/4A4-36DK Positive Displacement Pump [See More]

  • Pump Housing Material: Cast Iron; Cast Iron
  • Pump Type: Centrifugal Pump
  • Discharge Size: 0.750
  • Industry Served: Industrial, Petroleum
Rotary Hand Pump -- RP-5
from Great Plains Industries, Inc.

Use with light or medium weight oils, diesel fuel, and kerosene [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Size: 0.750
  • Liquid Flow: 8
  • Pump Type: Drum Pump
Hand Pump
from Parker Hannifin / Hydraulics / Hydraulic Pump Division

For power systems with an integral reservoir, the 750 Hand Series Pump provides backup power supply to increase reliability and reduce the cost of downtime. Markets: • Marine. • Medical. • Material handling. • Construction equipment. • Rescue equipment. Features/Benefits:... [See More]

  • Pump Housing Material: Aluminum; Cast Iron
  • Liquid Flow: 10
  • Discharge Pressure: 725.0 to 1450.0
  • Pump Type: Hydraulic Fluid Pump