Bilge / Ballast Pumps Hand Pumps and Foot Pumps
2 Results
Utility Hand Pump -- 340660-0010
from Xylem Applied Water Systems
from Xylem Applied Water Systems
Jabsco Manual operated pump. Ultimate heavy duty hand pump for utility and emergency uses. Made with long-life brass cylinders, high quality oil-resistant plungers and impact-absorbing end caps. Pumps never need coaxing and give full suction on the first stroke. Normal pumping capability is 30... [See More]
- Pump Type: Bilge Ballast Pump
- Pump Housing Material: Brass Bronze
- Discharge Size: 0.500
- Media: Sewage Pump; Liquids, Oil
Manual Bilge Pump -- Viking Compact
from Johnson Pump, An SPX Brand
from Johnson Pump, An SPX Brand
Full-capacity, hand-powered bilge pump perfect for installation in tight spaces. This rugged, yet sleekly designed, single-chamber diaphragm pump provides first-rate performance and is a snap to install. It can be fitted in minutes from one side of the bulkhead with just four screws, self-sealing... [See More]
- Pump Type: Bilge Ballast Pump
- Liquid Flow: 9.1 to 11.9
- Discharge Pressure: 1.5
- Discharge Size: 0.984 to 1.496