Drum Pumps Hand Pumps and Foot Pumps

11 Results
Macnaught High Pressure Foot-Operated Grease Pump - 22-LB. Capacity -- K8-01
from Macnaught USA, Inc.

High pressure portable grease pump which also includes a 2m HP grease hose, inline swivel, dispensing handle and coupler for ease of use. Quick effortless greasing in everyday lubrication of heavy equipment, agricultural equipment, automotive, marine and more. Hands free operation pump operates with... [See More]

  • Pump Type: Drum Pump
  • Media: Grease Pump
  • Discharge Pressure: 8700.0
Oil Pumps
from G.L. Huyett

Rotary pumps are a common pump used for light to medium viscosity oils including diesel, kerosine, motor oil and common oils up to SAE 90. The dual direction operation of the handle on the H89100 allows the pump to either fill or empty containers. The H89200 lever style barrel pump delivers... [See More]

  • Pump Type: Drum Pump
  • Liquid Flow: 4.76
  • Discharge Pressure: 115.0
  • Discharge Size: 0.500
Handle Barrel Pump -- BP-10 Plunger
from Great Plains Industries, Inc.

Compatible with petroleum products and other lightweight liquids [See More]

  • Pump Type: Drum Pump; Piston Plunger Pump
  • Pump Housing Material: Steel
  • Discharge Size: 0.750
  • Media: Combustable, Liquids, Oil
Aluminum Lever Hand Pump -- DM-55LHP/AL
from DRUM-MATES Inc.

Lever Action Hand Drum Pumps. Excellent for Transferring All Kinds of Liquids, up to 10 Gpm!. 12 Oz. per stroke, Materials: AL, Viton, HDPE, Wt. 16 lbs. Designed for transferring non-corrosive & oil based liquids compatible with pump materials. Self priming with Lightweight aluminum body. Drip... [See More]

  • Pump Type: Drum Pump
Cast Iron Rotary Hand Pump -- DM-55RHP/CI
from DRUM-MATES Inc.

Rotary Drum & Tank Hand Pumps. Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm!. Flow Rate: 10 Gpm, with 2" Npt bung adapter, Wt. 13 lbs. For dispensing petroleum products, light oils, anti-freeze, lubricating oils, transmission fluid, and other oil based fluids or solvents. Not... [See More]

  • Pump Type: Drum Pump
Extreme Duty Stainless Steel Hand Pump -- DM-55PHP/SS26
from DRUM-MATES Inc.

For General Industrial Liquid Transfer from Pails and Drums. Extreme Duty, Stainless Steel Hand Pump, 316 SS & Teflon internals. Ideal for any liquids compatible with 316 SS and Teflon internals including aggressive solvents, petroleum products, detergents, acids, alcohols, chemicals,... [See More]

  • Pump Type: Drum Pump; Piston Plunger Pump (optional feature)
Heavy Duty Lever Hand Pump -- DM-55LHP-HV
from DRUM-MATES Inc.

Heavy Duty, Lever Hand Pump, for Low to High Viscosity Liquids. For Marine, Automotive, Industrial, Aviation Dispensing Applications. Extra spout style supplied with each pump!. Lever Operated Hand Pump, Heavy Duty. Ideal for use with low or high viscosity liquids. Pump dispenses 1.0 Liter (32 oz)... [See More]

  • Pump Type: Drum Pump
Heavy Duty Piston Hand Pump -- DM-55PHP/PVC08HD
from DRUM-MATES Inc.

For General Industrial Liquid Transfer from Pails and Drums. Heavy duty piston hand pump, 8 oz. per stroke, all PVC including piston and seal, non-corroding, PVC discharge hose 22 ” L, Useful for all liquids compatible with PVC including chlorines, solvents, detergents, mild acids, water,... [See More]

  • Pump Type: Drum Pump; Piston Plunger Pump (optional feature)
Heavy Duty Piston Hand Pump -- DM-55PHP/PVC08MP
from DRUM-MATES Inc.

For General Industrial Liquid Transfer from Pails and Drums. Heavy duty piston hand pump, 8 oz. per stroke, all PVC including piston and seal, non-corroding, PVC drip resistant dispensing 4 ” spout, Useful for all liquids compatible with PVC including chlorines, solvents, detergents, mild... [See More]

  • Pump Type: Drum Pump; Piston Plunger Pump (optional feature)
Heavy Duty Piston Hand Pump -- DM-55PHP/PVC22MP
from DRUM-MATES Inc.

For General Industrial Liquid Transfer from Pails and Drums. Heavy duty piston hand pump, 22 oz. per stroke, 3 ft. of PVC discharge hose, all PVC including piston and seal, and discharge hose 22 ” L, non-corroding, useful for all liquids compatible with PVC including chlorines, solvents,... [See More]

  • Pump Type: Drum Pump; Piston Plunger Pump (optional feature)
HI-Flow Rotary Hand Pump -- DM-55RHP/HF
from DRUM-MATES Inc.

Rotary Drum & Tank Hand Pumps. Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm!. 27 Gpm, bung adapter, MOC's: AL, steel, HDPE, IPS, cast iron, Wt. 6 lbs. Designed for transferring non-corrosive & oil based liquids compatible with pump MOC ’s. Can empty a 55-gallon drum... [See More]

  • Pump Type: Drum Pump