Stainless Steel Hand Pumps and Foot Pumps

3 Results
Hydraulic Cartridge Style Hand Pumps
from Doering Company

A compact, screw in cartridge style hand pump designed for tough and demanding industrial applications. Pumps available to Produce Pressure up to 10,000 psi / 689 bar. Up to 10,000 psi / 689 bar Operating Pressure. Up to .6 cu in / 9.8 cc of Flow per stroke cycle. Removable or Latching Handles. [See More]

  • Pump Housing Material: Stainless Steel; Nickel-plated Steel
  • Media Temperature: -45 to 200
  • Discharge Pressure: 10000.0
  • Media: Ground Water, Liquids
Compact Air Operated Liquid Pump -- L3 - 105
from SC Hydraulic Engineering Corporation

PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]

  • Pump Housing Material: Stainless Steel; Carbon Steel*
  • Liquid Flow: 0.1558
  • Discharge Pressure: 14000.0
  • Discharge Size: 0.250
Compact Air Operated Liquid Pump -- L3 - 195
from SC Hydraulic Engineering Corporation

PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]

  • Pump Housing Material: Stainless Steel; Carbon Steel*
  • Discharge Size: 0.562
  • Discharge Pressure: 19500.0 to 24375.0
  • Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump