Piston / Plunger Pumps Hand Pumps and Foot Pumps

4 Results
Handle Barrel Pump -- BP-10 Plunger
from Great Plains Industries, Inc.

Compatible with petroleum products and other lightweight liquids [See More]

  • Pump Type: Drum Pump; Piston Plunger Pump
  • Pump Housing Material: Steel
  • Discharge Size: 0.750
  • Media: Combustable, Liquids, Oil
Double Plunger Pumps -- PM
from Atos North America

PM are double alternate-acting hand pumps with simple and rugged construction for minimum service and long operating life. They are provided with one by-pass valve which connects directly the delivery ports with the inlet port through the delivery valves. The by-pass valve is operated by a... [See More]

  • Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump
  • Media Temperature: 14 to 176
  • Discharge Pressure: 1740.5 to 7251.9
  • Media: Hydraulic Fluid
Compact Air Operated Liquid Pump -- L3 - 105
from SC Hydraulic Engineering Corporation

PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]

  • Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump
  • Liquid Flow: 0.1558
  • Discharge Pressure: 14000.0
  • Discharge Size: 0.250
Compact Air Operated Liquid Pump -- L3 - 195
from SC Hydraulic Engineering Corporation

PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]

  • Pump Type: Hydraulic Fluid Pump; Piston Plunger Pump
  • Discharge Size: 0.562
  • Discharge Pressure: 19500.0 to 24375.0
  • Pump Housing Material: Stainless Steel; Carbon Steel*