Automatic Edge Detection Optical Comparators

4 Results
Image Dimension Measuring System, General-purpose Model -- IM-6015/602
from KEYENCE

With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]

  • Mounting: Benchtop
  • Image: Erect; Telecentric Optics
  • Orientation: Vertical
  • Features: Digital Readouts; Electronic Angle Measurement; Automatic Edge Detection; Integral Processor; Computer Interface
Image Dimension Measuring System, High-precision Model -- IM-6145
from KEYENCE

With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]

  • Mounting: Benchtop
  • Image: Erect; Telecentric Optics
  • Orientation: Vertical
  • Features: Digital Readouts; Electronic Angle Measurement; Automatic Edge Detection; Integral Processor; Computer Interface
Image Dimension Measuring System, Wide-field + Adjustable Illumination Model -- IM-6225
from KEYENCE

With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]

  • Mounting: Benchtop
  • Image: Erect; Telecentric Optics
  • Orientation: Vertical
  • Screen Size: 10.4
Image Dimension Measuring System, Wide-field Model -- IM-6125
from KEYENCE

With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]

  • Mounting: Benchtop
  • Image: Erect; Telecentric Optics
  • Orientation: Vertical
  • Features: Digital Readouts; Electronic Angle Measurement; Automatic Edge Detection; Integral Processor; Computer Interface