Inverted Optical Comparators

2 Results
Vertical Optical Comparator -- V-20B
from Nikon Metrology

With improved image brightness and resolution, the V-20B delivers images with excellent clarity, while enabling observation in a comfortable posture. It features a large effective screen diameter of 500mm and includes a built-in digital counter and digital protractor. Built-in Digital Counter and... [See More]

  • Image: Inverted
  • Orientation: Vertical
  • Mounting: Floor Mount
  • Movement: Manual
Profile Projector
from Gagemaker L.P.

Also called optical comparators or shadowgraphs, profile projectors come in two basic types with many variations of each type. The first and most widely used in industry is the horizontal model. The second is the vertical model. Each type has advantages and disadvantages. Profile projectors are... [See More]

  • Image: Inverted
  • Orientation: Horizontal
  • Mounting: Benchtop; Floor Mount (optional feature)
  • Screen Size: 14.0