Benchtop Optical Comparators
from VISIONx Inc.
The 400 Series VisionGauge® Digital Optical Comparator are state-of-the-art inspection and measurement systems in a compact desktop format. [See More]
- Mounting: Benchtop
- Movement: Motorized
- Orientation: Vertical
- Features: Computer Interface
from KEYENCE
With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]
- Mounting: Benchtop
- Image: Erect; Telecentric Optics
- Orientation: Vertical
- Features: Digital Readouts; Electronic Angle Measurement; Automatic Edge Detection; Integral Processor; Computer Interface
from Nikon Metrology
Nobody knows better than Nikon how to combine greater precision with easier operation; so you can concentrate on your project and not on your equipment. These projectors feature a 12" diameter screen and accept larger stages with higher accuracy thanks to the movable head during focusing. They are... [See More]
- Mounting: Benchtop
- Image: Erect
- Orientation: Vertical
- Movement: Manual
from Gagemaker L.P.
Also called optical comparators or shadowgraphs, profile projectors come in two basic types with many variations of each type. The first and most widely used in industry is the horizontal model. The second is the vertical model. Each type has advantages and disadvantages. Profile projectors are... [See More]
- Mounting: Benchtop; Floor Mount (optional feature)
- Image: Inverted
- Orientation: Horizontal
- Screen Size: 14.0
from Certified Comparator Products
Get TruLight all-LED illumination with variable intensities on the CC-14 benchtop optical comparator. With ergonomic controls at your fingertips, you can complete your applications fatigue free. [See More]
- Mounting: Benchtop
- Image: Erect; Telecentric Optics
- Orientation: Horizontal
- Movement: Manual; Motorized (optional feature); CNC (optional feature)
from VISIONx Inc.
The 300-Series VisionGauge® Digital Optical Comparator Field-of-View Systems are extremely cost-effective systems that are ideal for smaller parts. [See More]
- Mounting: Benchtop
- Movement: Motorized
- Orientation: Vertical
- Features: Computer Interface
from KEYENCE
With optical comparators and measuring microscopes, an operator moves the XY stage, obtains the coordinates of the measurement point, and measures dimensions based on the travel range. Since the stage needs to be moved for each measurement point, measuring can become a long and tedious process. The... [See More]
- Mounting: Benchtop
- Image: Erect; Telecentric Optics
- Orientation: Vertical
- Features: Digital Readouts; Electronic Angle Measurement; Automatic Edge Detection; Integral Processor; Computer Interface
from Certified Comparator Products
The CC-14L provides the TruLight all-LED illumination technology at a low cost. A great value for a horizontal benchtop comparator. Get innovative standard features with the CC-14L: 14" diameter screen, Vivid TruLight all-LED illumination, Internal lens mount and storage rack accessible by... [See More]
- Mounting: Benchtop
- Image: Telecentric Optics
- Orientation: Horizontal
- Movement: Manual