Horizontal Optical Comparators

5 Results
Optical Comparator -- CC-14
from Certified Comparator Products

Get TruLight ™ all-LED illumination with variable intensities on the CC-14 benchtop optical comparator. With ergonomic controls at your fingertips, you can complete your applications fatigue free. [See More]

  • Orientation: Horizontal
  • Image: Erect; Telecentric Optics
  • Mounting: Benchtop
  • Movement: Manual; Motorized (optional feature); CNC (optional feature)
Profile Projector
from Gagemaker L.P.

Also called optical comparators or shadowgraphs, profile projectors come in two basic types with many variations of each type. The first and most widely used in industry is the horizontal model. The second is the vertical model. Each type has advantages and disadvantages. Profile projectors are... [See More]

  • Orientation: Horizontal
  • Image: Inverted
  • Mounting: Benchtop; Floor Mount (optional feature)
  • Screen Size: 14.0
Digital Optical Comparators -- VisionGauge ® 500 Series
from VISIONx Inc.

The VisionGauge® Digital Optical Comparator (Patented & Other Patents Pending) is a fully-digital drop-in replacement for traditional optical comparators. It works directly with your part's CAD data and doesn't require and overlays.The system is extremely easy to use, and thanks to its advanced,... [See More]

  • Orientation: Horizontal
  • Movement: Motorized
  • Mounting: Floor Mount
  • Magnification: 5 to 100
Optical Comparator -- CC-14L
from Certified Comparator Products

The CC-14L provides the TruLight ™ all-LED illumination technology at a low cost. A great value for a horizontal benchtop comparator. Get innovative standard features with the CC-14L: 14" diameter screen, Vivid TruLight all-LED illumination, Internal lens mount and storage rack accessible by... [See More]

  • Orientation: Horizontal
  • Image: Telecentric Optics
  • Mounting: Benchtop
  • Movement: Manual
Optical Comparator -- CC-16
from Certified Comparator Products

The new CC-16 is the most advanced horizontal benchtop comparator CCP has to offer. Get the new TruLight ™ all-LED illumination technology and advanced software to easily measure your parts. [See More]

  • Orientation: Horizontal
  • Image: Erect; Telecentric Optics
  • Mounting: Benchtop
  • Movement: Manual; Motorized (optional feature); CNC (optional feature)