V-Guides / V-Ropes Conveyor Belts

16 Results
Conveyor Belt Types -- 54 FDA Sealed Edge
from Dorner Manufacturing Corp.

Belt Type: 54 FDA Sealed Edge. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 176 ˚F (80 ˚C). Coefficient of Friction: Low. FDA Approved: Yes. Anti Static: Yes. Chemical Resistance: Good. Application: Packaging, Cleanroom, Inspection [See More]

  • Features: Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
  • Application: General Purpose; Food & Beverage Processing; Manufacturing; Packaging
  • Temperature: 176
  • Material: Polyurethane
Conveyor Belt Types -- 55 FDA Sealed Edge
from Dorner Manufacturing Corp.

Belt Type: 55 FDA Sealed Edge. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 176 ˚F (80 ˚C). Coefficient of Friction: High. FDA Approved: Yes. Anti Static: Yes. Chemical Resistance: Good. Application: Packaging, Cleanroom, Inspection [See More]

  • Features: Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
  • Application: General Purpose; Food & Beverage Processing; Manufacturing; Packaging
  • Temperature: 176
  • Material: Polyurethane
Conveyor Belt Types -- 56 Cut Resistant
from Dorner Manufacturing Corp.

Belt Type: 56 Cut Resistant. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: Medium. FDA Approved: No. Anti Static: Yes. Chemical Resistance: Good. Application: Oily Product Release, Metal Stamping, Dimpled Texture [See More]

  • Features: V-Guide; Anti-Static
  • Application: General Purpose; Manufacturing
  • Temperature: 212
  • Material: Polyurethane
Conveyor Belt Types -- 57 Cut Resistant
from Dorner Manufacturing Corp.

Belt Type: 57 Cut Resistant. Surface Material: Nitrile. V-guided: Yes. Max. Part Temperature: 176 ˚F (80 ˚C). Coefficient of Friction: Medium. FDA Approved: No. Anti Static: Yes. Chemical Resistance: Poor. Application: Felt-like “Fuzzy ” Texture, Dry Metal Stamping, Glass &... [See More]

  • Features: V-Guide; Anti-Static
  • Application: General Purpose; Manufacturing
  • Temperature: 176
  • Material: Nitrile
Conveyor Belt Types -- 59 Color Contrasting
from Dorner Manufacturing Corp.

Belt Type: 59 Color Contrasting. Surface Material: PVC. V-guided: Yes. Max. Part Temperature: 158 ˚F (70 ˚C). Coefficient of Friction: Medium. FDA Approved: No. Anti Static: Yes. Chemical Resistance: Poor. Application: Black Colored, Hides Overspray From Ink Jet [See More]

  • Features: V-Guide; Anti-Static
  • Application: General Purpose; Manufacturing
  • Temperature: 158
  • Material: Polyvinyl Chloride
Conveyor Belt Types -- 60 Color Contrasting
from Dorner Manufacturing Corp.

Belt Type: 60 Color Contrasting. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: Low. FDA Approved: Yes. Anti Static: Yes. Chemical Resistance: Good. Application: Matte Green Colored [See More]

  • Features: V-Guide; Anti-Static
  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Temperature: 212
  • Material: Polyurethane
Conveyor Belt Types -- 61 Color Contrasting
from Dorner Manufacturing Corp.

Belt Type: 61 Color Contrasting. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: Low. FDA Approved: Yes. Chemical Resistance: Good. Application: Matte Blue Colored [See More]

  • Features: V-Guide
  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Temperature: 212
  • Material: Polyurethane
Conveyor Belt Types -- 63 Electrically Conductive
from Dorner Manufacturing Corp.

Belt Type: 63 Electrically Conductive. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 176 ˚F (80 ˚C). Coefficient of Friction: Low. FDA Approved: No. Anti Static: Yes. Static Conductive: Yes. Chemical Resistance: Good. Application: Static Conductive, Electronics Handling [See More]

  • Features: V-Guide; Anti-Static
  • Application: General Purpose; Manufacturing
  • Temperature: 176
  • Material: Polyurethane
Conveyor Belt Types -- 64 High Friction
from Dorner Manufacturing Corp.

Belt Type: 64 High Friction. Grip Texture. Surface Material: PVC. V-guided: Yes. Max. Part Temperature: 176 ˚F (80 ˚C). Coefficient of Friction: Very High. FDA Approved: No. Anti Static: Yes. Chemical Resistance: Poor. Application: Dark Green Colored, Rough Top Surface, Product Cushioning,... [See More]

  • Features: V-Guide; Anti-Static
  • Application: General Purpose; Inclined Conveying; Manufacturing
  • Temperature: 176
  • Material: Polyvinyl Chloride
Conveyor Belt Types -- 66 Chemical Resistant
from Dorner Manufacturing Corp.

Belt Type: 66 Chemical Resistant. Surface Material: Polyester. V-guided: Yes. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: Medium. FDA Approved: Yes. Anti Static: Yes. Chemical Resistance: Very Good. Application: Cut Resistant, Metal Stamping Applications [See More]

  • Features: V-Guide; Anti-Static
  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Temperature: 212
  • Material: Polyester
Conveyor Belt Types -- 67 Low Friction Cleated
from Dorner Manufacturing Corp.

Belt Type: 67 Low Friction Cleated. (Do not use with Z-frame). Surface Material: Polyester. V-guided: Yes. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: n/a. FDA Approved: Yes. Chemical Resistance: Good. Application: Excellent product release, consult factory for part... [See More]

  • Features: Cleated / Ribbed; V-Guide
  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Temperature: 212
  • Material: Polyester
Conveyor Belt Types -- 68 FDA Encased
from Dorner Manufacturing Corp.

Belt Type: 68 FDA Encased. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 176 ˚F (80 ˚C). Coefficient of Friction: Low. FDA Approved: Yes. Anti Static: Yes. Chemical Resistance: Good. Application: Urethane encased for added sanitary protection [See More]

  • Features: Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Temperature: 176
  • Material: Polyurethane
Conveyor Belt Types -- 69 FDA Encased
from Dorner Manufacturing Corp.

Belt Type: 69 FDA Encased. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 176 ˚F (80 ˚C). Coefficient of Friction: Medium. FDA Approved: Yes. Anti Static: Yes. Chemical Resistance: Good. Application: Urethane encased for added sanitary protection [See More]

  • Features: Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Temperature: 176
  • Material: Polyurethane
Conveyor Belt Types -- 70 FDA Solid Urethane
from Dorner Manufacturing Corp.

Belt Type: 70 FDA Solid Urethane. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: Medium. FDA Approved: Yes. Chemical Resistance: Good. Application: USDA approved, wet applications [See More]

  • Features: Rated for Sanitary (Food) Applications; V-Guide
  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Temperature: 212
  • Material: Polyurethane
Conveyor Belt Types -- 71 FDA High Release
from Dorner Manufacturing Corp.

Belt Type: 71 FDA High Release. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: Low. FDA Approved: Yes. Chemical Resistance: Good. Application: High release cover, easily releases raw dough or stick food product [See More]

  • Features: Rated for Sanitary (Food) Applications; V-Guide
  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Temperature: 212
  • Material: Polyurethane
Conveyor Belt Types -- 75 Black Urethane
from Dorner Manufacturing Corp.

Belt Type: 75 Black Urethane. Surface Material: Black Urethane. V-guided: Yes. Max. Part Temperature: 176 ˚F (80 ˚C). Coefficient of Friction: Low. FDA Approved: No. Anti Static: Yes. Chemical Resistance: Good [See More]

  • Features: V-Guide; Anti-Static
  • Application: General Purpose; Manufacturing
  • Temperature: 176
  • Material: Polyurethane