EPDM Conveyor Belts

3 Results
Oil & Heat Resistant
from All-State Industries, Inc.

Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]

  • Material: EPDM
  • Weight PIW: 0.1850 to 0.3170
  • Thickness: 0.3640 to 0.4630
  • Minimum Pulley Size: 10 to 12
HAL-12E -- H010100189
from Habasit America

Product Group: Elastomer Covered Conveying Belts. Main Industry Segments: Cardboard converting, Distribution centers, Paper manufacturing and processing. Applications: Decline belt, Incline belt, Acceleration belt, Paper handling belt. Special Features: Robustness, Abrasion resistant, Temperature... [See More]

  • Material: EPDM; Rubber; Rubber (EPDM)
  • Width: 47.24
  • Thickness: 0.0984
  • Minimum Pulley Size: 1.97
SAG-12E -- H010100277
from Habasit America

Product Group: Elastomer Covered Conveying Belts. Main Industry Segments: Cardboard converting, Distribution centers. Applications: Decline belt, Incline belt, Processing belt. Special Features: Robustness, UV resistant, Ozone resistant, Constant coefficient of friction, High coefficient of friction... [See More]

  • Material: EPDM; Rubber; Rubber (EPDM)
  • Width: 47.24
  • Thickness: 0.2047
  • Minimum Pulley Size: 2.36