Open-ended Conveyor Belts
3 Results
SECA® Flat Belt -- FL 2 Steel Cords
from Megadyne Americas
from Megadyne Americas
SECA ® Flat Belt - FL 2 Steel Cords. SECA ® polyurethane flat belts are used open ended for linear motion and positioning, or spliced endless for conveying. Resistant to moisture, grease, oil and gasoline. Resistant to ultraviolet light and ozone [See More]
- Features: Open-ended
- Minimum Pulley Size: 1.97
- Width: 0.5906 to 3.94
- Application: General Purpose
Open Ended Timing Belts -- H-Imperial Series
from US Timing & Conveyor
from US Timing & Conveyor
Made according to ISO 5296. Trapezoidal shaped tooth. The tooth spacing is (1/2 ”). Useful for product and machine positioning in inches [See More]
- Features: Open-ended
- Minimum Pulley Size: 2.17 to 3.94
- Width: 1.46 to 47.24
- Material: Aramid (optional feature); SatinlessBelt (optional feature); SteelCord (optional feature)
Open Ended Timing Belts -- T5-Metric Series
from US Timing & Conveyor
from US Timing & Conveyor
Metric pitch. The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters. Made according to ISO 17396. Trapezoidal shaped tooth [See More]
- Features: Open-ended
- Minimum Pulley Size: 1.18
- Width: 0.2362 to 11.81
- Material: Aramid (optional feature); SteelCord (optional feature)