Inclined Conveying Conveyor Belts
from Dorner Manufacturing Corp.
Belt Type: 08 High Friction. Surface Material: PVC. Carcass Material: Polyester. Max. Part Temperature: 158 ˚F (70 ˚C). Coefficient of Friction: Very High. FDA Approved: No. Anti Static: Yes. Static Conductive: No. Chemical Resistance: Poor. Application: For inclines up to 35 ˚... [See More]
- Application: General Purpose; Inclined Conveying; Manufacturing
- Material: Polyvinyl Chloride
- Temperature: 158
- Features: Anti-Static
from Dorner Manufacturing Corp.
Belt Type: 64 High Friction. Grip Texture. Surface Material: PVC. V-guided: Yes. Max. Part Temperature: 176 ˚F (80 ˚C). Coefficient of Friction: Very High. FDA Approved: No. Anti Static: Yes. Chemical Resistance: Poor. Application: Dark Green Colored, Rough Top Surface, Product Cushioning,... [See More]
- Application: General Purpose; Inclined Conveying; Manufacturing
- Material: Polyvinyl Chloride
- Temperature: 176
- Features: V-Guide; Anti-Static
from Habasit America
Product Group: Woven Belts. Product Sub-Group: Allveyor General Purpose Belts. Main Industry Segments: Vegetables, Frozen food, Agriculture, Distribution centers, Primary food packaging. Applications: Incline belt. Special Features: High grip surface, Low temperature resistant, Temperature variation... [See More]
- Application: Inclined Conveying; Incline belt
- Width: 72
- Thickness: 0.2252
- Minimum Pulley Size: 3.11
from ContiTech AG
Chevron belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing... [See More]
- Application: Agricultural; Inclined Conveying; Heavy Industry
- Features: Cleated / Ribbed
from All-State Industries, Inc.
Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]
- Application: General Purpose; Agricultural; Food & Beverage Processing; Forest; Inclined Conveying; Heavy Industry; Manufacturing; Packaging; Pulp & Paper
- Features: Rated for Sanitary (Food) Applications (optional feature); Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
- Material: Polyvinyl Chloride; Rubber
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
- Length: 1200
from Habasit America
Product Group: Woven Belts. Product Sub-Group: Allveyor General Purpose Belts. Main Industry Segments: Distribution centers. Applications: Decline belt, Incline belt. Special Features: Temperature variation resistant [See More]
- Application: Inclined Conveying; Decline belt, Incline belt
- Width: 72
- Thickness: 0.1299
- Minimum Pulley Size: 3.11
from ContiTech AG
The most recent innovation in the field of vertical conveying for the bulk materials handling industry is the Pocketlift ®. Based on the Flexowell ® technology and the high capacity bucket elevator, the Pocketlift ® system was developed for deep shaft underground applications in the... [See More]
- Application: Elevator; Inclined Conveying; Heavy Industry
- Width: 19.69 to 39.37
from All-State Industries, Inc.
Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]
- Application: General Purpose; Agricultural; Food & Beverage Processing; Inclined Conveying; High Temperature; Manufacturing; Packaging
- Weight PIW: 0.0100 to 0.0870
- Thickness: 0.0200 to 0.3100
- Minimum Pulley Size: 0.5600 to 6
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
- Length: 600
from Habasit America
Product Group: Woven Belts. Product Sub-Group: Allveyor General Purpose Belts. Main Industry Segments: Distribution centers. Applications: Decline belt, Incline belt. Special Features: Temperature variation resistant [See More]
- Application: Inclined Conveying; Decline belt, Incline belt
- Width: 72
- Thickness: 0.1539
- Minimum Pulley Size: 2.99
from All-State Industries, Inc.
Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]
- Application: General Purpose; Agricultural; Inclined Conveying; Manufacturing; Packaging
- Material: Leather; Polyurethane; Polyvinyl Chloride; Rubber
- Temperature: -20 to 250
- Features: Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
from Habasit America
Product Group: Woven Belts. Product Sub-Group: Allveyor General Purpose Belts. Main Industry Segments: Distribution centers. Applications: Decline belt, Incline belt, Live roller drive belt. Special Features: Temperature variation resistant [See More]
- Application: Inclined Conveying; Decline belt, Incline belt, Live roller drive belt
- Width: 72
- Thickness: 0.1969
- Minimum Pulley Size: 3.5
from All-State Industries, Inc.
Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]
- Application: General Purpose; Agricultural; Forest; Inclined Conveying
- Weight PIW: 0.0810 to 0.2420
- Thickness: 0.1650 to 0.5580
- Minimum Pulley Size: 2 to 24
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
- Length: 1200
from Habasit America
Product Group: Woven Belts. Product Sub-Group: Allveyor General Purpose Belts. Main Industry Segments: Horticulture, Distribution centers. Applications: Decline belt, Incline belt [See More]
- Application: Inclined Conveying; Decline belt, Incline belt
- Width: 72
- Thickness: 0.2252
- Minimum Pulley Size: 3.5
from All-State Industries, Inc.
Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]
- Application: General Purpose; Agricultural; Commercial / Retail; Construction; Elevator; Food & Beverage Processing; Forest; Inclined Conveying; Heavy Industry; Manufacturing; Packaging; Pulp & Paper
- Weight PIW: 0.0810 to 0.1250
- Thickness: 0.2000 to 0.5360
- Minimum Pulley Size: 2 to 12
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
- Length: 600
from Habasit America
Product Group: Woven Belts. Product Sub-Group: Allveyor General Purpose Belts. Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier. Applications: Acceleration belt, Decline belt, Incline belt, Induction belt, Metering/singulation belt. Special Features:... [See More]
- Application: Inclined Conveying; Acceleration belt, Decline belt, Incline belt, Induction belt, Metering/singulation belt
- Width: 72
- Thickness: 0.2280
- Minimum Pulley Size: 3.11
from All-State Industries, Inc.
Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]
- Application: General Purpose; Agricultural; Commercial / Retail; Food & Beverage Processing; Inclined Conveying; Manufacturing; Packaging
- Weight PIW: 0.0340 to 0.1600
- Thickness: 0.0700 to 0.2750
- Minimum Pulley Size: 1.18 to 6
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
from Habasit America
Product Group: Woven Belts. Product Sub-Group: Allveyor General Purpose Belts. Main Industry Segments: Horticulture, Distribution centers. Applications: Decline belt, Incline belt. Special Features: Low temperature resistant [See More]
- Application: Inclined Conveying; Decline belt, Incline belt
- Width: 72
- Thickness: 0.2480
- Minimum Pulley Size: 3.5
from All-State Industries, Inc.
Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]
- Application: General Purpose; Agricultural; Commercial / Retail; Food & Beverage Processing; Inclined Conveying; Manufacturing; Packaging
- Weight PIW: 0.1020
- Thickness: 0.1050 to 0.3700
- Minimum Pulley Size: 2 to 18
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
- Length: 1200
from Habasit America
Product Group: TPO Belts. Product Sub-Group: Antistick Belts. Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing. Applications: Decline belt, Incline belt. Special Features: Antistatic, Halogen free, UV resistant, Easy cleanability, Excellent release, Chemical... [See More]
- Application: Inclined Conveying; Decline belt, Incline belt
- Width: 118
- Thickness: 0.1772
- Minimum Pulley Size: 3.15
from All-State Industries, Inc.
Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]
- Application: General Purpose; Agricultural; Construction; Elevator; Food & Beverage Processing; Forest; Inclined Conveying; Heavy Industry; Manufacturing; Pulp & Paper
- Weight PIW: 0.0340 to 0.1170
- Thickness: 0.0700 to 0.2360
- Minimum Pulley Size: 1.18 to 6
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
- Length: 600
from Habasit America
Product Group: PVC Belts. Product Sub-Group: Energy Saving Belts. Main Industry Segments: Distribution centers. Applications: Feeder belt, Decline belt, Incline belt, Sorting belt, Induction belt, Acceleration belt, Heavy-load conveyor belts. Special Features: Energy saving [See More]
- Application: Inclined Conveying; Feeder belt, Decline belt, Incline belt, Sorting belt, Induction belt, Acceleration belt, Heavy-load conveyor belts
- Width: 118
- Thickness: 0.0984
- Minimum Pulley Size: 1.18
from All-State Industries, Inc.
Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]
- Application: General Purpose; Agricultural; Construction; Elevator; Forest; Inclined Conveying; Manufacturing; Pulp & Paper
- Weight PIW: 0.0910 to 0.2910
- Thickness: 0.2380 to 0.5880
- Minimum Pulley Size: 2.5 to 15
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
from Habasit America
Product Group: PVC Belts. Product Sub-Group: Energy Saving Belts. Main Industry Segments: Airport, Distribution centers. Applications: Feeder belt, Infeed belt, Decline belt, Incline belt, Induction belt, Inserting belt, Acceleration belt, Heavy-load conveyor belts. Special Features: Antistatic,... [See More]
- Application: Inclined Conveying; Feeder belt, Infeed belt, Decline belt, Incline belt, Induction belt, Inserting belt, Acceleration belt, Heavy-load conveyor belts
- Width: 118
- Thickness: 0.1181
- Minimum Pulley Size: 1.57
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
- Length: 1200
from Habasit America
Product Group: PVC Belts. Product Sub-Group: Energy Saving Belts. Main Industry Segments: Airport, Distribution centers. Applications: Decline belt, Incline belt, Sorting belt, Induction belt, Acceleration belt. Special Features: Antistatic, Energy saving, Flame retardant, Low noise applications... [See More]
- Application: Inclined Conveying; Decline belt, Incline belt, Sorting belt, Induction belt, Acceleration belt
- Width: 118
- Thickness: 0.0984
- Minimum Pulley Size: 1.57
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
- Length: 600
from Habasit America
Product Group: PVC Belts. Product Sub-Group: Energy Saving Belts. Main Industry Segments: Airport, Distribution centers. Applications: Decline belt, Heavy-load conveyor belts, Incline belt, Infeed belt. Special Features: Antistatic, Energy saving, Flame retardant [See More]
- Application: Inclined Conveying; Decline belt, Heavy-load conveyor belts, Incline belt, Infeed belt
- Width: 112
- Thickness: 0.1693
- Minimum Pulley Size: 7.09
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
from Habasit America
Product Group: PVC Belts. Product Sub-Group: Flame Retardant Belts. Main Industry Segments: Airport, Distribution centers. Applications: Infeed belt, Decline belt, Incline belt, Sorting belt, Induction belt, Inserting belt, Acceleration belt. Special Features: Antistatic, Flame retardant, Low noise... [See More]
- Application: Inclined Conveying; Infeed belt, Decline belt, Incline belt, Sorting belt, Induction belt, Inserting belt, Acceleration belt
- Width: 118
- Thickness: 0.1181
- Minimum Pulley Size: 1.57
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
- Length: 1200
from Habasit America
Product Group: PVC Belts. Product Sub-Group: Flame Retardant Belts. Main Industry Segments: Airport, Distribution centers. Applications: Decline belt, Incline belt, Check-in belt. Special Features: Antistatic, Flame retardant, Absorption of shock loads, Low noise applications suitable, High... [See More]
- Application: Inclined Conveying; Decline belt, Incline belt, Check-in belt
- Width: 118
- Thickness: 0.3228
- Minimum Pulley Size: 2.36
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
- Length: 600
from Habasit America
Product Group: PVC Belts. Product Sub-Group: Flame Retardant Belts. Main Industry Segments: Airport, Distribution centers. Applications: Decline belt, Incline belt, Sorting belt, Check-in belt, Acceleration belt. Special Features: Antistatic, Flame retardant, Super grip surface, Metal detection... [See More]
- Application: Inclined Conveying; Decline belt, Incline belt, Sorting belt, Check-in belt, Acceleration belt
- Width: 118
- Thickness: 0.2087
- Minimum Pulley Size: 1.57
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
from Habasit America
Product Group: PVC Belts. Product Sub-Group: Flame Retardant Belts. Main Industry Segments: Airport, Distribution centers. Applications: Decline belt, Incline belt, Sorting belt, Check-in belt, Induction belt. Special Features: Constant and gentle positive grip [See More]
- Application: Inclined Conveying; Decline belt, Incline belt, Sorting belt, Check-in belt, Induction belt
- Width: 118
- Thickness: 0.0827
- Minimum Pulley Size: 1.18
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
- Length: 1200
from Habasit America
Product Group: Woven Belts. Product Sub-Group: Flame Retardant Belts. Main Industry Segments: Airport, Parcel distribution / Overnight carrier. Applications: Decline belt, Incline belt, Induction belt, Acceleration belt, Deceleration belt, Metering/singulation belt. Special Features: Non fraying,... [See More]
- Application: Inclined Conveying; Decline belt, Incline belt, Induction belt, Acceleration belt, Deceleration belt, Metering/singulation belt
- Width: 72
- Thickness: 0.1650
- Minimum Pulley Size: 2.01
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
- Length: 600
from Habasit America
Product Group: Nonwoven Belts. Product Sub-Group: Flame Retardant Belts. Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier. Applications: Decline belt, Incline belt, Induction belt, Acceleration belt, Metering/singulation belt. Special Features: Flame... [See More]
- Application: Inclined Conveying; Decline belt, Incline belt, Induction belt, Acceleration belt, Metering/singulation belt
- Width: 72
- Thickness: 0.1728
- Minimum Pulley Size: 2.01
from Ashland Conveyor Products
Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for general conveying applications of loose or packaged products such as: Incline Conveyor. Metal Stampings. Package Handling. [See More]
- Application: Inclined Conveying
from Habasit America
Product Group: Woven Rubber Belts. Product Sub-Group: Flame Retardant Belts. Main Industry Segments: Tire, Letter sorting, Distribution centers, Parcel distribution / Overnight carrier. Applications: Decline belt, Incline belt, Light package handling, Mail handling / mail sorting belt. Special... [See More]
- Application: Inclined Conveying; Packaging; Decline belt, Incline belt, Light package handling, Mail handling / mail sorting belt
- Width: 78
- Thickness: 0.1772
- Minimum Pulley Size: 3.5
from Ashland Conveyor Products
Severe Incline Belt has an extra thick tan gum rubber cover. It is non-marling and abrasion resistant. The soft rubber cover has a diamond pattern and will convey some products up to 40 degrees of incline. Avoid oily or wet applications. This belt may be used for general conveying applications of... [See More]
- Application: Inclined Conveying
- Length: 1200
from Habasit America
Product Group: Woven Rubber Belts. Product Sub-Group: Flame Retardant Belts. Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier. Applications: Infeed belt, Decline belt, Incline belt, Metering/singulation belt. Special Features: High grip surface,... [See More]
- Application: Inclined Conveying; Infeed belt, Decline belt, Incline belt, Metering/singulation belt
- Width: 72
- Thickness: 0.2480
- Minimum Pulley Size: 4.02
from Ashland Conveyor Products
Severe Incline Belt has an extra thick tan gum rubber cover. It is non-marling and abrasion resistant. The soft rubber cover has a diamond pattern and will convey some products up to 40 degrees of incline. Avoid oily or wet applications. This belt may be used for general conveying applications of... [See More]
- Application: Inclined Conveying
- Length: 600
from Habasit America
Product Group: Woven Rubber Belts. Product Sub-Group: Flame Retardant Belts. Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier. Applications: Decline belt, Incline belt, Power turn belt, Light package handling. Special Features: Low stretch, Cut... [See More]
- Application: Inclined Conveying; Packaging; Decline belt, Incline belt, Power turn belt, Light package handling
- Width: 72
- Thickness: 0.1461
- Minimum Pulley Size: 4.02
from Ashland Conveyor Products
Severe Incline Belt has an extra thick tan gum rubber cover. It is non-marling and abrasion resistant. The soft rubber cover has a diamond pattern and will convey some products up to 40 degrees of incline. Avoid oily or wet applications. This belt may be used for general conveying applications of... [See More]
- Application: Inclined Conveying
from Habasit America
Product Group: Woven Rubber Belts. Product Sub-Group: Flame Retardant Belts. Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier. Applications: Incline belt, Transfer belt, Induction belt, Loading/Unloading belt, Light package handling, Metering/singulation... [See More]
- Application: Inclined Conveying; Packaging; Incline belt, Transfer belt, Induction belt, Loading/Unloading belt, Light package handling, Metering/singulation belt
- Width: 72
- Thickness: 0.1350
- Minimum Pulley Size: 2.01
from Ashland Conveyor Products
Severe Incline Belt has an extra thick tan gum rubber cover. It is non-marling and abrasion resistant. The soft rubber cover has a diamond pattern and will convey some products up to 40 degrees of incline. Avoid oily or wet applications. This belt may be used for general conveying applications of... [See More]
- Application: Inclined Conveying
- Length: 1200
from Habasit America
Product Group: Woven Rubber Belts. Product Sub-Group: Flame Retardant Belts. Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier. Applications: Decline belt, Incline belt, Light package handling, Mail handling / mail sorting belt. Special Features: Abrasion... [See More]
- Application: Inclined Conveying; Packaging; Decline belt, Incline belt, Light package handling, Mail handling / mail sorting belt
- Width: 78
- Thickness: 0.2169
- Minimum Pulley Size: 7.99
from Ashland Conveyor Products
Severe Incline Belt has an extra thick tan gum rubber cover. It is non-marling and abrasion resistant. The soft rubber cover has a diamond pattern and will convey some products up to 40 degrees of incline. Avoid oily or wet applications. This belt may be used for general conveying applications of... [See More]
- Application: Inclined Conveying
- Length: 600
from Habasit America
Product Group: Woven Belts. Product Sub-Group: Flame Retardant Belts. Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier. Applications: Decline belt, Incline belt, Induction belt, Acceleration belt, Metering/singulation belt. Special Features: High... [See More]
- Application: Inclined Conveying; Decline belt, Incline belt, Induction belt, Acceleration belt, Metering/singulation belt
- Width: 72
- Thickness: 0.2280
- Minimum Pulley Size: 2.99
from Ashland Conveyor Products
Severe Incline Belt has an extra thick tan gum rubber cover. It is non-marling and abrasion resistant. The soft rubber cover has a diamond pattern and will convey some products up to 40 degrees of incline. Avoid oily or wet applications. This belt may be used for general conveying applications of... [See More]
- Application: Inclined Conveying
from Habasit America
Product Group: Woven Belts. Product Sub-Group: Flame Retardant Belts. Main Industry Segments: Airport, Parcel distribution / Overnight carrier. Applications: Decline belt, Incline belt, Acceleration belt, Deceleration belt, Loading/Unloading belt, Metering/singulation belt. Special Features: Cut... [See More]
- Application: Inclined Conveying; Decline belt, Incline belt, Acceleration belt, Deceleration belt, Loading/Unloading belt, Metering/singulation belt
- Width: 72
- Thickness: 0.1650
- Minimum Pulley Size: 2.24
from Ashland Conveyor Products
Severe Incline Belt has an extra thick tan gum rubber cover. It is non-marling and abrasion resistant. The soft rubber cover has a diamond pattern and will convey some products up to 40 degrees of incline. Avoid oily or wet applications. This belt may be used for general conveying applications of... [See More]
- Application: Inclined Conveying
- Length: 1200