General Purpose Conveyor Belts

93 Results
Conveyor Belt Types -- 01 FDA Accumulation
from Dorner Manufacturing Corp.

Belt Type: 01 FDA Accumulation. Surface Material: Urethane. Carcass Material: Polyester. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: Low. FDA Approved: Yes. Anti Static: Yes. Static Conductive: No. Chemical Resistance: Good. Application: Packaging, cleanroom &... [See More]

  • Application: General Purpose; Food & Beverage Processing; Manufacturing; Packaging
  • Material: Polyurethane
  • Temperature: 212
  • Features: Rated for Sanitary (Food) Applications; Anti-Static
Conveyor Belt Types -- 02 FDA General Purpose
from Dorner Manufacturing Corp.

Belt Type: 02 FDA General Purpose. Surface Material: Urethane. Carcass Material: Polyester. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: Medium. FDA Approved: Yes. Anti Static: Yes. Static Conductive: No. Chemical Resistance: Good. Application: Most versatile belt... [See More]

  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Material: Polyurethane
  • Temperature: 212
  • Features: Rated for Sanitary (Food) Applications; Anti-Static
Conveyor Belt Types -- 03 FDA High Friction
from Dorner Manufacturing Corp.

Belt Type: 03 FDA High Friction. Surface Material: Urethane. Carcass Material: Polyester. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: High. FDA Approved: Yes. Anti Static: Yes. Static Conductive: No. Chemical Resistance: Good. Application: Packaging, cleanroom &... [See More]

  • Application: General Purpose; Food & Beverage Processing; Manufacturing; Packaging
  • Material: Polyurethane
  • Temperature: 212
  • Features: Rated for Sanitary (Food) Applications; Anti-Static
Conveyor Belt Types -- 05 Accumulation
from Dorner Manufacturing Corp.

Belt Type: 05 Accumulation. Surface Material: Urethane. Carcass Material: Polyester. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: Very Low. FDA Approved: Yes. Anti Static: Yes. Static Conductive: No. Chemical Resistance: Good. Application: Accumulation of products [See More]

  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Material: Polyurethane
  • Temperature: 212
  • Features: Anti-Static
Conveyor Belt Types -- 06 Static Dissipative
from Dorner Manufacturing Corp.

Belt Type: 06 Static Dissipative. Surface Material: Urethane. Carcass Material: Polyester. Max. Part Temperature: 176 ˚F (80 ˚C). Coefficient of Friction: Very Low. FDA Approved: No. Anti Static: Yes. Static Conductive: Dissipative. Chemical Resistance: Good. Application: Electronics... [See More]

  • Application: General Purpose; Manufacturing
  • Material: Polyurethane
  • Temperature: 176
  • Features: Anti-Static
Conveyor Belt Types -- 08 High Friction
from Dorner Manufacturing Corp.

Belt Type: 08 High Friction. Surface Material: PVC. Carcass Material: Polyester. Max. Part Temperature: 158 ˚F (70 ˚C). Coefficient of Friction: Very High. FDA Approved: No. Anti Static: Yes. Static Conductive: No. Chemical Resistance: Poor. Application: For inclines up to 35 ˚... [See More]

  • Application: General Purpose; Inclined Conveying; Manufacturing
  • Material: Polyvinyl Chloride
  • Temperature: 158
  • Features: Anti-Static
Conveyor Belt Types -- 19 Nose bar High Friction
from Dorner Manufacturing Corp.

Belt Type: 19 Nose bar High Friction. Surface Material: Urethane. Carcass Material: Polyester. V-guided: No. Anti Static: Yes. Static Conductive: No. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: High. FDA Approved: Yes. Chemical Resistance: Good. Application: Very Small... [See More]

  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Material: Polyurethane
  • Temperature: 212
  • Features: Anti-Static
Conveyor Belt Types -- 50 Heat Resistant
from Dorner Manufacturing Corp.

Belt Type: 50 Heat Resistant. Surface Material: Silicone. V-guided: No. Anti Static: Yes. Max. Part Temperature: 356 ˚F (180 ˚C). Coefficient of Friction: Low. FDA Approved: No. Chemical Resistance: Very Good. Application: High temperature [See More]

  • Application: General Purpose; High Temperature; Manufacturing
  • Material: Silicone
  • Temperature: 356
  • Features: Anti-Static
Conveyor Belt Types -- 53 Single Ply Transparent Accumulation
from Dorner Manufacturing Corp.

Belt Type: 53 Single Ply Transparent Accumulation. Translucent / Nosebar / Accumulation, Very Thin .02 ″. Surface Material: Urethane. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: Very Low. FDA Approved: Yes. Static Conductive: No. Chemical Resistance: Good. [See More]

  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Material: Polyurethane
  • Temperature: 212
Conveyor Belt Types -- 55 FDA Sealed Edge
from Dorner Manufacturing Corp.

Belt Type: 55 FDA Sealed Edge. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 176 ˚F (80 ˚C). Coefficient of Friction: High. FDA Approved: Yes. Anti Static: Yes. Chemical Resistance: Good. Application: Packaging, Cleanroom, Inspection [See More]

  • Application: General Purpose; Food & Beverage Processing; Manufacturing; Packaging
  • Material: Polyurethane
  • Temperature: 176
  • Features: Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
Conveyor Belt Types -- 56 Cut Resistant
from Dorner Manufacturing Corp.

Belt Type: 56 Cut Resistant. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: Medium. FDA Approved: No. Anti Static: Yes. Chemical Resistance: Good. Application: Oily Product Release, Metal Stamping, Dimpled Texture [See More]

  • Application: General Purpose; Manufacturing
  • Material: Polyurethane
  • Temperature: 212
  • Features: V-Guide; Anti-Static
Conveyor Belt Types -- 57 Cut Resistant
from Dorner Manufacturing Corp.

Belt Type: 57 Cut Resistant. Surface Material: Nitrile. V-guided: Yes. Max. Part Temperature: 176 ˚F (80 ˚C). Coefficient of Friction: Medium. FDA Approved: No. Anti Static: Yes. Chemical Resistance: Poor. Application: Felt-like “Fuzzy ” Texture, Dry Metal Stamping, Glass &... [See More]

  • Application: General Purpose; Manufacturing
  • Material: Nitrile
  • Temperature: 176
  • Features: V-Guide; Anti-Static
Conveyor Belt Types -- 58 Cut Resistant
from Dorner Manufacturing Corp.

Belt Type: 58 Cut Resistant. Chemical Resistance. Surface Material: Urethane. V-guided: No. Max. Part Temperature: 194 ˚F (90 ˚C). Coefficient of Friction: Low. FDA Approved: No. Anti Static: Yes. Chemical Resistance: Good. Application: Surface Gold Colored [See More]

  • Application: General Purpose; Manufacturing
  • Material: Polyurethane
  • Temperature: 194
  • Features: Anti-Static
Conveyor Belt Types -- 59 Color Contrasting
from Dorner Manufacturing Corp.

Belt Type: 59 Color Contrasting. Surface Material: PVC. V-guided: Yes. Max. Part Temperature: 158 ˚F (70 ˚C). Coefficient of Friction: Medium. FDA Approved: No. Anti Static: Yes. Chemical Resistance: Poor. Application: Black Colored, Hides Overspray From Ink Jet [See More]

  • Application: General Purpose; Manufacturing
  • Material: Polyvinyl Chloride
  • Temperature: 158
  • Features: V-Guide; Anti-Static
Conveyor Belt Types -- 60 Color Contrasting
from Dorner Manufacturing Corp.

Belt Type: 60 Color Contrasting. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: Low. FDA Approved: Yes. Anti Static: Yes. Chemical Resistance: Good. Application: Matte Green Colored [See More]

  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Material: Polyurethane
  • Temperature: 212
  • Features: V-Guide; Anti-Static
Conveyor Belt Types -- 61 Color Contrasting
from Dorner Manufacturing Corp.

Belt Type: 61 Color Contrasting. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: Low. FDA Approved: Yes. Chemical Resistance: Good. Application: Matte Blue Colored [See More]

  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Material: Polyurethane
  • Temperature: 212
  • Features: V-Guide
Conveyor Belt Types -- 63 Electrically Conductive
from Dorner Manufacturing Corp.

Belt Type: 63 Electrically Conductive. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 176 ˚F (80 ˚C). Coefficient of Friction: Low. FDA Approved: No. Anti Static: Yes. Static Conductive: Yes. Chemical Resistance: Good. Application: Static Conductive, Electronics Handling [See More]

  • Application: General Purpose; Manufacturing
  • Material: Polyurethane
  • Temperature: 176
  • Features: V-Guide; Anti-Static
Conveyor Belt Types -- 64 High Friction
from Dorner Manufacturing Corp.

Belt Type: 64 High Friction. Grip Texture. Surface Material: PVC. V-guided: Yes. Max. Part Temperature: 176 ˚F (80 ˚C). Coefficient of Friction: Very High. FDA Approved: No. Anti Static: Yes. Chemical Resistance: Poor. Application: Dark Green Colored, Rough Top Surface, Product Cushioning,... [See More]

  • Application: General Purpose; Inclined Conveying; Manufacturing
  • Material: Polyvinyl Chloride
  • Temperature: 176
  • Features: V-Guide; Anti-Static
Conveyor Belt Types -- 66 Chemical Resistant
from Dorner Manufacturing Corp.

Belt Type: 66 Chemical Resistant. Surface Material: Polyester. V-guided: Yes. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: Medium. FDA Approved: Yes. Anti Static: Yes. Chemical Resistance: Very Good. Application: Cut Resistant, Metal Stamping Applications [See More]

  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Material: Polyester
  • Temperature: 212
  • Features: V-Guide; Anti-Static
Conveyor Belt Types -- 67 Low Friction Cleated
from Dorner Manufacturing Corp.

Belt Type: 67 Low Friction Cleated. (Do not use with Z-frame). Surface Material: Polyester. V-guided: Yes. Max. Part Temperature: 212 ˚F (100 ˚C). Coefficient of Friction: n/a. FDA Approved: Yes. Chemical Resistance: Good. Application: Excellent product release, consult factory for part... [See More]

  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Material: Polyester
  • Temperature: 212
  • Features: Cleated / Ribbed; V-Guide
Conveyor Belt Types -- 68 FDA Encased
from Dorner Manufacturing Corp.

Belt Type: 68 FDA Encased. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 176 ˚F (80 ˚C). Coefficient of Friction: Low. FDA Approved: Yes. Anti Static: Yes. Chemical Resistance: Good. Application: Urethane encased for added sanitary protection [See More]

  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Material: Polyurethane
  • Temperature: 176
  • Features: Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
Conveyor Belt Types -- 69 FDA Encased
from Dorner Manufacturing Corp.

Belt Type: 69 FDA Encased. Surface Material: Urethane. V-guided: Yes. Max. Part Temperature: 176 ˚F (80 ˚C). Coefficient of Friction: Medium. FDA Approved: Yes. Anti Static: Yes. Chemical Resistance: Good. Application: Urethane encased for added sanitary protection [See More]

  • Application: General Purpose; Food & Beverage Processing; Manufacturing
  • Material: Polyurethane
  • Temperature: 176
  • Features: Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
Abrasion Resistant
from All-State Industries, Inc.

Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]

  • Application: General Purpose; Agricultural; Construction; Elevator; Heavy Industry; Manufacturing
  • Weight PIW: 0.0640 to 0.3550
  • Thickness: 0.1230 to 0.7290
  • Minimum Pulley Size: 4 to 18
Neoprene Knitted Endless Belt -- N5115
from Megadyne Americas

N - Group (Neoprene). High strength, antistatic, transport belt suitable for nose bars/low friction [See More]

  • Application: General Purpose; Transport Belt
  • Width: 0.0787 to 15.75
  • Thickness: 0.0433
  • Length: 7.87 to 167
BFG12X100
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
  • Length: 1200
Anti-stick Conveyor Belt -- ContiClean® A-H
from ContiTech AG

Special-purpose conveyor belts with dirt-repellent plastic coating, now also available on a test basis as a curve-negotiable tube conveyor belt which protects the goods by enclosing them like a hose. The cover on the carrying side of ContiClean ® A-H reduces the adhesion of moist materials such... [See More]

  • Application: General Purpose; Heavy Industry
  • Width: 19.69 to 82.68
Coated Belts
from Belt Technologies, Inc.

Coatings alter the surface properties of metal belts and tapes , optimizing their performance. Our engineers can work with a virtually unlimited surface coatings, including: Teflon ®. Neoprene. Polyurethane. Silicon. These specialized surface treatments can be applied to one or both sides of a... [See More]

  • Application: General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
  • Features: Rated for Sanitary (Food) Applications; Anti-Static
Flat Base Belt Series
from F.N. Sheppard & Co.

Backings can be applied to  outside of Base Belts.   F.N. Sheppard would like to assist in the selection and design process.   Select the Base Belt and  then let us know your application and thoughts, we can then give  you suggestions and advise on choosing the Additional... [See More]

  • Application: General Purpose
  • Material: Polyester (optional feature); Rubber (optional feature)
Fabricated Belt
from All-State Industries, Inc.

Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]

  • Application: General Purpose; Agricultural; Food & Beverage Processing; Forest; Inclined Conveying; Heavy Industry; Manufacturing; Packaging; Pulp & Paper
  • Features: Rated for Sanitary (Food) Applications (optional feature); Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
  • Material: Polyvinyl Chloride; Rubber
Polyurethane Knitted Endless Belt -- P5100
from Megadyne Americas

P - Group (Polyurethane). Transport belt for fixed center distances, elastic [See More]

  • Application: General Purpose
  • Width: 0.1181 to 17.72
  • Thickness: 0.0354
  • Length: 5.91 to 157
BFG12X50
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
  • Length: 600
Carrying Side Conveyor Belt
from ContiTech AG

Sliding belt conveyors are used when materials are removed on the carrying side in a sliding motion, e.g. over a steel, plastic, or wooden bed. Sliding belt conveyors are particularly wearresistant thanks to a special bottom ply in the tension member. The belts have a low coefficient of sliding... [See More]

  • Application: General Purpose
Endless Belts
from Belt Technologies, Inc.

Optimize automated operations with the strength and versatility of metal belts. PureSteel ® endless metal belts are created by welding together two ends of a metal strip. High-energy beam-welding techniques, pioneered in the space program, form a high-integrity butt weld that is extremely strong... [See More]

  • Application: General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
  • Features: Rated for Sanitary (Food) Applications; Anti-Static
Flat Conveyor Belt Series
from F.N. Sheppard & Co.

F. N. Sheppard is a distributor and fabricator of flat conveyor belts. We have a large inventory of wide rolls which can be slit and fabricated to your specifications. With state of-the-art equipment, several manufacturing and service locations, and a commitment to providing the best belt, you will... [See More]

  • Application: General Purpose; High Temperature (optional feature)
  • Features: Rated for Sanitary (Food) Applications (optional feature); Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Modular (optional feature); Open-ended (optional feature)
  • Material: Nylon (optional feature); Polyurethane (optional feature); Polyvinyl Chloride (optional feature); Rubber (optional feature); Silicone (optional feature); Teflon (optional feature); Thermoplastic
Food Conveyor Belt
from All-State Industries, Inc.

Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]

  • Application: General Purpose; Agricultural; Food & Beverage Processing; Inclined Conveying; High Temperature; Manufacturing; Packaging
  • Weight PIW: 0.0100 to 0.0870
  • Thickness: 0.0200 to 0.3100
  • Minimum Pulley Size: 0.5600 to 6
Polyurethane Knitted Endless Belt -- P5104
from Megadyne Americas

P - Group (Polyurethane). Light transport belt, flexible [See More]

  • Application: General Purpose
  • Width: 0.1181 to 23.62
  • Thickness: 0.0315
  • Length: 5.91 to 167
BFG12XFT
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
EPP Textile Conveyor Belts
from ContiTech AG

The special straight-warp fabric makes EPP conveyor belts from ContiTech especially robust. Modern manufacturing technologies guarantee the very best true-tracking properties and long service life. Just as strong as EP belts, yet with a fabric 15 to 20 % lighter. Optimum running and troughing... [See More]

  • Application: General Purpose; Heavy Industry
Friction Drive Belts
from Belt Technologies, Inc.

PureSteel ® endless metal belts are created by welding together two ends of a metal tape to form an endless loop. High-energy beam-welding techniques, pioneered in the space program, form a high-integrity butt weld that is extremely strong and smooth. The rotation of the belt is achieved by... [See More]

  • Application: General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
  • Features: Rated for Sanitary (Food) Applications; Anti-Static
General Applications
from All-State Industries, Inc.

Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]

  • Application: General Purpose; Agricultural; Inclined Conveying; Manufacturing; Packaging
  • Material: Leather; Polyurethane; Polyvinyl Chloride; Rubber
  • Temperature: -20 to 250
  • Features: Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
Polyurethane Knitted Endless Belt -- P5105
from Megadyne Americas

P - Group (Polyurethane). Light transport belt, multiflexing [See More]

  • Application: General Purpose
  • Width: 0.1181 to 23.62
  • Thickness: 0.0315
  • Length: 5.91 to 167
BFG18X100
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
  • Length: 1200
Slit-Resistant Textile Conveyor Belts -- CONTIFLEX® RIP-PROTECT
from ContiTech AG

CONTIFLEX ® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with... [See More]

  • Application: General Purpose
Metal Drive Tapes for Robotics and Automation Systems
from Belt Technologies, Inc.

Belt Technologies produces PureSteel ® metal drive tapes from the same high-quality stainless steel used in its endless metal belts. Unlike metal conveyor belts, drive tapes are not endless; they are open-ended with anchor attachments at each end. They are frequently used in design applications... [See More]

  • Application: General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
  • Features: Rated for Sanitary (Food) Applications; Perforated; Anti-Static
Grain Conveyor Belt
from All-State Industries, Inc.

Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]

  • Application: General Purpose; Agricultural; Forest; Inclined Conveying
  • Weight PIW: 0.0810 to 0.2420
  • Thickness: 0.1650 to 0.5580
  • Minimum Pulley Size: 2 to 24
Polyurethane Knitted Endless Belt -- P5106
from Megadyne Americas

P - Group (Polyurethane). Flexible, versatile transport and conveying belt [See More]

  • Application: General Purpose
  • Width: 0.1181 to 23.62
  • Thickness: 0.0315
  • Length: 5.91 to 167
BFG18X50
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
  • Length: 600
Steel Cord Conveyor Belts -- ContiTech
from ContiTech AG

Steel cord conveyor belts ensure maximum conveying performance, even under grueling stress conditions. Their robust design guarantees high tensile strength at maximum conveying capacity as well as excellent impact resistance. They exhibit only slight elongation even over long conveyor distances. [See More]

  • Application: General Purpose; Heavy Industry
  • Material: SteelBelt
  • Width: ? to 252
Multilayered Drive Tapes
from Belt Technologies, Inc.

Conveyor Belt Layers Add Strength, Durability. Multi-layered drive tapes consist of two to seven stacked bands ranging in thickness from 0.003 to 0.005 inches. The thinner band thickness allows the designer to reduce pulley diameter when space is a concern while still carrying large working loads... [See More]

  • Application: General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
  • Features: Rated for Sanitary (Food) Applications; Anti-Static
Incline Conveyor Belt
from All-State Industries, Inc.

Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]

  • Application: General Purpose; Agricultural; Commercial / Retail; Construction; Elevator; Food & Beverage Processing; Forest; Inclined Conveying; Heavy Industry; Manufacturing; Packaging; Pulp & Paper
  • Weight PIW: 0.0810 to 0.1250
  • Thickness: 0.2000 to 0.5360
  • Minimum Pulley Size: 2 to 12
Polyurethane Knitted Endless Belt -- P5107
from Megadyne Americas

P - Group (Polyurethane). Highly flexible conveying belt for small pulleys [See More]

  • Application: General Purpose
  • Width: 0.1181 to 23.62
  • Thickness: 0.0315
  • Length: 5.91 to 167
BFG18XFT
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
Temperature-Resistant Conveyor Belts
from ContiTech AG

While transporting hot materials, thermal decomposition of the rubber layers and melting of the carcass can result in a destruction and finally in a failure of the belt. With the modular system conveyor belts can be assembled from different components depending on the type of application. The... [See More]

  • Application: General Purpose; High Temperature
Perforated Belts
from Belt Technologies, Inc.

Belt Technologies has the capability to design and produce perforated metal conveyor belts using stainless steel with custom perforation patterns. We can apply the variety of available patterns through specialized perforation methods to guarantee the belt you order is the best match for your... [See More]

  • Application: General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
  • Width: 0.1250 to 36
  • Thickness: 0.0020 to 0.0310
  • Features: Rated for Sanitary (Food) Applications; Perforated; Anti-Static
Package Handling
from All-State Industries, Inc.

Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]

  • Application: General Purpose; Agricultural; Commercial / Retail; Food & Beverage Processing; Inclined Conveying; Manufacturing; Packaging
  • Weight PIW: 0.0340 to 0.1600
  • Thickness: 0.0700 to 0.2750
  • Minimum Pulley Size: 1.18 to 6
Polyurethane Knitted Endless Belt -- P5108
from Megadyne Americas

P - Group (Polyurethane). Knife edge belt, low friction on running side [See More]

  • Application: General Purpose
  • Width: 0.1181 to 23.62
  • Thickness: 0.0315
  • Length: 5.91 to 167
BFG24X100
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
  • Length: 1200
Textile Conveyor Belt with EP Plies -- CONTIFLEX® EP ContiTech
from ContiTech AG

CONTIFLEX ® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with... [See More]

  • Application: General Purpose; Heavy Industry; Steel and iron industry, Construction industry, Stones and earth, Gravel works, Cement industry, Port handling, Power stations
  • Width: ? to 126
Wide Belts
from Belt Technologies, Inc.

Maintaining a high strength-to-weight ratio. A wide metal belt on a Belt Technologies conveyor system demonstrates the versatility of metal belts that are both wide and extremely thin; the thin belt maintains a high strength-to-weight-ratio. One of our core strengths that differentiates us from any... [See More]

  • Application: General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
  • Features: Rated for Sanitary (Food) Applications; Anti-Static
  • Thickness: 0.0030 to 0.0157
Printing / Machine Tape
from All-State Industries, Inc.

Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]

  • Application: General Purpose; Agricultural; Commercial / Retail; Manufacturing; PowerTransmission; Pulp & Paper
  • Weight PIW: 0.0160 to 0.1030
  • Thickness: 0.0400 to 0.2000
  • Minimum Pulley Size: 0.0800 to 2
Polyurethane Knitted Endless Belt -- P5110
from Megadyne Americas

P - Group (Polyurethane). Universal flexible transport and conveying belt [See More]

  • Application: General Purpose
  • Width: 0.1181 to 23.62
  • Thickness: 0.0394
  • Length: 5.91 to 167
BFG24X50
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
  • Length: 600
Textile Conveyor Belts -- TransConti® ContiTech
from ContiTech AG

Tailor-made for the Most Varied of Conveying Applications. Depending on the application, textile conveyor belts feature various cover stock properties and a single- or multi-ply textile tensile member. Long-lived products for diverse conveying tasks in machine and plant construction as well as many... [See More]

  • Application: General Purpose; Heavy Industry; Construction industry,Foundries, Wood processing, Smelting works, Gravel works, Waste utilization, Recycling operations, Tunneling, Cement works
  • Width: ? to 82.68
PVC Conveyor Belt
from All-State Industries, Inc.

Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]

  • Application: General Purpose; Agricultural; Commercial / Retail; Food & Beverage Processing; Inclined Conveying; Manufacturing; Packaging
  • Weight PIW: 0.1020
  • Thickness: 0.1050 to 0.3700
  • Minimum Pulley Size: 2 to 18
Polyurethane Knitted Endless Belt -- P5110 Falz
from Megadyne Americas

P - Group (Polyurethane). Folding machine transport belt, general paper handling [See More]

  • Application: General Purpose
  • Width: 0.1181 to 23.62
  • Thickness: 0.0394
  • Length: 5.91 to 167
BFG24XFT
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
Textile Conveyor Belts with Heat-resistant Covers -- CONTIFLEX® VULKAN
from ContiTech AG

CONTIFLEX ® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with... [See More]

  • Application: General Purpose; Agricultural; High Temperature; Cement industry, Steel and iron industry, Fertilizer, Chemical industry, Coking plants, Waste utilization
  • Width: ? to 126
Rubber Cleated Belt
from All-State Industries, Inc.

Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]

  • Application: General Purpose; Agricultural; Construction; Elevator; Food & Beverage Processing; Forest; Inclined Conveying; Heavy Industry; Manufacturing; Pulp & Paper
  • Weight PIW: 0.0340 to 0.1170
  • Thickness: 0.0700 to 0.2360
  • Minimum Pulley Size: 1.18 to 6
Polyurethane Knitted Endless Belt -- P5115
from Megadyne Americas

P - Group (Polyurethane). High strength transport belt, low coefficient of friction on drive side [See More]

  • Application: General Purpose
  • Width: 0.1181 to 23.62
  • Thickness: 0.0591
  • Length: 5.91 to 167
BFG30X100
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
  • Length: 1200
Textile Conveyor Belts with Oil- and Grease-resistant Covers -- CONTIFLEX® OIL
from ContiTech AG

CONTIFLEX ® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with... [See More]

  • Application: General Purpose; Recycling operations, Wood processing/sawmills, Fertilizer, Chemical industry, Foodstuffs industry, Waste utilization and composting, Mills,Oil sand
  • Width: ? to 126
Wood Products
from All-State Industries, Inc.

Supplying the needs of the material handling industry has been part of the All-State picture since the company's inception in 1974. Providing quality conveyor belt for a wide range of applications such as grain, wood, food processing, recycling and aggregate has helped make All-State one of the... [See More]

  • Application: General Purpose; Agricultural; Construction; Elevator; Forest; Inclined Conveying; Manufacturing; Pulp & Paper
  • Weight PIW: 0.0910 to 0.2910
  • Thickness: 0.2380 to 0.5880
  • Minimum Pulley Size: 2.5 to 15
Polyurethane Knitted Endless Belt -- P5150
from Megadyne Americas

P - Group (Polyurethane). Versatile, flexible and thin transport belt, heat resistant layer, low stretch [See More]

  • Application: General Purpose
  • Width: 0.1181 to 23.62
  • Thickness: 0.0394
  • Length: 5.91 to 167
BFG30X50
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
  • Length: 600
Polyurethane Knitted Endless Belt -- P5155
from Megadyne Americas

P - Group (Polyurethane). High strength drive and transport belt, heat resistant layer, low stretch [See More]

  • Application: General Purpose
  • Width: 0.1181 to 23.62
  • Thickness: 0.0787
  • Length: 5.91 to 167
BFG30XFT
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
Polyurethane Knitted Endless Belt -- P6100
from Megadyne Americas

P - Group (Polyurethane). Cross rigid elastic transport and conveying belt for accumulators, fixed center distances [See More]

  • Application: General Purpose
  • Width: 0.1181 to 17.72
  • Thickness: 0.0354
  • Length: 5.91 to 157
BFG36X100
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
  • Length: 1200
SECA® Flat Belt -- FL 2 Steel Cords
from Megadyne Americas

SECA ® Flat Belt - FL 2 Steel Cords. SECA ® polyurethane flat belts are used open ended for linear motion and positioning, or spliced endless for conveying. Resistant to moisture, grease, oil and gasoline. Resistant to ultraviolet light and ozone [See More]

  • Application: General Purpose
  • Minimum Pulley Size: 1.97
  • Width: 0.5906 to 3.94
  • Material: Polyurethane
BFG36X50
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
  • Length: 600
Silicone Knitted Endless Belt -- S5108
from Megadyne Americas

S - Group (Silicone). Transport belt, heat and cold resistant, knife edge transport, food contact [See More]

  • Application: General Purpose
  • Width: 0.1181 to 23.62
  • Thickness: 0.0315
  • Length: 5.91 to 167
BFG36XFT
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
Silicone Knitted Endless Belt -- S5115
from Megadyne Americas

S - Group (Silicone). Transport belt, slider bed, food contact, good coefficient of friction [See More]

  • Application: General Purpose
  • Width: 0.1181 to 23.62
  • Thickness: 0.0591
  • Length: 5.91 to 167
BFG6X100
from Ashland Conveyor Products

BFG6X100. Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid,... [See More]

  • Application: General Purpose; Food & Beverage Processing
Silicone Knitted Endless Belt -- S5150
from Megadyne Americas

S - Group (Silicone). Heat resistant, low stretch transport belt, aramid fiber [See More]

  • Application: General Purpose
  • Width: 0.1181 to 23.62
  • Thickness: 0.0433
  • Length: 5.91 to 167
BFG6X50
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
  • Length: 600
Silicone Knitted Endless Belt -- S5155
from Megadyne Americas

S - Group (Silicone). Transport belt, high strength and high temperature extremes [See More]

  • Application: General Purpose
  • Width: 0.1181 to 23.62
  • Thickness: 0.0787
  • Length: 5.91 to 167
BFG6XFT
from Ashland Conveyor Products

Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking under wet conditions. Excellent resistance to animal fat, oils, acid, juices,... [See More]

  • Application: General Purpose; Food & Beverage Processing
Standard Pitch Belt -- F-12
from Megadyne Americas

F-12 Flat Belt Kevlar ® Cord Welded Urethane Timing Belts. Custom welded urethane belting. Specify Length XXX inches. [See More]

  • Application: General Purpose; Food & Beverage Processing (optional feature)
  • Width: 0.5000 to 4
  • Thickness: 0.1250
  • Material: Kevlar (optional feature); Polyurethane
BGP12X100
from Ashland Conveyor Products

General Purpose Belt has a black, smooth, PVC cover. The single-ply belt is strong, cut resistant, and stretches less than 2%. This belt may be used for general conveying applications of loose or packaged products such as: Metal Stampings. Lumber. Warehouse/Distribution. Live Roller Conveyors. [See More]

  • Application: General Purpose
  • Length: 1200
BGP12X50
from Ashland Conveyor Products

General Purpose Belt has a black, smooth, PVC cover. The single-ply belt is strong, cut resistant, and stretches less than 2%. This belt may be used for general conveying applications of loose or packaged products such as: Metal Stampings. Lumber. Warehouse/Distribution. Live Roller Conveyors. [See More]

  • Application: General Purpose
  • Length: 600
BGP12XFT
from Ashland Conveyor Products

General Purpose Belt has a black, smooth, PVC cover. The single-ply belt is strong, cut resistant, and stretches less than 2%. This belt may be used for general conveying applications of loose or packaged products such as: Metal Stampings. Lumber. Warehouse/Distribution. Live Roller Conveyors. [See More]

  • Application: General Purpose
BGP18X100
from Ashland Conveyor Products

General Purpose Belt has a black, smooth, PVC cover. The single-ply belt is strong, cut resistant, and stretches less than 2%. This belt may be used for general conveying applications of loose or packaged products such as: Metal Stampings. Lumber. Warehouse/Distribution. Live Roller Conveyors. [See More]

  • Application: General Purpose
  • Length: 1200