Pushwheel or Thumbwheel Style Rotary Coded DIP Switches
1 Result
Thru-Hole & Surface Mount Rotary DIP Switches -- 94H
from Grayhill, Inc.
from Grayhill, Inc.
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]
- Actuator Specifications: Flush Actuator; Raised Actuator; Pushwheel or Thumbwheel Style
- Max Current Rating: 0.1000
- Circuit Code: Octal; Binary Coded Decimal (BCD); Hexadecimal
- Max DC Voltage Rating: 50